"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78" "","","14961035","","Canon","6221B008","14961035","","Multifunction Printers","304","PIXMA","","MG2250","20240307153452","ICECAT","1","23475","https://images.icecat.biz/img/gallery/14923751_2581.jpg","530x265","https://images.icecat.biz/img/gallery_lows/14923751_2581.jpg","https://images.icecat.biz/img/gallery_mediums/14923751_2581.jpg","https://images.icecat.biz/img/gallery_thumbs/14923751_2581.jpg","","","Canon PIXMA MG2250 Inkjet A4 4800 x 1200 DPI 8.4 ppm","MG2250, 4800 x 1200 dpi, 8.4 ipm, USB Hi-Speed (B-poort), 5.3 kg","Canon PIXMA MG2250, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black","Canon PIXMA MG2250. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4.8 ppm. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Direct printing. Product colour: Black","Detailed Features\nCompact, stylish All-In-One\n\nIdeal for everyday printing, scanning and copying, this speedy All-In-One includes the FINE quality cartridge system. With the compact and stylish FastFront design, it takes up less space and ensures effortless paper loading and ink replacement.\nSave money on ink\n\nXL FINE cartridges deliver significantly more pages and last longer between ink replacements –¬ ideal if you print frequently. Print more for less, with cost effective XL cartridges that deliver up to 50% savings per page compared to their standard equivalents.\nMy Image Garden\n\nOne-stop software, which uncovers the full PIXMA experience, with solutions for organising and printing your photos, scanning and accessing online services. Advanced features like face recognition make it easy to search through all the photos on your PC, even those long forgotten, and use them to create attractive new designs for printing.\nPrint photos from Facebook\n\nProduce a vivid, eye-catching reminder of memorable times by printing your, and your friends’, images directly from Facebook. Select an individual photo or arrange multiple images into a beautiful collage using Canon’s Print Your Days app.\nFast home printing\n\nWith A4 ISO ESAT speeds of 8.4ipm mono/4.8ipm for colour and output of a 10x15cm borderless photo print in approx. 44 seconds, there’s almost no waiting for photos or documents to print.\nSmart web printing\n\nThe Auto Clip function of the Easy-WebPrint EX plug-in makes it simple to print only what you need from the web. You can also clip selected information from multiple web pages to print on one sheet or save as PDF.\nSave energy\n\nAuto Power Off automatically turns the printer off after a selected time allowing you to save energy. For your convenience, Auto Power On will switch it back on when you start printing.\nCREATIVE PARK PREMIUM\n\nThis online service allows you to download and print photos, illustrations and craft designs from internationally recognised photographers and artists. Create professional looking greeting cards, calendars or amazing 3D paper crafts, such as the space shuttle Endeavour.\nCapture movie moments\n\nFull HD Movie Print lets you print quality photos from your movies shot on a Canon digital camera or camcorder. You can select and print individual frames or, for even more striking effects, merge several frames into one.","https://images.icecat.biz/img/gallery/14923751_2581.jpg|https://images.icecat.biz/img/gallery/14979423_663.jpg","530x265|530x265","|","","","","","","","","","Printing","Print technology: Inkjet","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 4800 x 1200 DPI","Print speed (black, normal quality, A4/US Letter): 8.4 ppm","Print speed (colour, normal quality, A4/US Letter): 4.8 ppm","Economical printing: Yes","Copying","Copying: Colour copying","Copy speed (colour, normal, US Letter): 30 cpm","Maximum number of copies: 20 copies","Scanning","Scanning: Colour scanning","Optical scanning resolution: 1200 x 2400 DPI","Scanner type: Flatbed scanner","Maximum scan area: A4 / Letter (216 x 297)","Scan technology: CIS","Scan to: E-mail, Image, OCR","Scan speed (black): 14 ppm","Image formats supported: JPG, PNG, TIF","Document formats supported: PDF","Input colour depth: 48 bit","Output colour depth: 24 bit","Scan drivers: TWAIN, WIA","Fax","Faxing: No","Features","Number of print cartridges: 2","Digital sender: No","All-In-One-multitasking: Yes","Input & output capacity","Total input capacity: 100 sheets","Paper input type: Cassette","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, High resolution paper, Photo paper, Recycled paper, Transparencies","ISO A-series sizes (A0...A9): A4, A5","Maximum print size: 216 x 356 mm","ISO B-series sizes (B0...B9): B5","Envelopes sizes: 10, DL","Photo paper sizes: 20x25 cm","Photo paper sizes (imperial): 10x15""","Borderless printing media sizes: A4, Letter","Paper tray media weight: 64 - 105 g/m²","Ports & interfaces","Direct printing: Yes","Standard interfaces: USB 2.0","USB port: Yes","Network","Wi-Fi: No","Ethernet LAN: No","Performance","Card reader integrated: No","Sound pressure level (printing): 43.5 dB","Design","Product colour: Black","Market positioning: Home & office","Built-in display: Yes","Display: LCD","Display diagonal: 17.8 cm (7"")","Touchscreen: Yes","Control type: Touch","Power","Power consumption (standby): 0.6 W","Power consumption (off): 0.3 W","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","System requirements","Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64","Mac operating systems supported: Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Width: 449 mm","Depth: 304 mm","Height: 152 mm","Weight: 5.3 kg"