"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157" "","","14960861","","DELL","V240505IN8","14960861","","PC's/werkstations","153","Inspiron","3000","660s","20240314194656","ICECAT","","16692","https://images.icecat.biz/img/norm/high/14960858-5342.jpg","800x800","https://images.icecat.biz/img/norm/low/14960858-5342.jpg","https://images.icecat.biz/img/norm/medium/14960858-5342.jpg","https://images.icecat.biz/thumbs/14960858.jpg","","","DELL Inspiron 660s Intel® Core™ i5 i5-3450S 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® GT 620 Windows 7 Home Basic PC Zwart","","DELL Inspiron 660s, 2,8 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Home Basic","DELL Inspiron 660s. Frequentie van processor: 2,8 GHz, Processorfamilie: Intel® Core™ i5, Processormodel: i5-3450S. Intern geheugen: 4 GB, Intern geheugentype: DDR3-SDRAM, Kloksnelheid geheugen: 1600 MHz. Totale opslagcapaciteit: 500 GB, Soort optische drive: DVD Super Multi. On-board graphics adapter model: Intel® HD Graphics 2500, Discreet grafische adapter model: NVIDIA® GeForce® GT 620. Inclusief besturingssysteem: Windows 7 Home Basic, Architectuur besturingssysteem: 64-bit. Netvoeding: 220 W. Producttype: PC. Kleur van het product: Zwart","","https://images.icecat.biz/img/norm/high/14960858-5342.jpg|https://images.icecat.biz/img/gallery/2f1f5b475838b50b6a573d54a886da60.jpg|https://images.icecat.biz/img/gallery/8181c2df0a8f00cdcc93c4e0e8479076.jpg|https://images.icecat.biz/img/gallery/15421575_906.jpg|https://images.icecat.biz/img/gallery/15421575_1483.jpg|https://images.icecat.biz/img/gallery/15421575_8895.jpg","800x800|483x1200|933x1200|636x475|648x475|580x1500","|||||","","","","","","","","","Processor","Processorfamilie: Intel® Core™ i5","Processorfabrikant: Intel","Processormodel: i5-3450S","Frequentie van processor: 2,8 GHz","Processor generation: Derde generatie Intel® Core™ i5","Aantal processorkernen: 4","Processor aantal threads: 4","Maximale turbofrequentie van processor: 3,5 GHz","Processor socket: LGA 1155 (Socket H2)","Processor cache: 6 MB","Processor cache type: Smart Cache","Systeembus: 5 GT/s","Bus type: DMI","FSB Parity: Nee","Processor lithografie: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3400 Desktop series","Codenaam processor: Ivy Bridge","Thermal Design Power (TDP): 65 W","Tcase: 69,1 °C","PCI Express slots versie: 3.0","PCI Express configuraties: 1x8, 1x16, 2x4, 2x8","Aantal geïnstalleerde processoren: 1","Stepping: E1","CPU multiplier (bus/core ratio): 28","Maximum internal memory supported by processor: 32 GB","Memory types supported by processor: DDR3-SDRAM","Memory clock speeds supported by processor: 1333,1600 MHz","Memory bandwidth supported by processor (max): 25,6 GB/s","ECC supported by processor: Nee","Geheugen","Intern geheugen: 4 GB","Maximum intern geheugen: 6 GB","Intern geheugentype: DDR3-SDRAM","Geheugenlayout: 1 x 4 GB","Geheugenslots: 2x DIMM","Kloksnelheid geheugen: 1600 MHz","Geheugen kanaal: Dubbelkanaals","Opslagmedia","Totale opslagcapaciteit: 500 GB","Soort optische drive: DVD Super Multi","Het aantal geïnstalleerde harde schijven: 1","Opslagcapaciteit harde schijf: 500 GB","Harde schijf-interface: SATA","Rotatiesnelheid harde schijf: 7200 RPM","Harde schijf, omvang: 3.5""","Geïntegreerde geheugenkaartlezer: Ja","Grafisch","Ingebouwde grafische adapter: Ja","Discreet grafische adapter model: NVIDIA® GeForce® GT 620","On-board graphics adapter model: Intel® HD Graphics 2500","Discreet grafische adaptergeheugen: 1,02 TB","Specifiek grafisch geheugentype: GDDR3","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1100 MHz","Number of displays supported (on-board graphics): 3","On-board graphics card ID: 0x152","Netwerk","Ethernet LAN: Ja","Wi-Fi: Ja","Ethernet LAN, data-overdrachtsnelheden: 10,100,1000 Mbit/s","Bekabelingstechnologie: 10/100/1000Base-T(X)","Top Wi-Fi standard: Wi-Fi 4 (802.11n)","Wi-Fi-standaarden: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Poorten & interfaces","Aantal USB 2.0-poorten: 6","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","Aantal HDMI-poorten: 1","VGA (D-Sub)poort(en): 1","DVI-poort: Nee","Aantal Ethernet LAN (RJ-45)-poorten: 1","Microfoon, line-in ingang: Ja","Hoofdtelefoonuitgangen: 1","Lijnuitgang: Ja","Lijningang: Ja","Design","Kleur van het product: Zwart","Prestatie","Producttype: PC","Software","Inclusief besturingssysteem: Windows 7 Home Basic","Architectuur besturingssysteem: 64-bit","Meegeleverde drivers: Ja","Processor speciale functies","Intel Wireless Display Technology: Ja","Intel® 64: Ja","Enhanced Intel SpeedStep Technology: Ja","Ingebouwde opties beschikbaar: Nee","Intel® InTru™ 3D Technology: Ja","Intel® Insider™: Ja","Intel Clear Video HD Technology: Ja","Intel Clear Video Technology: Nee","Intel VT-x with Extended Page Tables (EPT): Ja","Intel TSX-NI: Nee","Idle States: Ja","Thermal Monitoring Technologies: Ja","Intel AES New Instructions: Ja","Intel Secure Key: Ja","Intel Trusted Execution Technology: Nee","Execute Disable Bit: Ja","Intel FDI Technology: Ja","Intel Flex Memory Access: Ja","Intel Fast Memory Access: Ja","Intel Enhanced Halt State: Ja","Intel Demand Based Switching: Nee","Intel Clear Video Technology for MID: Nee","Processor package size: 37.5 x 37.5 mm","Ondersteunde instructie sets: AVX, SSE4.1, SSE4.2","CPU configuratie (max): 1","Graphics & IMC lithografie: 22 nm","Thermal solution specificatie: PCG 2011C","Intel Virtualization Technology for Directed I/O (VT-d): Nee","Intel Identity Protection Technology version: 1,00","Intel Secure Key Technology version: 1,00","Intel Virtualization Technology (VT-x): Ja","Intel TSX-NI version: 0,00","Intel Dual Display Capable Technology: Nee","Intel Rapid Storage Technology: Nee","Processor ARK ID: 65512","Intel® Turbo Boost Technology: 2.0","Intel Hyper-Threading Technology: Nee","Intel® Quick Sync Video Technology: Ja","Intel My WiFi Technology: Nee","Intel Identity Protection Technology: Ja","Intel Anti-Theft Technology: Ja","Conflict-Free processor: Ja","Energie","Netvoeding: 220 W","Gewicht en omvang","Breedte: 100 mm","Diepte: 375,9 mm","Hoogte: 265 mm","Gewicht: 6 kg","Inhoud van de verpakking","Inclusief monitor: Ja","Beeldschermdiagonaal: 47 cm (18.5"")","Beeldscherm type: LED","Oorspronkelijke beeldverhouding: 16:9","Typische contrastverhouding: 1000:1","Beeldscherm, aantal kleuren: 16.78 miljoen kleuren","Helderheid: 250 cd/m²","Kijkhoek, horizontaal: 170°","Kijkhoek, verticaal: 160°","Inclusief muis: Ja","Keyboard included: Ja","Numeriek toetsenblok: Ja","Overige specificaties","Soort voeding: AC/DC","Windows-toetsen: Ja","Mac-compatibiliteit: Nee","Netwerkfuncties: Gigabit Ethernet, WLAN","Grafische adapter-familie: Intel, NVIDIA","Ethernet interface type: Gigabit Ethernet","Kenmerken","Images Type Map:
"