"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177","Spec 178","Spec 179","Spec 180","Spec 181","Spec 182","Spec 183","Spec 184","Spec 185","Spec 186","Spec 187","Spec 188","Spec 189","Spec 190","Spec 191","Spec 192","Spec 193","Spec 194","Spec 195","Spec 196" "","","14914388","","DELL","469-3146","14914388","","Notebooks","151","Latitude","","E6330","20220126150856","ICECAT","1","61665","http://images.icecat.biz/img/norm/high/14914388-7065.jpg","606x606","http://images.icecat.biz/img/norm/low/14914388-7065.jpg","http://images.icecat.biz/img/norm/medium/14914388-7065.jpg","http://images.icecat.biz/thumbs/14914388.jpg","","","DELL Latitude E6330 i5-3320M 33.8 cm (13.3"") HD Intel® Core™ i5 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Anthracite","Intel Core i5-3320M 2.6GHz, 4GB DDR3, 500GB SATA, DVD±R/RW, 13.3"" HD (1366x768) LED Anti‐Glare, Intel HD Graphics 3000, Gigabit Ethernet, WLAN 802.11n, Bluetooth 4.0, USB 2.0/3.0, eSATA, VGA, MiniHDMI, ExpressCard, Windows 7 Professional","DELL Latitude E6330, Intel® Core™ i5, 2.6 GHz, 33.8 cm (13.3""), 1366 x 768 pixels, 4 GB, 500 GB","DELL Latitude E6330. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3320M, Processor frequency: 2.6 GHz. Display diagonal: 33.8 cm (13.3""), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Anthracite","Full business performance with a professional docking system for productivity.\n\nGet full professional performance in a compact and lightweight laptop. The Latitude™ E6330 offers a 13.3-inch display and is designed for professionals on the move.\n\nDiscover true go-anywhere productivity\nBring maximum mobility to your organization with the highly compact yet powerful Latitude E6330 laptop.\n\nAgile performance\nUnleash your productivity with a range of performance options, including solid-state drives, cutting-edge Intel® Core™ processors, HD graphics and optional Intel® Rapid Start Technology™.\n\nVersatile usage\nWork comfortably with easy E-family docking and the help of design features intended to make your time in front of the screen as productive as possible, anywhere you work.\n\nEffective collaboration\nWith a high-performance antenna and the latest wireless and mobile broadband3 connectivity options, including LTE mobile broadband4, you don’t have to be inside an office to be at work.\n\nBusiness-class control\nProtect your data and help your IT administrators stay in control. Through various available hardware and software components, Latitude is easy to manage and maintain over the course of its long life cycle.\n\nConfident security\nSafeguard your data and meet compliance standards with a complete array of available protections, including Trusted Platform Module (TPM)5, Dell™ Data Protection | Access and Dell™ Data Protection│Encryption6.\n\nEfficient manageability\nFrom deployment to ongoing maintenance and support, Latitude can help you simplify IT management with remote access, remote battery and BIOS management capability and optional Intel® vPro™7 technology for efficient out-of-band management.\n\nLong-term stability backed by proven service\nInvest in a laptop that provides long-term stability through a carefully planned and executed evolutionary life cycle and managed transitions.\n\nInspired design\nDiscover real-world durability and dependability in a laptop designed for the rigors of work on the move.\n\nLong lasting durability\nTravel with confidence knowing that the Latitude E6330 is protected. From its Tri-metal™ chassis to its enhanced hard drive isolation, the E6330 is a capable work partner.\n\nThe right fit\nNo matter which Latitude you choose, your organization benefits from seamless integration with other Latitude E-Family laptops, docking stations and accessories.\n\nEnvironmentally conscious design\nLatitude can help your organization meet its environmental goals with an energy-efficient design that’s brominated flame retardant (BFR) and PVC free8.","http://images.icecat.biz/img/norm/high/14914388-7065.jpg|http://images.icecat.biz/img/gallery/14914388_687.jpg|http://images.icecat.biz/img/gallery/14914388_610.jpg|http://images.icecat.biz/img/gallery/14914388_9639.jpg","606x606|606x596|606x606|606x606","|||","","","","","","","","","Design","Product colour: Anthracite","Form factor: Clamshell","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1366 x 768 pixels","HD type: HD","LED backlight: Y","Native aspect ratio: 16:9","Display surface: Matt","Display number of colours: 16.78 million colours","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-3320M","Processor frequency: 2.6 GHz","Processor generation: 3rd gen Intel® Core™ i5","Processor boost frequency: 3.3 GHz","Processor cores: 2","Processor threads: 4","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: BGA 1023","Processor lithography: 22 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-3300 Mobile series","Processor codename: Ivy Bridge","Bus type: DMI","FSB Parity: N","Stepping: L1","Motherboard chipset: Intel® QM77 Express","Thermal Design Power (TDP): 35 W","Tjunction: 105 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 3.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","Number of processors supported: 1","Maximum number of SMP processors: 1","CPU multiplier (bus/core ratio): 26","ECC supported by processor: N","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1600 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 500 GB","Storage media: HDD","Optical drive type: DVD±RW","Number of HDDs installed: 1","HDD capacity: 500 GB","HDD interface: SATA","HDD size: 2.5""","Card reader integrated: Y","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Y","On-board graphics card model: Intel® HD Graphics 4000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1200 MHz","On-board graphics card ID: 0x166","Audio","Audio system: HD","Built-in speaker(s): Y","Number of built-in speakers: 2","Speaker power: 2 W","Built-in microphone: Y","Camera","Front camera resolution (numeric): 1.3 MP","Optical drive","Optical drive interface: SATA","DVD-R read speed: 8x","DVD-R write speed: 8x","DVD+R read speed: 8x","DVD+R write speed: 8x","Network","Wi-Fi: Y","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Y","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: Y","Bluetooth version: 4.0","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","HDMI version: 1.4","DVI port: N","VGA (D-Sub) ports quantity: 1","Mini HDMI ports quantity: 1","Headphone outputs: 1","S/PDIF out port: N","Microphone in: Y","Combo headphone/mic port: Y","Docking connector: Y","Charging port type: DC-in jack","ExpressCard slot: Y","Headphone connectivity: 3.5 mm","Keyboard","Numeric keypad: N","Pointing device: Touchpad","Keyboard layout: QWERTY","Keyboard language: English","Full-size keyboard: Y","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Y","Intel® My WiFi Technology (Intel® MWT): Y","Intel® Anti-Theft Technology (Intel® AT): Y","Intel® Identity Protection Technology (Intel® IPT): Y","Intel® Hyper Threading Technology (Intel® HT Technology): Y","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Y","Intel® Clear Video HD Technology (Intel® CVT HD): Y","Intel Clear Video Technology: N","Intel® InTru™ 3D Technology: Y","Intel® Insider™: Y","Intel® Quick Sync Video Technology: Y","Intel Flex Memory Access: Y","Intel® Smart Cache: Y","Intel® AES New Instructions (Intel® AES-NI): Y","Intel Trusted Execution Technology: Y","Intel Enhanced Halt State: Y","Intel VT-x with Extended Page Tables (EPT): Y","Intel Demand Based Switching: N","Intel® Secure Key: Y","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): N","Intel 64: Y","Execute Disable Bit: Y","Idle States: Y","Thermal Monitoring Technologies: Y","Processor package size: 37.5 x 37.5 (rPGA988B); 31.0 x 24.0 (BGA1023)","Supported instruction sets: AVX","Processor code: SR0MY","CPU configuration (max): 1","Embedded options available: N","Graphics & IMC lithography: 22 nm","Intel Virtualization Technology for Directed I/O (VT-d): Y","Intel Identity Protection Technology version: 1.00","Intel Secure Key Technology version: 1.00","Intel Virtualization Technology (VT-x): Y","Intel Dual Display Capable Technology: Y","Intel FDI Technology: Y","Intel Rapid Storage Technology: N","Intel Fast Memory Access: Y","Processor ARK ID: 64896","Conflict-Free processor: Y","Integrated 4G WiMAX: Y","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Power","AC adapter power: 65 W","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","AC adapter output voltage: 19 V","Power auto-sensing: Y","Security","Cable lock slot: N","Password protection type: Y","Operational conditions","Operating temperature (T-T): 10 - 35 °C","Operating relative humidity (H-H): 20 - 80%","Certificates","Wi-Fi certified: Y","Sustainability","Sustainability certificates: RoHS, EPEAT Bronze, ENERGY STAR","Weight & dimensions","Weight: 1.61 kg","Width: 335 mm","Depth: 223.3 mm","Height (front): 2.54 cm","Height (rear): 3.01 cm","Width (imperial): 33.5 cm (13.2"")","Depth (imperial): 22.4 cm (8.8"")","Height (front) (imperial): 2.54 cm (1"")","Height (rear) (imperial): 3 cm (1.18"")","Packaging content","Cables included: AC","Manual: Y","Quick start guide: Y","Warranty card: Y","Other features","AC adapter included: Y","LightScribe: N","Infrared data port: N","Graphics card family: Intel","3D: N","Maximum internal memory (64-bit): 8 GB"