"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74"
"","","14760533","","LevelOne","GTL-5280","14760533","4015867175736","Network Switches","258","","","52-Port L2 Plus Managed Gigabit Ethernet Switch, 44 Ports RJ45 and 4 Ports RJ45/SFP Combo Gigabit Ethernet, 4 Ports SFP+ 10-Gigabit","20240307153452","ICECAT","1","62352","https://images.icecat.biz/img/gallery/18162535-Conceptronic-GTL-5280-v1-1861.jpg","348x261","https://images.icecat.biz/img/gallery_lows/18162535-Conceptronic-GTL-5280-v1-1861.jpg","https://images.icecat.biz/img/gallery_mediums/img_18162535_medium_1479804352_5705_12116.jpg","https://images.icecat.biz/img/gallery_thumbs/18162535-Conceptronic-GTL-5280-v1-1861.jpg","","","LevelOne GTL-5280 network switch Managed L2+ Gigabit Ethernet (10/100/1000) Black","44 x 10/100/1000Base-T RJ-45, 4 x Gigabit SFP/RJ-45, 4 x 10G SFP+, 176Gbps, 8K MAC, IEEE 802.3/u/ab/x/az/ac/ad, IEEE 802.1p/Q/D/w/x","LevelOne GTL-5280, Managed, L2+, Gigabit Ethernet (10/100/1000), Rack mounting","LevelOne GTL-5280. Switch type: Managed, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 44, Console port: RS-232. MAC address table: 8192 entries, Routing/switching capacity: 176 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Rack mounting","LevelOne GTL-5280 is a Layer 2-Plus Managed switch, provides 48 x 1000Base-T ports associated with 4 x SFP (Small Form Factor Pluggable) and 4 x 10 Gigabit SFP-Plus slots. Despite its affordable pricing, the GTL-5280 is equipped with advanced features such as Single IP Management allows users to manage up to 32 switches under the same web interface, Easy Configuration Port (ECP), IPv6, IEEE 802.1D/w/s Spanning Tree, IEEE 802.1X Access Control, IEEE 802.3az Green Ethernet and more. An ideal network solution for workgroups and edge deployments, or anyone looking for an affordable and efficient way to expand their network.\n\n- 48 Gigabit Ethernet ports with 4 shared SFP and 4 10-Gigabit SFP-Plus slots\n- Single IP management supports up to 32 switches (GEL-1072/GTL-2880/GTP-2880/GTL-5280/GEP-2671/GEP-2672)\n- Easy Configuration Port (ECP) for easy deployment of network devices such as IP phone or network camera\n- Supports IPv4/IPv6 network operation\n- Supports Access Control List (ACL) authentication of up to 512 entries and port-based security with IEEE802.1X\n- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring\n- IEEE 802.3ad LACP for auto port aggregation\n- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging and GVRP\n- IP Multicast Filtering through IGMP Snooping V1 / V2 / V3\n- Supports Dual Firmware Image which protects against failed firmware upgrade\n- RS-232 console, Telnet, SNMP V1, V2c & V3, RMON, Web Browser, and TFTP Management\n- Provides QoS control based onToS/DSCP for advanced traffic prioritization and bandwidth management\n- DDMI SFP transceiver supported\n- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)\n\nIP Clustered Stacking Solution\nWith the design and implementation of SIP (Single IP Management), network administrators are allowed to virtually stack up to 32 switches (GEL-1072/GTL-2880/GTP-2880/GTL-5280/GEP-2671/GEP-2672) together and manage them as one logical unit through a single IP address regardless of geographical locations of those switches. Comparing to traditional stacking, IP clustering eliminates the use of costly cables and connectors. Furthermore, it minimizes the impact of any single point of failure.\n\nLevelOne Easy Configuration Port (ECP) Technology\nEach switch port can now be fully optimized through a predefined role and settings which are based on the type of a device such as an IP camera or a VoIP phone to be connected to. For instance, even if a surveillance system integrator who lacks of IT administration skills, can still easily enables the role and applies settings like VLAN, QoS, port security and spanning tree to all connected IP cameras on a single Web UI within a few minutes. Hence, simplifying network deployment and ensuring consistent configurations across the network.","https://images.icecat.biz/img/gallery/18162535-Conceptronic-GTL-5280-v1-1861.jpg|https://images.icecat.biz/img/gallery/18162535-Conceptronic-GTL-5280-v1-1862.jpg|https://images.icecat.biz/img/gallery/18162534-Conceptronic-GTL-2880-v1-1853.jpg|https://images.icecat.biz/img/gallery/18162534-Conceptronic-GTL-2880-v1-1854.jpg","348x261|348x261|348x261|348x261","|||","","","","","","","","","Management features","Switch type: Managed","Switch layer: L2+","Quality of Service (QoS) support: Yes","Web-based management: Yes","System event log: Yes","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 44","Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000)","SFP module slots quantity: 6","Fiber optic connector: SFP, SFP+","Console port: RS-232","Network","Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ac, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3u","10G support: Yes","Port mirroring: Yes","Link aggregation: Yes","Broadcast storm control: Yes","Rate limiting: Yes","Spanning tree protocol: Yes","MAC address auto-learning supported: Yes","VLAN support: Yes","Virtual LAN features: Tagged VLAN, Protocol-based VLAN, Port-based VLAN","Data transmission","MAC address table: 8192 entries","Routing/switching capacity: 176 Gbit/s","Store-and-forward: Yes","Number of trunks: 26","Number of queues: 8","Jumbo frames support: Yes","Jumbo frames: 9800","Security","DHCP features: DHCP server, DHCP client","Access Control List (ACL): Yes","Access Control List (ACL) rules: 512","IGMP snooping: Yes","Encryption type: SSL/TLS, HTTPS, SSH, SSH-2","IP-MAC-Port binding: Yes","Multicast features","Multicast support: Yes","Design","Rack mounting: Yes","Stackable: No","Product colour: Black","LED indicators: System, Activity, LAN, Link, Power, Speed","Certification: CE, FCC","Performance","Firmware upgradeable: Yes","Power","Power supply included: Yes","AC input voltage: 100 - 240 V","AC input frequency: 50 - 60 Hz","Power over Ethernet (PoE)","Power supply PoE: No","Operational conditions","Operating temperature (T-T): 0 - 45 °C","Storage temperature (T-T): -20 - 70 °C","Operating relative humidity (H-H): 10 - 90%","Weight & dimensions","Width: 442 mm","Depth: 300 mm","Height: 44 mm","Weight: 4,1 kg","Packaging data","Cables included: AC, RS-232","Quick start guide: Yes","Manual: Yes","Package type: Box","Rack mount kit: Yes","Resource CD: Yes","Package width: 540 mm","Package depth: 473 mm","Package height: 100 mm","Package weight: 7,08 kg"