"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58"
"","","14742794","","HP","B0E20EA","14742794","0886112797683|886112797683|0886112797690|886112797690|0886112797737|886112797737|0886112797720|886112797720|0886112797713|886112797713|0886112797706|886112797706|0886112797775|886112797775|0886112797768|886112797768|0886112797751|886112797751|0886112797744|886112797744","POS Systems","159","SignagePlayer","mp8200","MP8200","20240309142642","ICECAT","1","142069","https://images.icecat.biz/img/gallery/13356007_2635717129.jpg","4770x2032","https://images.icecat.biz/img/gallery_lows/13356007_2635717129.jpg","https://images.icecat.biz/img/gallery_mediums/13356007_2635717129.jpg","https://images.icecat.biz/img/gallery_thumbs/13356007_2635717129.jpg","","","HP SignagePlayer MP8200 i5-2400S 2.5 GHz Black, White","SignagePlayer mp8200 - Intel Core i5-2400S (2.50GHz, 6MB, 4 cores), 250GB SATA II, 4GB 1333 MHz DDR3 SDRAM, ATI Radeon HD 5450 (512 MB), Gigabit LAN, WLAN, 135W, Windows® Embedded Standard 7","HP SignagePlayer MP8200, Intel® Core™ i5, i5-2400S, 2nd gen Intel® Core™ i5, 2.5 GHz, Intel® Q67 Express, 4 GB","HP SignagePlayer MP8200. Processor family: Intel® Core™ i5, Processor model: i5-2400S, Processor generation: 2nd gen Intel® Core™ i5. Internal memory: 4 GB, Internal memory type: DDR3 SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, HDD capacity: 250 GB. Graphics card manufacturer: ATI, Graphics card: Radeon HD 5450, Discrete graphics card memory: 0.5 GB. Audio system: HD","The HP SignagePlayer mp8200 is an easily deployed digital signage solution pre-installed with an optimized Windows® Embedded operating system and certified by leading software vendors for smooth and reliable playback of digital signage media.\n\nHigh performance/Small size\nBuilt on 2nd generation Intel® Core™ i3 and i5 processors, the HP SignagePlayer mp8200 has all the power you need to run compelling digital signage content in a small unit.\n\nAvailable with discrete graphics\nThe HP SignagePlayer 8200 also features optional ATI Radeon 5450 discrete graphics, which provide additional power to satisfy the most demanding dynamic content requirements.\n\nStreamlined and optimized\nThe custom-built Windows® 7 Embedded operating system is optimized for the hardware upon which it is installed, and contains only those components that are necessary for digital signage environments, to enhance both reliability and security.\n\nCertified by leading digital signage software providers\nHP has joined with several leading digital signage software companies to certify the HP SignagePlayer mp8200 for smooth and reliable performance. The unit can be delivered with software pre-installed for easy deployment.\n\nLong lifecycle\nThe HP SignagePlayer mp8200 has minimum 15-month availability, for reliable and consistent deployment of the same chassis and platform over a lengthy period of time.\n\nMountable to the back of a digital signage display\nThe HP SignagePlayer mp8200 mounts neatly, easily, and securely to the back of a digital signage display with an HP wall mount and VESA 100-mm mount (each sold separately).\n\nTrusted technology\nHP offers purpose-built digital signage solutions with industry-leading technologies from a company you can trust. As part of that commitment, the HP SignagePlayer mp8200 media player platform is backed by a limited three-year warranty.","https://images.icecat.biz/img/gallery/13356007_2635717129.jpg|https://images.icecat.biz/img/gallery/14742794_3866678655.jpg|https://images.icecat.biz/img/gallery/15521491_6762336922.jpg|https://images.icecat.biz/img/norm/high/14742794-3305.jpg","4770x2032|5000x1786|4702x1948|394x225","|||","","","","","","","","","Processor","Processor family: Intel® Core™ i5","Processor model: i5-2400S","Processor generation: 2nd gen Intel® Core™ i5","Processor frequency: 2.5 GHz","Motherboard chipset: Intel® Q67 Express","Memory","Internal memory: 4 GB","Internal memory type: DDR3 SDRAM","Memory clock speed: 1333 MHz","Storage","Total storage capacity: 250 GB","Storage media: HDD","HDD capacity: 250 GB","HDD interface: SATA II","HDD speed: 7200 RPM","Graphics","Graphics card manufacturer: ATI","Graphics card: Radeon HD 5450","Discrete graphics card memory: 0.5 GB","Multimedia","Built-in speaker(s): Yes","Audio system: HD","Network","Ethernet LAN: Yes","Wi-Fi: Yes","Wi-Fi standards: 802.11a, 802.11b, 802.11g","Ports & interfaces","Ethernet LAN (RJ-45) ports: 1","USB 2.0 ports quantity: 10","VGA (D-Sub) ports quantity: 1","Line-out: Yes","Microphone in: Yes","PS/2 ports quantity: 2","DC-in jack: Yes","Design","Product colour: Black, White","Software","Operating system installed: Windows Embedded Standard 7","Power","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Power supply: 135 W","Operational conditions","Operating relative humidity (H-H): 10 - 90%","Operating temperature (T-T): 10 - 35 °C","Storage temperature (T-T): -30 - 60 °C","Storage relative humidity (H-H): 5 - 95%","Ergonomics","Internal drive bays: 2.5""","Weight & dimensions","Width: 252 mm","Depth: 254 mm","Height: 66 mm","Weight: 3.1 kg","Other features","Memory slots: 2","Display: N"