"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83" "","","14736815","","HP","C8174A#KIT","14736815","","Large Format Printers","230","Business Inkjet","","2800","20211214092707","ICECAT","","186252","http://images.icecat.biz/img/norm/high/14736815-HP.jpg","400x400","http://images.icecat.biz/img/norm/low/14736815-HP.jpg","http://images.icecat.biz/img/gallery_mediums/img_14736815_medium_1481805207_4011_28706.jpg","http://images.icecat.biz/thumbs/14736815.jpg","","","HP Business Inkjet 2800 large format printer Thermal inkjet Colour 4800 x 1200 DPI A3 (297 x 420 mm)","HP Business Inkjet 2800 Printer","HP Business Inkjet 2800, Thermal inkjet, 4800 x 1200 DPI, PCL 5c,PCL 6,PostScript 3, Black, Cyan, Magenta, Yellow, 12000 pages per month, 4.5 ppm","HP Business Inkjet 2800. Print technology: Thermal inkjet, Maximum resolution: 4800 x 1200 DPI, Page description languages: PCL 5c,PCL 6,PostScript 3. Total input capacity: 150 sheets, Total output capacity: 100 sheets, Maximum input capacity: 400 sheets. Maximum print size: A3 (297 x 420 mm), ISO A-series sizes (A0...A9): A3,A4,A5,A6, ISO B-series sizes (B0...B9): B4,B5,B6. USB connector: USB Type-A. Built-in processor: Motorola ColdFire 4e RISC, Processor frequency: 256 MHz, Sound pressure level (printing): 58 dB","The HP Business Inkjet 2800 Printer series is the powerful, cost efficient, A3+ printer series. Experience low running costs with individual high-capacity ink cartridges, exceptional print quality and professional networking for small work teams.\n\nFeatures\nCreate fast and vibrant documents from postcard(A6) to poster(A3+)with up to 4800-optimised dpi.\n\n- Produce vibrant documents in a variety of media and sizes with speed and accuracy. This printer enables fast draft speeds — up to 24 ppm black, 21 ppm colour in laser-quality black text and bright colours with up to 4800-optimised dpi.\n- Enjoy low running cost with four individual high-capacity ink cartridges and long-life printheads.\n- Save money with this printer. Four individual high-capacity ink cartridges (69 ml black and 28 ml colour) and long-life printheads reduce running cost over life of the printer. Plus you save on paper costs with optional two-sided printing.\n- Experience robust connectivity, easy network management and integration into any environment.\n- EIO internal print server and industry-standard PCL 5c, PCL 6 and Postscript Level 3 Emulation provide work teams up to 15 users with seamless network connections. Experience easy management with Web Jetadmin and Remote Management Software (RMS).","http://images.icecat.biz/img/norm/high/14736815-HP.jpg","400x400","","","","","","","","","","Printing","Print technology: Thermal inkjet","Colour: Y","Maximum resolution: 4800 x 1200 DPI","Number of print cartridges: 4","Page description languages: PCL 5c,PCL 6,PostScript 3","Printing colours: Black, Cyan, Magenta, Yellow","Maximum duty cycle: 12000 pages per month","Print speed (black, normal quality, A3): 4.5 ppm","Input & output capacity","Total input capacity: 150 sheets","Total output capacity: 100 sheets","Maximum input capacity: 400 sheets","Paper handling","Maximum print size: A3 (297 x 420 mm)","ISO A-series sizes (A0...A9): A3,A4,A5,A6","ISO B-series sizes (B0...B9): B4,B5,B6","ISO C-series sizes (C0...C9): C4,C5,C6","Ports & interfaces","USB port: Y","USB connector: USB Type-A","USB 2.0 ports quantity: 1","Direct printing: N","Parallel ports quantity: 1","Performance","Display: N","Built-in processor: Motorola ColdFire 4e RISC","Processor frequency: 256 MHz","Sound pressure level (printing): 58 dB","Power","Power supply type: AC","Power requirements: 100 - 240 VAC, 50/60 Hz","Power consumption (standby): 12 W","Power consumption (typical): 67 W","Operational conditions","Operating temperature (T-T): 5 - 40 °C","Operating relative humidity (H-H): 15 - 80%","Storage temperature (T-T): -40 - 60 °C","Storage relative humidity (H-H): 15 - 90%","System requirements","Mac compatibility: Y","Compatible operating systems: Microsoft Windows 7, Windows Vista, Windows XP Professional, Windows XP Home, Windows 2000\r\nMac OS X v 10.3, Mac OS X v 10.6, Linux","Weight & dimensions","Dimensions (WxDxH): 676 x 498 x 199 mm","Weight: 13.5 kg","Packaging data","Package weight: 1.7 kg","Package dimensions (WxDxH): 788 x 600 x 382 mm","Drivers included: Y","Bundled software: Acrobat Reader 5.05, Config editor, Scrubber","Other features","Minimum system requirements for Macintosh: iMac 600 MHz, 128 MB; Power Mac G3 400 MHz, 128 MB; iBook 366 MHz, 128 MB","Minimum system requirements: Windows 7: Pentium 233, 64 MB RAM, 160 MB \r\nWindows XP (64-bit): Pentium 233, 128 MB RAM, 160 MB\r\nWindows 2000: Pentium 300, 64 MB RAM, 160 MB","Print speed (colour, draft quality, A4/US Letter): 21 ppm","Optional connectivity: Wireless LAN","Electromagnetic compatibility: FCC Title 47 CFR Part 15 Class B (USA) CTICK (Australia and New Zealand), VCCI (Japan), CE (European Union), BSMI (Taiwan), ICES (Canada); CCC S&E (China), MIC (Korea)","Print speed (colour, normal quality, A3): 3 ppm","Print speed (colour, normal quality, A4/US Letter): 5 ppm","Print speed (black, draft quality, A4/US Letter): 24 ppm","Safety: EN 60950/IEC 950 Compliance (International), UL Listed (USA), CSA (Canada),GS Certified (Germany), CE Marking (Europe), B (Poland),eK (Korea),S mark (Argentina), NOM-NYCE (Mexico), CCC S&E (China), PSB (Singapore)","Print speed (black, normal quality, A4/US Letter): 6.5 ppm","Glossy paper: Y","Coated paper: Y","Photo paper: Y","High resolution paper: Y","Printing","Print speed (black, best quality, A4): 4 ppm","Print speed (colour, best quality, A4): 4 ppm","Paper handling","Print margin bottom (A4): 1.19 cm","Print margin left (A4): 3.4 mm","Print margin right (A4): 3.4 mm","Print margin top (A4): 3 mm","Performance","Memory upgrade: 0.352 GB","Operational conditions","Recommended operating temperature range (T-T): 15 - 35 °C","Other features","Acoustic pressure emissions: 58 dB","Print quality (colour, best quality): 4800 DPI","Print quality (black, best quality): 1200 x 600 DPI","Standard output capacity for envelopes: 22 sheets","Standard output capacity for transparencies: 60 sheets"