"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18"
"","","1473","","HP","C3868A","1473","0088698076811|088698076811|0848412014228|848412014228","Plotter Paper","702","","","C3868A","20240201144009","ICECAT","1","378904","https://images.icecat.biz/img/norm/high/1473-HP.jpg","170x190","https://images.icecat.biz/img/gallery_lows/img_1473_thumb_1480667810_1631_2323.jpg","https://images.icecat.biz/img/gallery_mediums/img_1473_medium_1480667808_2177_2323.jpg","https://images.icecat.biz/thumbs/1473.jpg","","","HP C3868A plotter paper 45.7 m 91.4 cm","HP Natural Tracing Paper 90 gsm-914 mm x 45.7 m (36 in x 150 ft)","HP C3868A, 45.7 m, 91.4 cm, Matte, 90 g/m², 2.54 kg, 15 - 35 °C","HP C3868A. Roll length: 45.7 m, Roll width: 91.4 cm, Finish type: Matte. Weight: 2.54 kg. Package dimensions (WxDxH): 111 x 111 x 949 mm, Quantity per pack: 1 pc(s), Package weight: 3.31 kg. Printing material brightness: 61%","Leave nothing open to misinterpretation. HP Natural Tracing Paper is designed specifically for reproducible, archivable final drawings. Crisp black and color line quality with excellent bleed control enables accurate, clear reproduction. The carefully engineered interaction between HP printing materials and Original HP inks enables quality and consistency that helps you deliver on time and on budget.
Clear, concise drawings can avoid costly mistakes. Achieve crisp black and color line quality—HP Natural Tracing Paper provides excellent bleed control—for archivable prints.
\n• See crisp, sharp lines and dense black areas on archivable prints.
\nYour technical drawings need to communicate without ambiguity. Produce easy-to-understand, easy-to-read reproducible prints with HP Natural Tracing Paper, designed together with Original HP inks.
\n• Deliver easy-to-understand, easy-to-read reproducible prints.
\nGet the results you expect with the first print. HP printing materials are designed together with Original HP inks and your Designjet printer to provide consistent, quality results.
\n\n","https://images.icecat.biz/img/norm/high/1473-HP.jpg","170x190","","","","","","","","","","Features","Roll length: 45.7 m","Roll width: 91.4 cm","Finish type: Matte","Printing material weight: 90 g/m²","Weight & dimensions","Weight: 2.54 kg","Operational conditions","Operating temperature (T-T): 15 - 35 °C","Storage temperature (T-T): 10 - 30 °C","Packaging data","Package dimensions (WxDxH): 111 x 111 x 949 mm","Quantity per pack: 1 pc(s)","Package weight: 3.31 kg","Logistics data","Harmonized System (HS) code: 84439990","Features","Printing material brightness: 61%"