"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33" "","","14669733","","Neomounts","FPMA-W832","14669733","8717371443962","TV Mounts","1056","","","Neomounts tv wall mount","20240404131659","ICECAT","1","1332841","https://images.icecat.biz/img/gallery/14669733_8138444499.jpg","1004x1004","https://images.icecat.biz/img/gallery_lows/14669733_8138444499.jpg","https://images.icecat.biz/img/gallery_mediums/14669733_8138444499.jpg","https://images.icecat.biz/img/gallery_thumbs/14669733_8138444499.jpg","http://objects.icecat.biz/objects/mmo_14669733_1624496371_2175_24766.pdf","","Neomounts FPMA-W832 TV mount 30"" Black","Neomounts TV/Monitor Wall Mount (Full Motion) for 10""-30"" Screen - Black","Neomounts FPMA-W832, 30"", 2.95 x 2.95"" (75 x 75 mm), 3.94 x 3.94"" (100 x 100 mm), 0 - 30°, 360°, Black","Neomounts FPMA-W832. Maximum weight capacity: 33.1 lbs (15 kg), Minimum screen size: 10"", Maximum screen size: 30"", Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm), Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm). Tilt angle range: 0 - 30°, Angle of rotation: 360°, Distance to the wall (min): 3.54"" (9 cm), Distance to the wall (max): 16.5"" (42 cm). Product color: Black","The Neomounts wall mount, model FPMA-W832 is a tilt-, swivel and rotatable wall mount for flat screens up to 30"". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Effortless pull the display out from the wall, position it in almost any direction, turn it around corners and then smoothly return it to the wall when finished. \n\nNeomountss' tilt (30°), rotate (360°) and swivel (180°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. The mount is easily depth adjustable from 9 to 42 centimetres. Cable management conceals and routes cables from mount to flat screen. Hide your cables to keep living room, bedroom or home cinema installation nice and tidy.\n\nNeomounts FPMA-W832 has three pivot points and is suitable for screens up to 30"" (76 cm). The weight capacity of this product is 15 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 75x75 and 100x100mm. Different hole patterns can be covered using Neomounts VESA adapter plates.\n\nCreate a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema. \n\nAll installation material is included with the product.","https://images.icecat.biz/img/gallery/14669733_8138444499.jpg|https://images.icecat.biz/img/gallery/14669733_3868277823.jpg|https://images.icecat.biz/img/gallery/14669733_4478611495.jpg|https://images.icecat.biz/img/gallery/14669733_4818240928.jpg|https://images.icecat.biz/img/gallery/14669733_8028521021.jpg|https://images.icecat.biz/img/gallery/14669733_8295456809.jpg|https://images.icecat.biz/img/gallery/14669733_8015078903.jpg|https://images.icecat.biz/img/gallery/14669733_8912711292.jpg","1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004|1004x1004","|||||||","","","","","","","","","Mounting","Maximum weight capacity: 33.1 lbs (15 kg)","Maximum screen size: 30""","Mounting type: Wall","Minimum VESA mount: 2.95 x 2.95"" (75 x 75 mm)","Maximum VESA mount: 3.94 x 3.94"" (100 x 100 mm)","Minimum screen size: 10""","Number of displays supported: 1","Ergonomics","Tilt angle range: 0 - 30°","Swivel angle: 180°","Angle of rotation: 360°","Distance to the wall (max): 16.5"" (42 cm)","Distance to the wall (min): 3.54"" (9 cm)","Design","Product color: Black","Technical details","Country of origin: China","Packaging data","Package width: 9.84"" (250 mm)","Package depth: 3.94"" (100 mm)","Package height: 10.6"" (270 mm)","Logistics data","Master (outer) case width: 32.5"" (825 mm)","Master (outer) case length: 11.4"" (290 mm)","Master (outer) case height: 10.4"" (265 mm)","Master (outer) case weight: 31.3 lbs (14.2 kg)","Master (outer) case net weight: 24.5 lbs (11.1 kg)","Quantity per master (outer) case: 8 pc(s)","Harmonized System (HS) code: 7326909890","Quantity per EUR-pallet: 96 pc(s)","Technical details","Package net weight: 3.06 lbs (1.39 kg)"