"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45"
"","","1448099","","ASUS","P5KPL-CM","1448099","","Motherboards","164","","","P5KPL-CM","20181211152959","ICECAT","1","270396","https://images.icecat.biz/img/gallery/img_1448099_high_1472617401_6126_7091.jpg","200x200","https://images.icecat.biz/img/gallery_lows/img_1448099_low_1472617401_8121_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_1448099_medium_1472617401_6592_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_1448099_thumb_1472617401_8565_7091.jpg","","","ASUS P5KPL-CM motherboard LGA 775 (Socket T) micro ATX","P5KPL-CM","ASUS P5KPL-CM, Intel, LGA 775 (Socket T), 4 GB, GMA 3100, 10/100/1000, micro ATX","ASUS P5KPL-CM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Memory, maximum: 4 GB. Graphics card: GMA 3100. Network interface: 10/100/1000. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708B","P5KPL-CM with Intel G31 chipset inside supports Intel Quad-core CPU and features 1600(O.C)/1333/1066/800MHz FSB, PCI Express x 16, Serial ATA interface, high performance integrated graphics engine, dual-channel DDR2 1066(O.C)/800/667 memory, and HD Audio CODEC. Users can experience faster graphics performance and higher video quality today. P5KPL-CM is the most affordable all-in-one solution platform for Intel® Core™2 Processor with Intel G31 chipset inside.\r\n\r\nIntel® Quad Core Processor Ready.\r\nThis motherboard supports the latest Intel® Quad-core processors in LGA775 package. It also can support Intel® next generation 45nm Multi-Core CPU. It´s excellent for multi-tasking, multi-media and enthusiastic gamers with 1333/1066/800 MHz FSB. Intel® Quad-core is one of the most powerful CPU in the world.\r\n\r\nLGA775 Intel® Core™2 Processor.\r\nThis motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1333/1066/800 MHz Intel® Core™2 processor is one of the most powerful and energy efficient CPU in the world.\r\n\r\nIntel® G31 Chipset.\r\nThe Intel® G31 Express Chipset boosts your gaming and multimedia experience with the integrated graphics engine Intel® Graphics Media Accelerator 3100. It supports 1333MHz FSB (front-side-bus), and delivers breakthrough advances in 3D and 2D graphics; and video capabilities. This integrated chipset is able to meet the changing display requirements of visually rich applications and features the Intel® Clear Video Technology - which trailblazes new standards in high-definition video, crisp imaging, and accurate color control.\r\n\r\nDual-Channel DDR2 1066.\r\nTo attain top performance, ASUS engineers have successfully unleashed the true potential of DDR2 memory. While CPU is running under FSB1066/1333, ASUS´s exclusive technology offers a choice of DDR2 1066(O.C*) - providing great performance for 3D graphics and other memory demanding applications.\r\n*Overclock support\r\n\r\nPCI Express Architecture.\r\nPCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 and x4 also outperforms PCI interface with its exceptional high bandwidth. The high speed PCI Express interface creates new usages on desktop PCs e.g., Gigabit LAN, 1394b, and high-speed RAID systems.\r\n\r\n8 Channel High Definition Audio.\r\nEnjoy high-end sound system on your PC! The onboard HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, jack-sensing feature, retasking functions and multi-streaming technology that simultaneously sends different audio streams to different destinations. You can now talk to your partners on the headphone while playing a multi-channel network games. All of these are done on one computer.\r\n\r\nSATA 3Gb/s.\r\nSerial ATA3.0Gb/s is the next generation ATA specification that provides scalable performance foroday and tomorrow. With up to 300MB/s data transfer rate, Serial ATA II is faster than current Parallel ATA, while providing 100% software compatibility.\r\n\r\nEZ Flash2.\r\nSimply update BIOS from a USB flash disk before entering the OS.\r\nEZ Flash is a user-friendly BIOS update utility. Simply press the pre-defined hotkey to launch this tool and update BIOS from a floppy disk before entering the OS.\r\n\r\nCrashFree BIOS 3.\r\nSimply restore corrupted BIOS data from USB flash disk.\r\nThe ASUS CrashFree BIOS 3 allows users to restore corrupted BIOS data from a USB flash disk containing the BIOS file. This utility saves users the cost and hassle of buying a replacement BIOS chip.\r\n\r\nASUS Q-Fan.\r\nASUS Q-Fan technology intelligently adjusts CPU fan speeds according to system loading to ensure quiet, cool and efficient operation.\r\n\r\nMyLogo2.\r\nPersonalize your system with customizable boot logo.\r\nYou can convert your favorite photo into a 256-color boot logo for a more colorful and vivid image on your screen.\r\n\r\nCompliance with the RoHS Directive.\r\nThe motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.","https://images.icecat.biz/img/gallery/img_1448099_high_1472617401_6126_7091.jpg","200x200","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 775 (Socket T)","Memory","Number of memory slots: 2","Memory, maximum: 4 GB","Non-ECC: Yes","Graphics","Graphics card: GMA 3100","Internal I/O","USB 2.0 connectors: 2","Number of SATA connectors: 4","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","Power fan connector: Yes","CPU fan connector: Yes","Number of chassis fan connectors: 1","Chassis intrusion connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Headphone outputs: 6","Parallel ports quantity: 1","COM ports quantity: 1","Network","Network interface: 10/100/1000","Features","Motherboard form factor: micro ATX","Audio output channels: 7.1 channels","Audio chip: VIA VT1708B","Power source type: ATX","Compatible operating systems: Windows XP/Vista","BIOS","BIOS type: AMI","BIOS memory size: 64 Mbit","Expansion slots","Expansion slots: 1 X PCIe x16\n1 x PCIe x1\n2 x PCI","Other features","Manageability features: WOL,PXE,RPL,WOR,PME Wake Up"