"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66"
"","","1447194","","Lenovo","N1117MS","1447194","","Laptops","151","ThinkPad","X","ThinkPad X300","20240307153452","ICECAT","","17008","https://images.icecat.biz/img/norm/high/1439116-7717.jpg","1024x997","https://images.icecat.biz/img/norm/low/1439116-7717.jpg","https://images.icecat.biz/img/gallery_mediums/img_1439116_medium_1480997070_4382_5955.jpg","https://images.icecat.biz/thumbs/1439116.jpg","","","Lenovo ThinkPad X300 Intel® Core™2 Duo 33.8 cm (13.3"") 2 GB DDR2-SDRAM 64 GB Intel® GMA X3100 Windows Vista Business","ThinkPad X300, Intel Core 2 Duo SL7100(1.20GHz), 2GB RAM, 64GB HD, 13.3in 1440x900 LCD, Intel X3100, Intel 802.11agn wireless, Modem, 1Gb Ethernet, Secure chip, Fingerprint reader, Camera, 3c Li-Ion, Windows Vista Business 32","Lenovo ThinkPad X300, Intel® Core™2 Duo, 1.2 GHz, 33.8 cm (13.3""), 1440 x 900 pixels, 2 GB, 64 GB","Lenovo ThinkPad X300. Processor family: Intel® Core™2 Duo, Processor frequency: 1.2 GHz. Display diagonal: 33.8 cm (13.3""), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 64 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.8 kg","Lenovo's amazing new ThinkPad X300 ultraportable notebook is the thinnest ThinkPad ever — 1.905cm at its thinnest. It's light, too, starting at just 1.33 kg.\r\n \r\nBut the X300 is more than ultra-thin and ultra-light. It's ultra-functional, too, thanks to available performance and convenience features like these: \r\n\r\n- Integrated DVD burner – Hard to find in such a thin system \r\n- Extended-life batteries – Get up to 10 hours unplugged \r\n- Easy connectivity – Advanced wireless options plus Gigabit Ethernet \r\n- Convenience – 3 USB ports, microphone/headphone ports and more \r\n \r\nAdvanced components on the X300 include solid state storage drives (with no moving parts, they consume less power and are considered less likely to break down than traditional hard drives). Style-wise, the X300 is closer to the size of an actual paper notebook than a ThinkPad notebook has ever been. And it offers numerous design flourishes including a glossy bottom bezel, select illuminated buttons, and — for the first time in X Series — an integrated camera option and stereo speakers. \r\n\r\n'Greenest' ThinkPad ever\r\nIn addition, ThinkPad X300 is the first Lenovo notebook rated EPEAT Gold for low energy use and minimal impact on the environment. And it is Energy Star 4.0 qualified.\r\n\r\nThe X300 uses 25% less energy than previous X Series models. What else makes the ThinkPad X300 so “green”?\r\n- Energy-saving low voltage processors, LED backlit displays and solid state storage drives \r\n- Mercury-free display \r\n- 90% recyclable packaging (by weight)","https://images.icecat.biz/img/norm/high/1439116-7717.jpg|https://images.icecat.biz/img/gallery/img_1439117_high_1470884288_1531_29052.jpg|https://images.icecat.biz/img/gallery/1439117_3536.jpg|https://images.icecat.biz/img/gallery/1439117_3586.jpg|https://images.icecat.biz/img/gallery/img_1439117_high_1470884289_1846_29052.jpg|https://images.icecat.biz/img/gallery/img_1439117_high_1470884289_7584_29052.jpg|https://images.icecat.biz/img/gallery/img_1439117_high_1470884290_4469_29052.jpg","1024x997|1024x1009|1024x218|1024x288|1024x477|1024x773|1024x780","||||||","","","","","","","","","Display","Display diagonal: 33.8 cm (13.3"")","Display resolution: 1440 x 900 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor frequency: 1.2 GHz","Processor front side bus: 800 MHz","Memory","Internal memory: 2 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 64 GB","Optical drive type: DVD±RW","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X3100","Audio","Audio system: ADI 1984 A","Number of built-in speakers: 2","Speaker power: 2 W","Network","Networking features: Gigabit Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows Vista Business","Battery","Number of battery cells: 3","Battery life (max): 3 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Fingerprint reader: Yes","Weight & dimensions","Weight: 1.8 kg","Width: 318 mm","Depth: 231 mm","Height: 23.4 mm","Other features","Wireless technology: IEEE 802.11a/g/n","Infrared data port: No","Type: PC","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s"