"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98" "","","1441905","","Lenovo","UU5BFLE","1441905","","Laptops","151","","","ThinkPad X61 Tablet","20240307153452","ICECAT","","15843","https://images.icecat.biz/img/norm/high/1351703-9505.jpg","713x709","https://images.icecat.biz/img/norm/low/1351703-9505.jpg","https://images.icecat.biz/img/gallery_mediums/img_1351703_medium_1480991429_4164_5955.jpg","https://images.icecat.biz/thumbs/1351703.jpg","","","Lenovo ThinkPad X61 Tablet Intel® Core™2 Duo L7500 30,7 cm (12.1"") Windows Vista Business","ThinkPad X61 Tablet, Intel Core 2 Duo L7500(1.6GHz), 2GB RAM, 160GB 5400rpm HD, 12.1in 1024x768 LCD Touchscreen, Intel X3100, Intel 802.11agn wireless, Modem, 1Gb Ethernet, Secure chip, Fingerprint reader, Intel Turbo Memory, 4c Li-Ion, Windows Vista Business","Lenovo ThinkPad X61 Tablet, Intel® Core™2 Duo, 1,6 GHz, 30,7 cm (12.1""), 1024 x 768 pixels, Windows Vista Business","Lenovo ThinkPad X61 Tablet. Processor family: Intel® Core™2 Duo, Processor model: L7500, Processor frequency: 1,6 GHz. Display diagonal: 30,7 cm (12.1""), Display resolution: 1024 x 768 pixels. Operating system installed: Windows Vista Business. Weight: 1,71 kg","The ThinkPad X61 Tablet puts a new style on tablet computing with features that make the transition from pen and paper intuitive and user-friendly. With SuperView, a direct bonding technology in SXGA+ resolution screens, users experience lower reflectivity than similar panel technologies for excellent readability outdoors, even in direct sunlight. The technology helps prevent scratching, making the Tablet PC extremely durable under harsh conditions. Also, with the Microsoft® Windows® Vista™ operating system, users can train their notebook to recognize their own unique handwriting. Individuals can also navigate and edit shortcuts more smoothly using pen flick gestures and easily see when a pen or fingertip acts as a cursor.","https://images.icecat.biz/img/norm/high/1351703-9505.jpg|https://images.icecat.biz/img/gallery/img_1342723_high_1470880059_2378_29052.jpg|https://images.icecat.biz/img/gallery/img_1342723_high_1470880059_7863_29052.jpg|https://images.icecat.biz/img/gallery/img_1342723_high_1470880061_7036_29052.jpg|https://images.icecat.biz/img/gallery/img_1342723_high_1470880060_2443_29052.jpg|https://images.icecat.biz/img/gallery/img_1342723_high_1470880060_7358_29052.jpg|https://images.icecat.biz/img/gallery/img_1342723_high_1470880061_2015_29052.jpg","713x709|709x709|653x709|795x709|709x640|634x709|709x626","||||||","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1024 x 768 pixels","Native aspect ratio: 4:3","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: L7500","Processor frequency: 1,6 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 4 MB","Processor cache type: L2","Processor socket: Socket 479","Processor front side bus: 800 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo L7000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 17 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 8","ECC supported by processor: No","Storage","HDD capacity: 160 GB","HDD interface: SATA","HDD speed: 5400 RPM","Compatible memory cards: SD","Audio","Audio system: High Definition Audio","Built-in microphone: Yes","Network","Networking features: Gigabit Ethernet","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","Software","Operating system installed: Windows Vista Business","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 29757","Conflict-Free processor: No","Battery","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 4","Weight & dimensions","Weight: 1,71 kg","Width: 274 mm","Depth: 244 mm","Height: 33 mm","Other features","Dimensions (WxDxH): 274 x 244 x 33 mm","Graphics card: GMA X3100","Modem speed: 56 Kbit/s","Modem type: V.92"