"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137" "","","1438881","","HP","KK370ET#ABH","1438881","","PCs/Workstations","153","Compaq","dc5800","Compaq dc5800 Intel Core™2 Duo Processor E8200 2G/250G DVD+/-RW WVST Bus Small Form Factor PC","20220711134102","ICECAT","","162695","https://images.icecat.biz/img/norm/high/1447010-HP.jpg","400x400","https://images.icecat.biz/img/norm/low/1447010-HP.jpg","https://images.icecat.biz/img/gallery_mediums/img_1438881_medium_1480997039_601_5955.jpg","https://images.icecat.biz/thumbs/1447010.jpg","","","HP Compaq dc5800 Intel Core™2 Duo Processor E8200 2G/250G DVD+/-RW WVST Bus Small Form Factor PC Intel® Core™2 Duo 2 GB DDR2-SDRAM 250 GB Intel® GMA 3100 Windows Vista Business","New, smaller small form factor chassis. Mix of small size and traditional desktop expandability with a sleek, professional design that fits easily into any office environment.","HP Compaq dc5800 Intel Core™2 Duo Processor E8200 2G/250G DVD+/-RW WVST Bus Small Form Factor PC, 2.66 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows Vista Business","HP Compaq dc5800 Intel Core™2 Duo Processor E8200 2G/250G DVD+/-RW WVST Bus Small Form Factor PC. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Duo, Processor: E8200. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 3100. Operating system installed: Windows Vista Business. Power supply: 240 W. Product type: PC. Weight: 8.1 kg","Packed with proven technology and enhanced features, the HP Compaq dc5800 Business PC is well equipped to meet the demands of mainstream organizations. Take advantage of the customizable productivity, manageability, and security features to achieve a unique PC that is designed to be the foundation of your business.","https://images.icecat.biz/img/norm/high/1447010-HP.jpg","400x400","","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: E8200","Processor frequency: 2.66 GHz","Processor number of cores: 2","Processor threads: 2","Processor socket: LGA 775 (Socket T)","Processor cache: 6 MB","Processor cache type: L2","Processor front side bus: 1333 MHz","Bus type: FSB","FSB Parity: No","Processor lithography: 45 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo E8000 Series","Processor codename: Wolfdale","Thermal Design Power (TDP): 65 W","Tcase: 72.4 °C","Number of Processing Die Transistors: 410 M","Processing die size: 107 mm²","Stepping: C0","CPU multiplier (bus/core ratio): 8","ECC supported by processor: No","Memory","Internal memory: 2 GB","Maximum internal memory: 8 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 1 GB","Storage","Total storage capacity: 250 GB","Optical drive type: DVD±RW","Hard drive interface: SATA","Hard drive rotational speed: 7200 RPM","Graphics","Discrete graphics card model: Intel® GMA 3100","Maximum graphics card memory: 0.256 GB","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Ethernet LAN (RJ-45) ports quantity: 1","Microphone in: Yes","Headphone outputs: 1","Serial ports quantity: 1","Design","Cable lock slot: Yes","Cable lock slot type: Kensington","Country of origin: China","Performance","Product type: PC","Audio system: High Definition Audio","Software","Operating system installed: Windows Vista Business","Compatible operating systems: FreeDOS","Supported applications: Windows Vista Premium ready","Bundled software: HP ProtectTools Security Solutions, HP Backup & Recovery Manager, HP Insight diagnose, HP Software Agent, HP Total Care Advisor, HP Client Configuration Manager, HP Client Manager - Altiris, HP SoftPaq Download Manager, HP Client Catalog - Microsoft SMS, HP Systems Software Manager, Computer Setup Utility, Altiris Out-of-Band Management Solution, Symantec AntiVirus 10.0, Roxio DigitalMedia Plus 7.2/Easy Media Creator 9","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel 64: Yes","Enhanced Intel SpeedStep Technology: Yes","Embedded options available: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel VT-x with Extended Page Tables (EPT): No","Idle States: Yes","Thermal Monitoring Technologies: Yes","Intel AES New Instructions: No","Intel Trusted Execution Technology: Yes","Execute Disable Bit: Yes","Intel FDI Technology: No","Intel Flex Memory Access: No","Intel Fast Memory Access: No","Intel Enhanced Halt State: Yes","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Processor package size: 37.5 x 37.5 mm","Processor code: SLAPP","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel Rapid Storage Technology: No","Processor ARK ID: 33909","Intel Turbo Boost Technology: No","Intel Hyper-Threading Technology: No","Intel® Quick Sync Video Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Conflict-Free processor: No","Energy Management","Power supply: 240 W","Power supply input voltage: 100 - 240 V","Power supply input frequency: 50 - 60 Hz","Power consumption: 240 W","Operational Conditions","Operating temperature range (T-T): 10 - 35 °C","Storage temperature range (T-T): -30 - 60 °C","Operating relative humidity range: 10 - 90%","Storage relative humidity range: 5 - 95%","Relative humidity: 10 - 90%","Non-operating altitude: 9144","Weight & Dimensions","Width: 337 mm","Depth: 378 mm","Height: 100 mm","Weight: 8.1 kg","Packaging Content","Display included: No","Other features","Power requirements: Input voltage 90 – 264 / 100 – 240 VAC, 50/60 Hz, 47 – 63 Hz, passive PFC standard (External 80% High Efficiency)\nOperating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current 80 Plus: 3.5 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation 80 Plus: Typical 315 btu/hr (79 kg-cal/hr), Maximum 1260 btu/hr (317 kg-cal/hr; Power Supply Fan: Variable speed fan, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <4 W","LightScribe: Yes","Security features: Kensington Lock","Networking features: Gigabit Ethernet","Pointing device: HP PS/2 2-Button Optical Scroll Mouse\nHP PS/2 2-Button Optical Scroll Mouse or HP USB 2-Button Optical Scroll Mouse","Power management: Operating Voltage Range: 90 – 264 VAC; Rated Voltage Range: 100 – 240 VAC; Rated Line Frequency: 50/60 Hz; Operating Line Frequency Range: 47 – 63 Hz; Rated Input Current 80 Plus: 3.5 A; Current Leakage (NFPA 99): < 275 µA; System Heat Dissipation 80 Plus: Typical 315 btu/hr (79 kg-cal/hr), Maximum 1260 btu/hr (317 kg-cal/hr; Power Supply Fan: Variable speed fan, Power Consumption in ES Mode – Suspend to RAM (S3) (Instantly Available PC): <4 W","Ports & interfaces","I/O ports: Rear: 6 USB 2.0, 1 serial port, 1 optional serial port, 1 optional parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front: 2 USB 2.0, audio ports\nRear: 6 USB 2.0, 1 serial port, 1 optional serial port, 1 optional parallel port, 2 PS/2, 1 RJ-45, 1 VGA, audio in/out; Front: 2 USB 2.0, audio ports","Other features","Video card features: 3D/2D Controller: support is fully compliant with Microsoft standard API such as Microsoft DirectX9, DirectXVA, VMR9, GDI/GDI+; OpenGL 1.4.; Integrated VGA Controller; integrated 350 MHz RAMDAC; 400 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Multi-display Support: 2 displays can be supported via the motherboard's VGA connectors and SDVO/ADD2 option\nIntel Graphics Media Accelerator 3100\n<85 Hz @ 1920x1440, 75 Hz @ 2048x1536\n3D/2D Controller: support is fully compliant with Microsoft standard API such as Microsoft DirectX9, DirectXVA, VMR9, GDI/GDI+; OpenGL 1.4.; Integrated VGA Controller; integrated 350 MHz RAMDAC; 400 MHz Controller Clock Speed; Overlay Planes: Single overlay support with 5x3 filtering; Maximum Color Depth: 32 bits/pixel; Multi-display Support: 2 displays can be supported via the motherboard's VGA connectors and SDVO/ADD2 option","Non-operating relative humidity (non-condensing): 5 - 90%","Video adapter, bus: PCI Express x16","Storage drive controller: SATA 3.0Gb/s NCQ SMART IV","Disk subsystem controller: SATA 3.0Gb/s NCQ SMART IV","Video card resolution: Maximum Vertical Refresh Rate: 85 Hz at up to 1920x1440, 75 Hz at 2048x1536","Acoustic power emissions: IDLE (Fixed disk drive spinning): LWAd = 3.8 Bels; FIXED DISK (Random write): LWAd = 3.9 Bels","Driver LAN: Microsoft Windows XP, Microsoft Windows Vista, FreeDos, Linux","Diskette drive: Optional","Hard disk drive type: 250 GB","Drive bays: 1 internal 3.5 inch\n1 external 5.25 inch, 1 external 3.5 inch","Expansion slots: 1 low profile PCI, 2 low profile PCI Express x1, 1 low profile PCI Express x16","Audio: Integrated High Definition audio with ADI1884 codec, microphone and headphone front ports, line-out and line-in rear ports, multistreaming capable, internal PC speaker","Security management: Integrated 1.2 TPM Embedded Security Chip (except for Russia), HP Business PC Security Lock, HP USB Biometric Fingerprint Reader","Upgrade type: Windows Vista capable","Keyboard type: HP PS/2 Standard Keyboard\nHP Standard Keyboard (PS/2 or USB) or HP USB Smartcard Keyboard","UNSPSC-code: 43211507"