"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54"
"","","1437853","","Ricoh","173544","1437853","","Digital Cameras","575","","","R8","20190404083639","ICECAT","","17927","https://images.icecat.biz/img/norm/high/1437853-5541.jpg","400x400","https://images.icecat.biz/img/norm/low/1437853-5541.jpg","https://images.icecat.biz/img/gallery_mediums/img_1437853_medium_1480996951_4307_5955.jpg","https://images.icecat.biz/thumbs/1437853.jpg","","","Ricoh R8 1/2.3"" 10 MP CCD 3648 x 2736 pixels Black, Silver","Caplio R8 Black-Silver 10 Mpx, 7.1 optical zoom, 2.7-inch HVGA display","Ricoh R8, 10 MP, 3648 x 2736 pixels, 1/2.3"", CCD, 7,1x, Black, Silver","Ricoh R8. Megapixel: 10 MP, Image sensor size: 1/2.3"", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 7,1x, Digital zoom: 34,1x, Focal length range: 4.95 - 35.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6,86 cm (2.7""). Internal memory: 24 MB. Weight: 168 g. Product colour: Black, Silver","Feature1: Outstanding resolution:\r\n\r\nWith its 10 effective megapixel 1/2.3” CCD, the R8 offers highly precise power to express every detail vividly. Paired with the high-performance SIE III image processor, you can capture the smallest of details in brief moments of encounter with your subject.\r\n\r\nAchieve high sensitivity photography in any situation with Ricoh's image processing engine, Smooth Imaging Engine III.\r\nThe excellent image quality is delivered by Ricoh's digital technology, the Smooth Imaging Engine III. It clears noise from the image signals without compromising resolution. In combination with its advanced image processing, gradation and color tone adjustments, it delivers unrivalled color reproduction to achieve delicate and natural expressions even in high ISO shooting environments.\r\n\r\nHigh-definition 2.7-inch, 460,000-pixel LCD offers sharper view of every detail.\r\nThe R8 is equipped with a wide-view, high-contrast 2.7-inch, 460,000-pixel LCD that offers excellent viewing even under strong sunlight. Images appear clear and sharp to the finest detail. You can easily identify the small images in the 20-frame Thumbnail Display that is useful in playing back images.\r\n\r\nFrame small subjects artistically at all focal points with Macro \r\nphotography. Macro photography can truly depict small subjects threedimensionally to scale at all focal points. The R8 allows you to shoot your subject from just 1cm away with the lens at its widest angle* , or draw back to telemacro and still get as close as 25cm. It adds a touch of creativity to the faithful imagery of the photographer's intent.\r\n\r\nSwitch the target without changing the frame with AF/AE Target Selection. Whether you are taking a picture in normal shooting mode or macro shooting mode, this function allows you to shift the target for both auto focus (AF) and/or automatic exposure (AE) without having to move the camera. This is particularly useful when you are fixing the camera on a tripod.\r\n\r\nFeature2: Optical 7.1x super zoom\r\n\r\n28 - 200mm wide-angle optical 7.1x zoom lens in a compact body that fits snuggly in your palm. Ricoh’s cutting-edge Double Retracting Lens System has enabled a 28 - 200mm wide-angle, optical 7.1x zoom lens to fit perfectly in an easy-to-use, easy-to-carry compact body just 22.6mm thick (at the thinnest part). And to further enhance the camera’s potentials, it is also equipped with a mechanism to switch between two zooming speeds with a single turn of the lever. Wherever you go, it will respond precisely to your motivation to express.\r\n\r\nAuto Resize Zoom enables up to 40.5x (equivalent to 1130mm)* zoom. Beyond the optical zoom lens' maximum of 200mm (7.1x), the R8 has 5-stage auto-resize zoom that reaches a maximum of 40.5x (equivalent to 1130mm)* . Images can be resized to 8M, 5M, 3M, 1M, and VGA giving you the freedom to select whatever zoom you want.\r\n\r\nFor that moment you can't miss, Dual Vibration Correction reduces blur from both camera shake and subject movement. To reduce camera shake caused by hand movement, the R8 is equipped with CCD Shift Vibration Correction function for uncompromised image quality. Auto-HI Mode offers greater ISO range and faster shutter speed that helps reduce blurs in dark rooms that require higher ISO.\r\n\r\nFace Recognition Mode enables beautiful reproduction right down to the skin tone. The R8 is equipped with Face Recognition Mode for clear capture of the delicate texture of the skin tone. It automatically identifies faces and makes adjustments to optimize focus, exposure and white balance. It works even when the face is not in the center of the frame.\r\n\r\nHigh-speed response to shooting commands, including the amazing shutter release time lag of just 0.011 seconds. The R8 offers high-speed response that reacts instantly to your instincts. The shutter release time lag from focus lock is only 0.011 seconds*. It needs just another 0.6 seconds* to reset for your next shot. It powers up in 1.4 seconds*. All commands are answered with agility and comfort.\r\n\r\nFeature 3: Helpful functions distinctive of the Caplio\r\n\r\nAspect ratio of 1:1 stimulates your motivation to express. Setting the camera to [F1:1] Mode allows you to record your photos in square format common for medium format cameras. It delivers you a different perspective, and saves you the effort when posting images on your blog.\r\n\r\nAn array of editing functions allows you to pursue many possibilities with your camera without the help of a computer and software.\r\nLevel Compensation to correct image brightness and contrast.\r\nYou can use either Auto or Manual mode to correct the brightness and contrast of your still images. Manual mode allows even precise correction by adjusting the histogram.\r\n\r\nWhite Balance Compensation to correct the image color tone.\r\nThis function allows you to correct the green, magenta, blue, and amber colors in your still images to achieve the perfect color tone.\r\n\r\nEasy trimming of still images.\r\nThis function allows you to trim your still images and save them as separate file. It is particularly useful when using your images for direct printing with PictBridge.\r\n\r\nEnjoy the in-depth expressions you create with the Fix Minimum Aperture function. By fixing the shutter's opening at its minimum, you can shoot with minimum aperture. It offers you the insight to shoot deeper into the subject.\r\n\r\nColor Bracket records your photos in three tones. In addition to normal color photos, every picture you take is recorded in black-and-white that offers a more artistic expression of light and shadows, and also in sepia tone that offers a nostalgic taste. The R8 gives you the choice of playfulness and expression.\r\n\r\nDual Size Recording Function With a single push of the shutter, you can record pictures at both full resolution and thumbnail size. It is particularly useful when using your images for e-mail attachments and blog posting.\r\n\r\nChoose from 11 different scene modes to frame your subject with precision. Select from among the 11 scene modes depending on your photographic situation. Enjoy your photography with easy, optimum settings.\r\n\r\nSkew correction function The Skew Correction function enables you to take pictures from an angle as if it were taken directly in front, a very useful feature in settings such as a business conference. Skew Correction enables you to take images of projection screens, white boards, desktop documents, business cards and other square and rectangular objects without any distortion. Images can be corrected after they are recorded as well.\r\n\r\nFeature 4: More evolved design and operability\r\n\r\nMy Setting Mode offers instant access to your favorite settings. \r\nSave your favorite settings in My Setting Mode and have instant access to them by a simple turn of the mode dial. You can customize two groups of settings and switch back and forth depending on your purpose.\r\n\r\nMore speedy operation at your beckoning with the ADJ. (adjust) Button. With the ADJ. Button, you can easily toggle through the operation menu such as exposure, white balance and ISO sensitivity to capture whatever and however you intend to. You can browse through the menu with a single button, so your thumb stays still and ready for the next shot.\r\n\r\nPictBridge compatibility By connecting your camera to a direct-printing compatible printer you can print directly without using a computer.\r\n\r\nOther Major Features\r\nShooting:\r\n- Long-life rechargeable battery for approximately 270 images*1.\r\n- SDHC memory card compatible (4GB, 8GB).\r\n- 24MB internal memory.\r\n- VGA, 30fps high-quality movie capture.\r\n- Consecutive shooting modes: Continuous / S-Continuous / M-Continuous (S-Cont and M-Cont have 16 frames in an image file).\r\n- Enlarged icon display*2.\r\n- Auto bracket, white balance bracket.\r\nPlayback:\r\n- Highlight Display function*3\r\n- Delete All function & 10-frame forward/backward display function.\r\nSolutions:\r\n- Camera Memo function.\r\n- Ricoh printer-compatible format printing function.","https://images.icecat.biz/img/norm/high/1437853-5541.jpg","400x400","","","","","","","","","","Picture quality","Megapixel: 10 MP","Sensor type: CCD","Maximum image resolution: 3648 x 2736 pixels","Image sensor size: 1/2.3""","Still image resolution(s): 640 x 480,1280 x 960,2048 x 1536,2592 x 1944,2736 x 2736,3648 x 2736","Lens system","Optical zoom: 7,1x","Digital zoom: 34,1x","Focal length range: 4.95 - 35.4 mm","Focusing","Focus: TTL","Auto focusing (AF) modes: Multi Point Auto Focus, Spot Auto Focus","Auto Focus (AF) lock: Yes","Exposure","Light exposure modes: Auto, Manual","ISO sensitivity: Auto","Flash","Flash modes: Auto, Flash off, Red-eye reduction, Slow synchronization","Video","Video recording: Yes","Maximum video resolution: 640 x 480 pixels","Video formats supported: AVI","Memory","Compatible memory cards: mmc, sd","Internal memory: 24 MB","Display","Display: LCD","Display diagonal: 6,86 cm (2.7"")","Camera","White balance: Auto, Cloudy, Fluorescent, Incandescent, Manual","Scene modes: Night, Night landscape, Portrait, Sports, Landscape","Photo effects: Black&White, Sepia","Design","Product colour: Black, Silver","Battery","Battery technology: Lithium-Ion (Li-Ion)","Battery type: DB-70","Number of batteries supported: 1","Weight & dimensions","Width: 102 mm","Depth: 21,6 mm","Height: 58,3 mm","Weight: 168 g","Other features","Video capability: Yes","Interface: USB 2.0 mini-B, High-Speed USB, Mass storage compatible","Lens focal range: F3.3 - F5.2","Built-in flash: Yes","Focal length (35mm film equivalent): 28 - 200 mm","Power source: AC adapter","Digital SLR: No","Ports & interfaces","I/O ports: Audio Out / Video Out"