"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76"
"","","1437641","","Acer","LX.AK40X.216","1437641","","Laptops","151","Aspire","","Aspire 5520 G-7A3G25Mi","20240307153452","ICECAT","1","52790","https://images.icecat.biz/img/norm/high/904256-6627.jpg","400x319","https://images.icecat.biz/img/norm/low/904256-6627.jpg","https://images.icecat.biz/img/gallery_mediums/img_904256_medium_1480982038_8505_5647.jpg","https://images.icecat.biz/thumbs/904256.jpg","","","Acer Aspire 5520 G-7A3G25Mi AMD Athlon TK-57 39,1 cm (15.4"") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 8400M G Windows Vista Home Premium","AMD Athlon™ 64 X2 Dual-Core processor TK57 1.9GHz, Microsoft® Windows® Vista™ Home Premium, Works™ 8.5 + Office™ Home & Student 2007 Trial (60 days), 15.4"" TFT WXGA CrystalBrite, 3GB DDR II (1x 2048 + 1x 1024), 250GB HDD (5400rpm), Super Multi DVD-RW Double Layer, 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11b/g, NVIDIA® GeForce® 8400M G 128MB/896MB TC, 0.3MP CrystalEye, 5-in-1 card reader","Acer Aspire 5520 G-7A3G25Mi, AMD Athlon, 1,9 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 3 GB, 250 GB","Acer Aspire 5520 G-7A3G25Mi. Processor family: AMD Athlon, Processor model: TK-57, Processor frequency: 1,9 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA GeForce 8400M G. Operating system installed: Windows Vista Home Premium. Weight: 2,75 kg","The new Acer Aspire 5520 model combines style and power featuring the groundbreaking Gemstone design and the latest Mobile AMD Turion™ 64 X2 Dual Core processors in a 15,4 "" widescreen notebook offering full entertainment and multimedia for advanced home users.\r\n\r\nPerformance and design \r\nEye-catching and powerful, the Aspire 5520 is the perfect entertainment tool. The new Acer Gemstone design is reflecting the latest design trends while the rich features of the Aspire 5520 will satisfy all your multimedia needs. Equipped with the powerful AMD Turion™ 64 X2 Dual Core processor and a choice between shared graphics or the latest NVidia graphic cards with up to 512MB of dedicated VRAM you will have all the power you need for your multimedia and entertainment demands.\r\n \r\nComplete entertainment \r\nThe stylish and elegant Aspire 5520 features the brilliant 15.4” WXGA CrystalBrite display combined with the latest entertainment technology to offer a stunning and complete multimedia experience in a notebook. The Dolby® certified surround sound system provides superb audio while the Acer Arcade software suite is an intuitive set of programs that will enable you to organise your pictures, edit movies, burn CD's or DVD's and much more.","https://images.icecat.biz/img/norm/high/904256-6627.jpg|https://images.icecat.biz/img/gallery/img_1264415_high_1470865522_5329_29052.jpg","400x319|352x300","|","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: AMD Athlon","Processor manufacturer: AMD","Processor model: TK-57","Processor frequency: 1,9 GHz","Memory","Internal memory: 3 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 250 GB","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA GeForce 8400M G","Maximum graphics card memory: 0,896 GB","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 0,3 MP","Network","Networking features: Gigabit Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: Yes","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Home Premium","Bundled software: Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings, Management), Acer Arcade Deluxe + DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista, Acer Launch Manager, Adobe Reader, CyberLink PowerProducer, NTI CD Maker","Battery","Number of battery cells: 6","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 2,75 kg","Width: 266 mm","Depth: 274 mm","Height (front): 3,36 cm","Height (rear): 4,26 cm","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: Yes","Type: PC","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Keyboard","Keyboard function keys: 12"