"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25" "","","1436","","HP","Q1742A","1436","0725184825989|725184825989","Printable Textiles","845","","","Q1742A","20240310101044","ICECAT","1","85228","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg","3193x2384","https://images.icecat.biz/img/gallery_lows/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_mediums/17851951_7354464937.jpg","https://images.icecat.biz/img/gallery_thumbs/17851951_7354464937.jpg","","","HP Q1742A printable textile 10 m Matte","Q1742A - 914mm x 10m, 215g/m2, Matte","HP Q1742A, 10 m, 91.4 cm, 5.08 cm, Matte, 215 g/m², 15 µm","HP Q1742A. Roll length: 10 m, Roll width: 91.4 cm, Core diameter: 5.08 cm. Package dimensions (WxDxH): 950 x 127 x 127 mm, Package weight: 2.9 kg. Dimensions (WxDxH): 950 x 127 x 127 mm, Printing media gloss level: ASTM D-523. Products per pallet: 42 pc(s), Pallet gross weight: 216 kg","HP Cotton Matte Fabric is a 15-mil, 100%-cotton, flame-retardant banner for soft-sign textile applications where excellent drapability is required. The fabric's matte surface is printable using dye-based and pigmented inks. Compatible with HP Designjet 5500/5000 Printer series only, using HP Designjet dye or UV ink supplies. It provides vivid colors and is ideal for trade show graphics and indoor applications.","https://images.icecat.biz/img/gallery/17851951_7354464937.jpg","3193x2384","","","","","","","","","","","","Features","Roll length: 10 m","Roll width: 91.4 cm","Core diameter: 5.08 cm","Finish type: Matte","Print media weight: 215 g/m²","Printing media thickness: 15 µm","Printing material shelf life: 2 year(s)","Country of origin: Germany","Weight: 2.9 kg","Operational conditions","Operating relative humidity (H-H): 20 - 70%","Operating temperature (T-T): 15 - 30 °C","Storage temperature (T-T): 10 - 30 °C","Storage relative humidity (H-H): 20 - 60%","Operating temperature (T-T): 59 - 86 °F","Packaging data","Package dimensions (WxDxH): 950 x 127 x 127 mm","Package weight: 2.9 kg","Other features","Dimensions (WxDxH): 950 x 127 x 127 mm","Printing media gloss level: ASTM D-523","Logistics data","Products per pallet: 42 pc(s)","Pallet gross weight: 216 kg"