"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","1434459","","NETGEAR","FS726T-100EUSKIT","1434459","","Network Switches","258","","","ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack)","20240307153452","ICECAT","","9757","https://images.icecat.biz/img/norm/high/928922-1368.jpg","800x600","https://images.icecat.biz/img/norm/low/928922-1368.jpg","https://images.icecat.biz/img/norm/medium/928922-1368.jpg","https://images.icecat.biz/thumbs/928922.jpg","","","NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack) Unmanaged","ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack)","NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack), Unmanaged, Full duplex","NETGEAR ProSafe 24 Port Fast (10/100) Rack Mountable (5 Pack). Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 8.8 Gbit/s","The FS726T smart network switch provides some key management features at a surprising inexpensive price point. NETGEAR’s family of Smart Switches are ideal for adding basic management to unmanaged networks or extending managed networks. The FS726T includes affordable built-in Gigabit power to easily connect to servers or a Gigabit-speed backbone. With the inclusion of 24 10/100 Mbps ports, 2 copper 10/100/1000 ports and an SFP slot for fibre connectivity, growing business networks can benefit from superior performance and keep pace with expanding network needs.\r\n\r\nKEY FEATURES\r\n-Auto Uplink™ technology automatically adjusts for different Ethernet cables.\r\n-Two RJ-45 Gigabit network ports to create high speed connections.\r\n-SFP slot for fibre high speed connections over near or extended distances.\r\n-Auto-sensing ports automatically sense the right network speed.\r\n-Performance monitoring, port configuration, VLAN for traffic control.\r\n-Port Trunking for increased bandwidth and Class of Service for prioritisation.\r\n-LED’s on the front panel to monitor switch status & troubleshoot.\r\n-Housed in a durable 17” metal box, with optional rack mounting kit.","https://images.icecat.biz/img/norm/high/928922-1368.jpg","800x600","","","","","","","","","","Management Features","Switch type: Unmanaged","Ports & interfaces","Basic switching RJ-45 Ethernet ports quantity: 24","Gigabit Ethernet (copper) ports quantity: 2","SFP/SFP+ ports quantity: 1","SFP module slots quantity: 1","Network","Copper ethernet cabling technology: 1000Base-T, 100Base-TX, 10Base-T","Full duplex: Yes","Data Transmission","MAC address table: 8000 entries","Switching capacity: 8.8 Gbit/s","Maximum data transfer rate: 1 Gbit/s","Protocols","Management protocols: SNMP, DHCP, STP, VLAN","Data link protocols: Ethernet/Fast Ethernet/Gigabit Ethernet","Design","Safety: CE mark, cUL IEC950/EN60950","Performance","Internal memory: 0.256 MB","Mean time between failures (MTBF): 300000 h","Energy Management","Power consumption: 13 W","Power over Ethernet (PoE)","Power over Ethernet (PoE) Support: No","Weight & Dimensions","Weight: 25 kg","Other features","Latency: 20µs","Data transfer rate: 1000 Mbit/s","Dimensions (WxDxH): 440 x 205 x 43 mm","Connectivity technology: Wired","Power requirements: 100-240VAC/50-60 Hz","Electromagnetic emissions: CE mark, FCC Part 15 Class A, VCCI Class A, C-Tick","Connectivity LEDs: Y"