"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55" "","","1433153","","Acer","91.V5F7N.TYP","1433153","","PCs/Workstations","153","Aspire","","Aspire M5100-Quad","20240307153452","ICECAT","1","72453","https://images.icecat.biz/img/norm/high/883685-2882.jpg","606x550","https://images.icecat.biz/img/norm/low/883685-2882.jpg","https://images.icecat.biz/img/gallery_mediums/img_883685_medium_1480980111_7666_5647.jpg","https://images.icecat.biz/thumbs/883685.jpg","","","Acer Aspire M5100-Quad Intel® Core™2 Duo 9500 4 GB DDR2-SDRAM 500 GB AMD Radeon HD 2600 Pro Windows Vista Home Premium Tower PC","AMD Phenom™ Quad-Core processor 9500, Microsoft® Windows® Vista™ Home Premium (NL/UK), 4GB (4x 1GB), 500GB HDD, DVD-RW Multi, ATI Radeon™ HD2600 Pro 512MB/1919MB TGM DVI,VGA, 18-in-1 card reader, FireWire, 1GB LAN, incl. US Int. USB multimedia keyboard & optical mouse","Acer Aspire M5100-Quad, 2,53 GHz, Intel® Core™2 Duo, 4 GB, 500 GB, DVD±RW, Windows Vista Home Premium","Acer Aspire M5100-Quad. Processor frequency: 2,53 GHz, Processor family: Intel® Core™2 Duo, Processor model: 9500. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon HD 2600 Pro. Operating system installed: Windows Vista Home Premium. Chassis type: Tower. Product type: PC","AMD Dressed to Kill. The M5100 styling and enhanced ergonomic implimentation combines performance with fantastic looks that would satisfy the most demanding of users. The new dominant black design with its hydraulic front door and front I/O ports that are mounted on top where users can easily connect popular devices at leisure, reflects the latest trend in home computing design. The M5100 also offers an impressive integrated graphic solution that includes HDMI output. With a choice of discrete DirectX10 ATI graphics cards, you may literally have the best of both worlds of enjoying Dual-View with two independant screens simulataneously.","https://images.icecat.biz/img/norm/high/883685-2882.jpg","606x550","","","","","","","","","","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: 9500","Processor frequency: 2,53 GHz","Processor cores: 2","Processor threads: 2","Processor socket: LGA 3647 (Socket P)","Processor cache: 6 MB","Processor cache type: L2","Processor front side bus: 1066 MHz","Processor lithography: 45 nm","Processor operating modes: 32-bit, 64-bit","Thermal Design Power (TDP): 25 W","Processor system type: Up","Stepping: C0","Processor core voltage (AC): 1.062 - 1.150 V","Memory","Internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 500 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 7200 RPM","Graphics","Discrete graphics card model: AMD Radeon HD 2600 Pro","Maximum graphics card memory: 1,919 GB","Ports & interfaces","USB 2.0 ports quantity: 8","VGA (D-Sub) ports quantity: 1","DVI port: Yes","Firewire (IEEE 1394) ports: 1","Ethernet LAN (RJ-45) ports: 1","Microphone in: Yes","Headphone outputs: 1","S/PDIF out port: Yes","Parallel ports quantity: 1","Design","Chassis type: Tower","Performance","Product type: PC","Audio system: High Definition Audio 7.1","Software","Operating system installed: Windows Vista Home Premium","Processor special features","Conflict-Free processor: No","Weight & dimensions","Width: 183 mm","Depth: 455 mm","Height: 370 mm","Packaging content","Display included: No","Other features","Networking features: Gigabit Ethernet"