"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127"
"","","1432599","","Acer","LX.ANK0X.494","1432599","","Laptops","151","Aspire","","Aspire 2920-5A3G25MN","20240307153452","ICECAT","1","83598","https://images.icecat.biz/img/norm/high/1315864-2182.jpg","815x699","https://images.icecat.biz/img/norm/low/1315864-2182.jpg","https://images.icecat.biz/img/gallery_mediums/img_1315864_medium_1480989032_5554_5955.jpg","https://images.icecat.biz/thumbs/1315864.jpg","","","Acer Aspire 2920-5A3G25MN Intel® Core™2 Duo T5550 30,7 cm (12.1"") 3 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium","Intel® Core™2 Duo processor T5550 (1.83GHz/FSB: 667MHz/2MB L2 cache), Microsoft® Windows® Vista™ Home Premium, Works™ 8.5 + Office™ Home & Student 2007 Trial (60 days), 12.1"" TFT WXGA CrystalBrite, 3072MB DDR II RAM (1x 2048 + 1x 1024), 250GB HDD (5400rpm), Super Multi DVD-RW Double Layer , 6-cell Li-ion, 56K modem, Gigabit & Wireless LAN 802.11a/b/g/n, Bluetooth®, Mobile Intel® Graphics Media Accelerator X3100 128MB shared, 0.3MP CrystalEye, 5-in-1 card reader, Gemstone A","Acer Aspire 2920-5A3G25MN, Intel® Core™2 Duo, 1,83 GHz, 30,7 cm (12.1""), 1280 x 800 pixels, 3 GB, 250 GB","Acer Aspire 2920-5A3G25MN. Processor type: Intel® Core™2 Duo, Processor: T5550, Processor frequency: 1,83 GHz. Display diagonal: 30,7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: Intel® GMA X3100. Operating system software: Windows Vista Home Premium. Weight: 1,95 kg","The new Acer Aspire 2920 was designed with Acer's new, breathtaking, Gemstone design and is targeting the advanced home entertainment user looking for an ultraportable notebook without wanting to compromize on performance. Despite its small form factor the new Aspire 2920 offers a full multimedia and home entertainment experience as it comes packed with all the latest features on the market today. Equipped with the latest Intel® Centrino® 2 Duo processors, a brilliant 12” wide Acer CrystalBrite display, with Acer CrystalEye webcam, the new Aspire 2920 allows you to connect to the web from any location, burn CD's or DVD's, store and organize your pictures or watch a DVD. This fantastic, ultraportable and lightweight (less than 2kg) notebook in Acer's new, out of the ordinary design is a true Gemstone in every respect.\r\n\r\nStylish Ultraportability \r\nThe new Acer Aspire 2920 comes in Acer's brand new Industrial Design theme: the Gemstone concept. The Gemstone design symbolizes the universal value of natural beauty, capturing and expressing it with Acer’s inimitable style. The new Aspire 2920 is a clear example of this design strategy combining a brilliant design, fantastic performance and a full multimedia experience in a state-of-the-art ultraportable 12"" notebook. \r\n \r\nPortable Power \r\nAcer's new Aspire 2920 delivers an extraordinary audio-visual experience in an ultraportable notebook weighing less than 2kg. The combination of the crisp 12.1"" Acer CrystalBrite TFT panel with Dolby Home Theater Virtual Surround Sound speakers offers a fantastic sound and vision, while the latest N-wireless card, enhanced by Acer SignalUp technology allows the fastest wireless connection on the market today. Ultraportability, inimitable style and uncompromized performance make the new Aspire 2920 the perfect, lightweight, multimedia companion for use at home or on the move.","https://images.icecat.biz/img/norm/high/1315864-2182.jpg|https://images.icecat.biz/img/gallery/img_1346964_high_1470872629_4984_29052.jpg|https://images.icecat.biz/img/gallery/img_1346964_high_1470872632_7937_29052.jpg|https://images.icecat.biz/img/gallery/img_1346964_high_1470872633_8971_29052.jpg","815x699|819x656|766x584|734x544","|||","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor type: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor: T5550","Processor frequency: 1,83 GHz","Processor number of cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 478","Processor system bus: 667 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T5000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing die size: 143 mm²","CPU multiplier (bus/core ratio): 11","ECC supported by processor: No","Memory","Internal memory: 3 GB","Maximum memory: 4 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 250 GB","Hard drive interface: SATA","Hard drive rotational speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X3100","Maximum graphics card memory: 0,128 GB","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 0,3 MP","Network","Network interface: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Software","Operating system software: Windows Vista Home Premium","Bundled software: Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer Arcade + Cinema, Video, Music, Album, Acer Arcade Deluxe + DV Wizard, VideoMagician, DVDivine, Acer HomeMedia, Acer GridVista, Acer GameZone, Acer Launch Manager, Acer Video Conference Manager, Adobe Reader, Cyberlink PowerProducer, NTI CD Maker, Norton Internet Security","Processor special features","Intel Wireless Display (WiDi) Technology: No","Intel My WiFi Technology: No","Intel Anti-Theft Technology: No","Intel Hyper-Threading Technology: No","Intel Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel Clear Video HD Technology: No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel AES New Instructions: No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel Clear Video Technology for MID: No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 32427","Conflict-Free processor: No","Battery","Number of battery cells: 6","Battery life (max): 4,5 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Password protection type: BIOS","Weight & dimensions","Weight: 1,95 kg","Width: 304 mm","Depth: 223 mm","Height (front): 3,2 cm","Height (rear): 4,2 cm","Other features","Wireless technologies: IEEE 802.11a/b/g/n","Infrared data port: No","Type: PC","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem: ITU V.92","Keyboard","Keyboard function keys: 12"