"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66"
"","","1432140","","ASUS","90NGXA21D1333EACM0N","1432140","","Laptops","151","","","R2E-BH045E, BE","20201201162721","ICECAT","","55037","https://images.icecat.biz/img/gallery/img_1432140_high_1472617387_9225_7091.jpg","200x200","https://images.icecat.biz/img/gallery_lows/img_1432140_low_1472617388_0386_7091.jpg","https://images.icecat.biz/img/gallery_mediums/img_1432140_medium_1472617387_951_7091.jpg","https://images.icecat.biz/img/gallery_thumbs/img_1432140_thumb_1472617388_079_7091.jpg","","","ASUS R2E-BH045E, BE Intel Stealey 17,8 cm (7"") 1 GB DDR2-SDRAM 100 GB Windows Vista Business","R2E-BH045E - 7'' (WVGA, non-Glare Type, 800 x 480) Touch Panel, Intel Stealey A110 (800MHz, FSB 400MHz, 512K L2 cache), Mobile Intel 945GU Express Chipset, 1024 MB DDRII 667MHz onboard, 100GB PATA HDD 4200 RPM (1.8"" IDE HDD), WLAN 802.11b/g, GPS, 3G / 3.5G: WWAN module (SIM Card slot on board), Windows Vista Business","ASUS R2E-BH045E, BE, Intel Stealey, 0,8 GHz, 17,8 cm (7""), 800 x 480 pixels, 1 GB, 100 GB","ASUS R2E-BH045E, BE. Processor family: Intel Stealey, Processor frequency: 0,8 GHz. Display diagonal: 17,8 cm (7""), Display resolution: 800 x 480 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB. Operating system installed: Windows Vista Business. Weight: 830 g","The R2E Ultra Mobile PC satisfies every on-the-go computing needs and more! Offering all the advantages with a highly versatile platform based on the functionality of a conventional laptop and the user-friendliness of touch panel input on an intelligent digital writing pad. With its 7-inch LCD screen, the R2E packs all this features in the size of a paperback novel! Bult-in 3.5G module and ASUS SunRead glare-proof panel, equips the R2E to lead the way when navigating the great outdoors in the sun!\r\n\r\nGlobal Positioning System (GPS) together with 3.5G Network for Anywhere Connection\r\nNavigate and explore with built-in GPS. The retractable mechanism stores the antenna away when not in use. Together with 3.5G Internet access, positioning is also possible even off roads! Multi-program can run simultaneously for accurate turn-by-turn direction for the driver while passengers get to enjoy live TV or movie and music playback!\r\n\r\nDigital Entertainment On-the-Go\r\nThe R2E packs in a great number of multimedia features for personal entertainment anywhere. Live TV enjoyment with external antenna and with a remote controller, there´s easy media access anytime. For a comfortable viewing experience, the ASUS SunRead glare-proof panel displays images and words sharply for a clear view in bright light.\r\n\r\nSolid Security Management for Protected Computing \r\nTo give business travelers peace of mind, the R2E offers total data protection that meets the evolving security needs with both software and hardware solutions. \r\n\r\nSolid Privacy Protection\r\nThis notebook offers a smart balance of mobility and performance with comprehensive security feature that protects the notebook and its stored information. Data security is uncompromised with a built-in AuthenTec fingerprint scanner with TruePrint® technology that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.\r\n\r\nFreedom to navigator with confidence just by finger touch\r\nASUS R2E with satellite GPS provides a comprehensive travel guide that the users no longer need to deal with paper maps or ask for directions! The incorporated GPS antenna with a foldable mechanism allows convenient storage when not in use. Ultimately, the R2E empowers users to go further, Do more!! \r\n\r\nDo More with a Smaller and Lighter Design\r\nThe feature-rich R2E is packed with computing, multimedia and connectivity functions. Built-in Bluetooth 2.0 + EDR (Enhanced Data Rate), Wireless LAN 802.11 a/b/g and high-resolution webcam, offer extensive high-speed connection and wire-free video communication.\r\n\r\nIntuitive Usage Experience \r\nThe R2E runs on Genuine Windows® Vista™ Edition with Microsoft® Origami Experience Pack software and ergonomic hardware interface designs. With complete function keys laid out on both sides of the front panel, users enjoy comfortable operation to a full set of control keys, including mouse, scroll buttons, hot keys as well as on-screen keypad, all at the finger tips. \r\n\r\nHandwritten Input with ASUS InfoPen\r\nIncrease productivity and efficiency with handwritten input capability! Together with ASUS InfoPen software, users can record and edit images or documents as easy as on a piece of paper with color and highlighter options. The DigiPen stylus also has an eraser end and mouse control buttons so that users can now navigate a wide range of applications with single-handed ease!\r\n\r\nEasier and Safer Digital Data Transmission\r\nSecure digital media slot will continue to be integrated into new R2 notebook PC. It gives users the immediate benefit of easy file sharing with different devices and users, while opening the door for future technologies like secure digital I/O. Secure digital helps ASUS products work better together.","https://images.icecat.biz/img/gallery/img_1432140_high_1472617387_9225_7091.jpg","200x200","","","","","","","","","","Display","Display diagonal: 17,8 cm (7"")","Display resolution: 800 x 480 pixels","HD type: Not supported","Native aspect ratio: 5:4","Processor","Processor family: Intel Stealey","Processor manufacturer: Intel","Processor frequency: 0,8 GHz","Processor cache: 0,512 MB","Processor cache type: L2","Processor front side bus: 400 MHz","Memory","Internal memory: 1 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 667 MHz","Storage","Total storage capacity: 100 GB","HDD speed: 4200 RPM","Card reader integrated: Yes","Compatible memory cards: SD","Audio","Number of built-in speakers: 1","Camera","Front camera resolution (numeric): 1,3 MP","Network","Networking features: 10/100 Mpbs LAN","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 1","DVI port: No","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slot type: No","SmartCard slot: No","TV-out: No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Business","Battery","Number of battery cells: 6","Power","AC adapter power: 36 W","AC adapter input voltage: 100 - 240 V","AC adapter output current: 3,3 A","AC adapter output voltage: 12 V","Security","Fingerprint reader: Yes","Trusted Platform Module (TPM): No","Weight & dimensions","Weight: 830 g","Width: 234 mm","Depth: 133 mm","Height: 28 mm","Other features","Wireless technology: WLAN 802.11b/g","Infrared data port: No","Type: PC","TV-in port: No","Internal modem: No"