"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51" "","","1432135","","ASUS","DRW-2014L1T/A6/BLK/B","1432135","","Optical Disc Drives","214","","","DRW-2014 20x","20190404083551","ICECAT","","6310","https://images.icecat.biz/img/norm/high/1432135-1875.jpg","450x395","https://images.icecat.biz/img/norm/low/1432135-1875.jpg","https://images.icecat.biz/img/gallery_mediums/img_1432135_medium_1480996579_7821_5955.jpg","https://images.icecat.biz/thumbs/1432135.jpg","","","ASUS DRW-2014 20x optical disc drive Internal","DRW-2014 with LightScribe Drive enables personalized and professional labels","ASUS DRW-2014 20x, Tray, Vertical/Horizontal, Serial ATA, 60000 h, 48x, 20x","ASUS DRW-2014 20x. Disc loading type: Tray, Mounting: Vertical/Horizontal. Interface: Serial ATA, Mean time between failures (MTBF): 60000 h. CD write speed: 48x, DVD+R write speed: 20x, CD rewrite speed: 32x. CD read speed: 40x, CD-RW read speed: 40x, CD-ROM read speed: 48x. DVD drive average random access time: 140 ms, CD-ROM drive average random access time: 150 ms","The ASUS DRW-2014L1T is the Light Scribe drive enables CD images and disc labels to be burned onto disc using the same drive that is used to burn the data. Make a label wherever and whenever you want with your PC or burner. Simple, Compatible and Flexible.\r\n- Multi Function\r\n- Over-Speed Burning\r\n- FlextraLink™ Buffer Underrun Errors Prevention Technology\r\n- FlextraSpeed™ Optimal Writing Speed Adjustment Technology\r\n- Auto Vibration Reducing System (AVRS)\r\n- Compatible with a Wide Range of Disc Formats\r\n- Operates on Horizontal or Vertical Mounting\r\n- ASUS Unique Live Firmware Update Tool\r\n- Bundle Burning Software\r\n- Windows XP/ NT/2000/VISTA Supported","https://images.icecat.biz/img/norm/high/1432135-1875.jpg","450x395","","","","","","","","","","","","Design","Internal: Yes","Disc loading type: Tray","Mounting: Vertical/Horizontal","Performance","Interface: Serial ATA","LightScribe: Yes","Mean time between failures (MTBF): 60000 h","Writing speed","CD write speed: 48x","DVD+R write speed: 20x","CD rewrite speed: 32x","DVD-R write speed: 20x","DVD-R Double Layer write speed: 8x","DVD+R Double Layer write speed: 8x","DVD+RW write speed: 8x","DVD-RW write speed: 6x","DVD-RAM write speed: 14x","Reading speed","CD read speed: 40x","CD-RW read speed: 40x","CD-ROM read speed: 48x","DVD+R read speed: 16x","DVD-R read speed: 16x","DVD-RAM read speed: 12x","DVD-ROM read speed: 16x","DVD-R Double Layer read speed: 8x","DVD+R Double Layer read speed: 8x","Access time","DVD drive average random access time: 140 ms","CD-ROM drive average random access time: 150 ms","Record modes","Track-at-once (TAO): Yes","Disc-at-once (DAO): Yes","Session-at-once (SAO): Yes","Multi session: Yes","Packet writing: Yes","Sequential writing: Yes","Random write: Yes","Operational conditions","Operating relative humidity (H-H): 5 - 85%","Operating temperature (T-T): 5 - 45 °C","Storage temperature (T-T): -20 - 60 °C","Storage relative humidity (H-H): 5 - 90%","Weight & dimensions","Weight: 690 g","Other features","Power requirements: DC +5V ± 5%, DC +12V ± 10%","Minimum system requirements: Windows XP/NT/2000/VISTA","Dimensions (WxDxH): 148 x 172.4 x 42.3 mm","Buffer size: 2000 KB"