"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71"
"","","1431347","","MSI","VR601X-024BE","1431347","","Laptops","151","Megabook","","Megabook VR601","20201201161706","ICECAT","1","12583","https://images.icecat.biz/img/norm/high/1431347-160.jpg","397x397","https://images.icecat.biz/img/norm/low/1431347-160.jpg","https://images.icecat.biz/img/gallery_mediums/img_1431347_medium_1480996545_5763_5955.jpg","https://images.icecat.biz/thumbs/1431347.jpg","","","MSI Megabook VR601 Intel® Celeron® M 39,1 cm (15.4"") 1 GB DDR2-SDRAM 80 GB Intel® GMA X3100 FreeDOS","Megabook VR601, Free DOS, Intel Celeron M 530 (1.73GHz), 15.4"" WXGA Glare Type (1280x800), Intel 960GL+ICH8-M, 1024MB, 80GB, DVD SuperMulti, Intel GMA X3100, WLAN 802.11b/g, Black/Silver","MSI Megabook VR601, Intel® Celeron® M, 1,73 GHz, 39,1 cm (15.4""), 1280 x 800 pixels, 1 GB, 80 GB","MSI Megabook VR601. Processor family: Intel® Celeron® M, Processor frequency: 1,73 GHz. Display diagonal: 39,1 cm (15.4""), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X3100. Operating system installed: FreeDOS. Weight: 2,6 kg","VR601 not only provides top operation performance, but also provides multimedia functions. VR601 uses All-in-One fully functional design, has a built-in 8.5GB one-sided double-decker burner, 4-in-1 card reader, and 4 well distributed USB 2.0 ports, facilitating connection with various types of computer peripherals. In addition, VR601 also has built-in Bluetooth wireless transmission function; it can be used to connect your digital equipment with your notebook. The VR601 is ideal for any environment, whether home, office, or school.\r\n\r\nThe 15.4"" Widescreen Display\r\n\r\nThe 15.4 inch widescreen screen enables you to open many windows applets at once. For example, processing a word document and at the same time browsing through the internet, exempting the burden of minimizing window applets, increasing working efficiency, furthermore VR601 uses high accuracy board materials to go along with 1280 × 800 high resolution, perfectly portraying a picture's detail, letting you pleasantly enjoy at all times.\r\n\r\nIndependent Numeric Keypad\r\n\r\nThe VR601 has an independent numeric keypad to the right of the keyboard. Using this keypad is intuitive and requires no extra learning process on the part of the user.\r\n\r\nCreate a High-Quality, All-Around, Wireless Life without Boundary \r\n\r\n802.11 b / g wireless networking standards and will get you on the Internet wirelessly anytime. Additionally, featuring a built-in 1.3 mega pixel webcam right on top of the LCD, you can create amazing videos, shoot still photos or add live videos your instant messages while you chat.\r\n\r\nSmart Solutions \r\n\r\nTo deliver truly high performance computing power, the VR601 uses the Intel platform. Additionally VR601 is also equipped with a 4-in-1 card reader, IEEE1394 connecting interface and a Muti-DVD burner. So, you can easy to edit or save high-quality photos/video as desktop PC. \r\n\r\nSupports Genuine Windows Vista® Home Premium","https://images.icecat.biz/img/norm/high/1431347-160.jpg|https://images.icecat.biz/img/gallery/16713_1422158_8030.jpg|https://images.icecat.biz/img/gallery/16713_1422158_2079.jpg|https://images.icecat.biz/img/gallery/16713_1422158_2732.jpg","397x397|428x428|440x440|424x424","|||","","","","","","","","","Display","Display diagonal: 39,1 cm (15.4"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Celeron® M","Processor manufacturer: Intel","Processor frequency: 1,73 GHz","Processor cache: 1 MB","Processor cache type: L2","Processor front side bus: 533 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 80 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 5400 RPM","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA X3100","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Speaker power: 1,5 W","Camera","Front camera: No","Network","Networking features: Gigabit Ethernet","Bluetooth: No","Ports & interfaces","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Performance","Motherboard chipset: Intel GL960 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: FreeDOS","Battery","Number of battery cells: 6","Weight & dimensions","Weight: 2,6 kg","Width: 359 mm","Depth: 258 mm","Height (front): 2,7 cm","Height (rear): 3,8 cm","Other features","Wireless technology: IEEE 802.11b/g","Infrared data port: No","Type: PC","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s"