"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45" "","","1431134","","MSI","7356-B20","1431134","","Motherboards","164","","","P35 Diamond","20190404083549","ICECAT","1","35876","https://images.icecat.biz/img/norm/high/1431134-7339.jpg","400x485","https://images.icecat.biz/img/norm/low/1431134-7339.jpg","https://images.icecat.biz/img/gallery_mediums/img_1431134_medium_1480996514_9759_5955.jpg","https://images.icecat.biz/thumbs/1431134.jpg","","","MSI P35 Diamond LGA 775 (Socket T) ATX","Intel® P35 & ICH9R Chipset, DDR3 800/1066/1333(OC), LGA775, ATX","MSI P35 Diamond, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 10, Realtek RTL8111B, 10/100/1000 Fast Ethernet","MSI P35 Diamond. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111B, Networking features: 10/100/1000 Fast Ethernet. Motherboard form factor: ATX, Audio chip: Realtek ALC888T, Power source type: ATX","- Key components status hardware monitor.\r\n- Monitor the Dual Core CPU each unit status.\r\n- Optimize System status define.\r\n- Auto speed up with system loading change.\r\n\r\nThe MSI Live Update online is designed to automatically download and update the BIOS and driver when there’s a new version online. It helps reduce the risk of getting the wrong file and minimize the trouble of searching the files from MSI website.\r\n\r\nLive Update 3 is a single utility software that automatically checks BIOS, driver and utility updates and installs for you , which can save your time for searching and lower the risk while updating.\r\n\r\nMSI DOT Express provides overclocking function and the best and easiest optimization of the GPU & Memory speed for the maximum performance.","https://images.icecat.biz/img/norm/high/1431134-7339.jpg","400x485","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 775 (Socket T)","Memory","Number of memory slots: 4","Maximum internal memory: 8 GB","Storage Controllers","RAID levels: 0, 1, 10","Internal I/O","USB 2.0 connectors: 3","Number of SATA connectors: 5","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","CPU fan connector: Yes","Number of chassis fan connectors: 5","Chassis intrusion connector: Yes","Number of IEEE1394 connectors: 1","Rear panel I/O ports","USB 2.0 ports quantity: 6","Ethernet LAN (RJ-45) ports quantity: 1","eSATA ports quantity: 2","PS/2 ports quantity: 2","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","Microphone in: Yes","S/PDIF out port: Yes","Network","LAN controller: Realtek RTL8111B","Networking features: 10/100/1000 Fast Ethernet","Features","Motherboard form factor: ATX","Audio chip: Realtek ALC888T","Power source type: ATX","Weight & Dimensions","Width: 245 mm","Depth: 305 mm","Other features","Controller 2nd interface type: SATA II","Controller interface type: Ultra DMA 66/100/133 IDE","Floppy disk drive connector: Yes","Expansion Slots","Expansion slots: 2 x PCI Express x16\n2 x PCI Express x1\n2 x 32-bit v2.3 PCI bus"