"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28"
"","","1430287","","MSI","NX8600GT-TD256E-OC/D","1430287","","Graphics Cards","170","","","NX8600GT-TD256E-OC/D","20221021101432","ICECAT","1","31135","https://images.icecat.biz/img/norm/high/15743_1430287-4665.jpg","520x367","https://images.icecat.biz/img/norm/low/15743_1430287-4665.jpg","https://images.icecat.biz/img/norm/medium/15743_1430287-4665.jpg","https://images.icecat.biz/thumbs/1430287.jpg","","","MSI NX8600GT-TD256E-OC/D graphics card GeForce 8600 GT GDDR2","MSI NX8600GT-TD256E-OC/D - Geforce 8600GT/580Mhz/256MB/DDR2/128Bit/800MHz/PCI-Ex16/DirectX 10.0","MSI NX8600GT-TD256E-OC/D, GeForce 8600 GT, GDDR2, 128 bit, 800 MHz, 1920 x 1440 pixels","MSI NX8600GT-TD256E-OC/D. Graphics processor: GeForce 8600 GT, Processor frequency: 580 MHz. Graphics card memory type: GDDR2, Memory bus: 128 bit, Memory clock speed: 800 MHz. Maximum resolution: 1920 x 1440 pixels. DirectX version: 10.0, OpenGL version: 2.0","HDMI with Audio Integration Solution (Optional)\r\nThe NVIDIA GeForce 8 Series graphics card supports HDMI with audio integration solution. With a DVI-to-HDMI adapter and an extra signal cord through the bracket, audio source from sound card(S/PDIF) can be integrated into HDMI interface by simply plugging the cord into the pinhead located on graphics card. Only 1 single HDMI cable is required while streaming audio/video data to flat-panel display devices, such as Plasma/LCD TVs, or projector.\r\n\r\nNVIDIA CineFX 5.0 Shading Architecture \r\n- Microsoft Vista Features\r\n- Vertex shaders\r\n- Support for Microsoft DirectX 10.0 Vertex Shader 4.0\r\n- Encompass' Transform and Lighting\r\n- Displacement mapping\r\n- Geometry instancing\r\nPixel shades\r\n- Support for DirectX 10.0 Pixel Shader 4.0\r\n- Support for full pixel branching\r\n- Support for Multiple Render Targets (MRTs)\r\n- Infinite-length pixel programs\r\n- Next-generation texture engine\r\n- Full 128-bit studio-quality floating point precision through the entire rendering pipeline,with native hardware support for 32 bpp,64 bpp,and 128 bpp rendering modes. \r\n\r\nNVIDIA SLI Technology\r\n- Patented hardware and software technology allows two GPUs to run in parallel to scale performance\r\n- Scales performance on over 60 top PC games and applications\r\n- Support for NVIDIA nView multi-display for scalable performance across two displays.","https://images.icecat.biz/img/norm/high/15743_1430287-4665.jpg","520x367","","","","","","","","","","Processor","Graphics processor: GeForce 8600 GT","Maximum resolution: 1920 x 1440 pixels","Processor frequency: 580 MHz","Memory","Graphics card memory type: GDDR2","Memory bus: 128 bit","Memory clock speed: 800 MHz","Data transfer rate: 22,4 Gbit/s","Ports & interfaces","Dual VGA: Yes","TV-out: Yes","DVI ports quantity: 2","Performance","DirectX version: 10.0","Shader model version: 4.0","OpenGL version: 2.0","HDCP: Yes","Full HD: Yes","Texture Fill Rate (TFR): 8,64 GTexel/s","Design","Form factor: Full-Height/Full-Length (FH/FL)","Bracket height: Full-Height (FH)","Packaging content","Bundled software: MSI Live Update Series(Live Graphics Card BIOS & Live Graphics Card Driver), StarOSD, Dual Core Center, GoodMem, LockBox, WMIinfo, MSI VIVID, MSI Live, MSI Secure DOC, E-Color, MediaRing, ShowShift, ThinSoft Be Twin, Adobe Acrobat Reader, Norton Internet Security 2005, Microsoft DirectX 9.0c","Other features","Mac compatibility: No","HDMI: Yes"