"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47"
"","","1428911","","ASUS","90-MBB59A-G0EAY0GZ","1428911","","Motherboards","164","","","P5VD2-VM SE","20180612162917","ICECAT","","40698","https://images.icecat.biz/img/norm/high/1428911-4968.jpg","386x380","https://images.icecat.biz/img/norm/low/1428911-4968.jpg","https://images.icecat.biz/img/gallery_mediums/img_1428911_medium_1480996442_5701_5955.jpg","https://images.icecat.biz/thumbs/1428911.jpg","","","ASUS P5VD2-VM SE VIA P4M900 LGA 775 (Socket T) micro ATX","P5VD2-VM SE - DDR2 667/533/400, VIA P4M900 / VIA VT8237S, Socket 775, Realtek ALC662 5.1, mATX","ASUS P5VD2-VM SE, Intel, LGA 775 (Socket T), 0, 1, JBOD, 256 MB, micro ATX, VIA P4M900","ASUS P5VD2-VM SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). RAID levels: 0, 1, JBOD. Maximum graphics card memory: 256 MB. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M900, Audio output channels: 5.1 channels. Width: 244 mm, Depth: 178 mm","Intel LGA775 Pentium 4 CPU\r\nThis motherboard supports the latest Pentium 4 CPU from Intel in LGA775 package. With 1066/ 800/ 533MHz FSB, Hyper-Threading Technology and core-speeds up to 3.6GHz and beyond, Intel´s LGA775 Pentium 4 is one of the fastest desktop processors to date.\r\n \r\nIntel Core™2 Duo\r\nThis motherboard supports the latest Intel® Core™2 processors in LGA775 package. With new Intel® Core™ microarchitecture technology and 1066 / 800 MHz FSB, Intel® Core™2 processor is one of the most powerful and energy efficient CPUs in the world.\r\n\r\nSupport Dual-Core CPU\r\nThis motherboard supports Intel® Pentium® D/Pentium® 4/Celeron® dual-core processors built on the 65-nanometer (nm) process technology with copper interconnect. Dual-core processors contain two physical CPU cores with dedicated L2 caches to meet demands for more powerful processing. Intel®´s 65nm process is the most advanced chip manufacturing technology, delivering breakthrough performance, enhanced media experience, and low power consumption. Intel® 65nm dual-core processors utilize the latest package technologies for a thinner, lighter design without compromising performance.\r\n \r\nSingle-Channel DDR2\r\nDDR2 is the next generation memory technology to replace the current DDR. With initial speeds from 667MHz, DDR2 memory provides bandwidth up to 5.3GB/s.\r\n\r\nPowerful Integrated Graphics\r\nThe P5VD2-VM SE delivers powerful integrated 2D and 3D graphics engine that provides hight performance along with functionality and value.\r\n\r\nPCI Express Architecture\r\nPCI Express is the latest I/O interconnect technology that will replace the existing PCI. With a bus bandwidth 4 times higher than that of AGP 8X interface, PCI Express x16 bus performs much better than AGP 8X in applications such as 3D gaming. PCI Express x1 also outperforms PCI interface with its exceptional high bandwidth up to 500MB/s.\r\n\r\nHigh Definition Audio\r\nEnjoy six-end sound system on your PC! The onboard 6-channel HD audio (High Definition Audio, previously codenamed Azalia) CODEC enables high-quality 192KHz/24-bit audio output, multi-streaming feature.\r\n\r\nSATA 3Gb/s RAID\r\nThe VIA VT8237S chipsets incorporate two SATA 3Gb/s ports with high performance RAID functions in RAID 0, 1 and JBOD. This motherboard is the ideal solution to enhance hard disk performance and data back up protection without the cost of add-on cards.\r\n\r\nASUS CrashFree BIOS 2\r\nThe CrashFree BIOS2 feature now includes the BIOS auto-recovery function in a support CD. Users can reboot their system through the support CD when a bootable disk is not available, and go through the simple BIOS auto-recovery process. ASUS motherboards now enable users to enjoy this protection feature without the need to pay for an optional ROM. \r\n\r\nASUS EZ Flash \r\nEZ Flash is a user-friendly BIOS update utility. Simply press the predefined hotkey to launch this tool and update BIOS from a USB flash disk before entering the OS. You can update your BIOS only in a few clicks without preparing an additional floppy diskette or using an OS-based flash utility.\r\n\r\nASUS Q-Fan\r\nASUS Q-Fan technology intelligently and automatically adjusts CPU fan speeds according to system load and temperature, enabling users to work in a distraction-free environment with minimal noise.\r\n\r\nGreen ASUS RoHS Compliant\r\nThe motherboard and its packaging comply with the European Union´s Restriction on the use of Hazardous Substances (RoHS). This is in line with the ASUS vision of creating environment-friendly and recyclable products and packaging to safeguard consumers´ health while minimizing the impact on the environment.","https://images.icecat.biz/img/norm/high/1428911-4968.jpg","386x380","","","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 775 (Socket T)","Maximum number of SMP processors: 1","Memory","Number of memory slots: 2","Non-ECC: Yes","Storage controllers","RAID levels: 0, 1, JBOD","Graphics","Maximum graphics card memory: 256 MB","Internal I/O","USB 2.0 connectors: 2","Number of SATA connectors: 2","Number of Parallel ATA connectors: 1","S/PDIF out connector: Yes","Front panel audio connector: Yes","CD/AUX audio in: Yes","ATX Power connector (24-pin): Yes","Number of EATX power connectors: 1","CPU fan connector: Yes","Number of chassis fan connectors: 1","Chassis intrusion connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 4","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Headphone outputs: 1","Microphone in: Yes","Parallel ports quantity: 1","COM ports quantity: 1","Features","Motherboard form factor: micro ATX","Motherboard chipset: VIA P4M900","Audio output channels: 5.1 channels","Audio chip: Realtek ALC662","Power source type: ATX","Expansion slots","PCI Express x1 slots: 1","PCI Express x16 slots: 1","Weight & dimensions","Width: 244 mm","Depth: 178 mm","Other features","Floppy disk drive connector: Yes","Manageability features: WOL @ PME, WOR @ PME, PXE"