"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126" "","","1425689","","HP","GR847ES#ABH","1425689","","Laptops","151","","","2710p","20240307153452","ICECAT","","19778","https://images.icecat.biz/img/norm/high/1425689-8683.jpg","400x400","https://images.icecat.biz/img/norm/low/1425689-8683.jpg","https://images.icecat.biz/img/gallery_mediums/img_1425689_medium_1480996323_1238_5955.jpg","https://images.icecat.biz/thumbs/1425689.jpg","","","HP 2710p Intel® Core™2 Duo U7600 30,7 cm (12.1"") 2 GB DDR2-SDRAM 100 GB Intel® GMA X3100 Windows Vista Business","","HP 2710p, Intel® Core™2 Duo, 1,2 GHz, 30,7 cm (12.1""), 1280 x 800 Pixel, 2 GB, 100 GB","HP 2710p. Prozessorfamilie: Intel® Core™2 Duo, Prozessor: U7600, Prozessor-Taktfrequenz: 1,2 GHz. Bildschirmdiagonale: 30,7 cm (12.1""), Bildschirmauflösung: 1280 x 800 Pixel. RAM-Speicher: 2 GB, Interner Speichertyp: DDR2-SDRAM. Gesamtspeicherkapazität: 100 GB. Dediziertes Grafikmodell: Intel® GMA X3100. Vorinstalliertes Betriebssystem: Windows Vista Business. Gewicht: 1,68 kg","","https://images.icecat.biz/img/norm/high/1425689-8683.jpg|https://images.icecat.biz/img/gallery/img_1353171_high_1470883747_8617_29052.jpg","400x400|400x400","|","","","","","","","","","","","Design","Ursprungsland: China","Bildschirm","Bildschirmdiagonale: 30,7 cm (12.1"")","Bildschirmauflösung: 1280 x 800 Pixel","Native Seitenverhältnis: 16:10","Prozessor","Prozessorfamilie: Intel® Core™2 Duo","Prozessorhersteller: Intel","Prozessor: U7600","Prozessor-Taktfrequenz: 1,2 GHz","Anzahl Prozessorkerne: 2","Prozessor-Threads: 2","Prozessor-Cache: 2 MB","Processor cache type: L2","Prozessorsockel: Buchse 479","Frontsidebus des Prozessors: 533 MHz","Prozessor Lithografie: 65 nm","Prozessorbetriebsmodi: 64-Bit","Processor series: Intel Core 2 Duo U7000 Series","Prozessor Codename: Merom","Bus typ: FSB","FSB Gleichwertigkeit: Nein","Stepping: L2","Thermal Design Power (TDP): 10 W","Tcase: 100 °C","Tjunction: 100 °C","Anzahl der Processing Die Transistoren: 291 M","Processing die Größe: 143 mm²","CPU-Multiplikator (Bus-/Kernverhältnis): 9","ECC supported by processor: Nein","Speicher","RAM-Speicher: 2 GB","RAM-Speicher maximal: 4 GB","Interner Speichertyp: DDR2-SDRAM","Speicherlayout: 2 x 1 GB","Speichersteckplätze: 2x SO-DIMM","Speichermedien","Gesamtspeicherkapazität: 100 GB","Festplatten-Drehzahl: 4200 RPM","Kompatible Speicherkarten: SD","Grafik","Discrete graphics card: Ja","Dediziertes Grafikmodell: Intel® GMA X3100","Maximum graphics card memory: 0,384 GB","Audio","Audio Chip: High Definition Audio","Anzahl eingebauter Lautsprecher: 2","Netzwerk","Netzwerkfunktionen: Gigabit Ethernet","Bluetooth: Ja","Bluetooth-Version: 2.0+EDR","Anschlüsse und Schnittstellen","Anzahl USB 2.0 Anschlüsse: 2","Anzahl Ethernet LAN (RJ-45) Anschlüsse: 1","DVI Anschluss: Nein","Anzahl VGA (D-Sub) Anschlüsse: 1","Anzahl IEEE 1394/Firewire Anschlüsse: 1","Kopfhörerausgänge: 1","S/PDIF-out Anschluss: Nein","Mikrofon, Line-In Anschluss: Ja","Docking-Anschluss: Nein","Charging port type: DC-Anschluss","ExpressCard-Slot: Ja","CardBus PCMCIA Slot Typ: Nein","SmartCard-Slot: Ja","Modem (RJ-11) Port: 1","TV-Out: Nein","Tastatur","Eingabegerät: Touchpad","Tastaturaufbau: QWERTY","Software","Vorinstalliertes Betriebssystem: Windows Vista Business","Prozessor Besonderheiten","Intel Wireless Display (WiDi) Technologie: Nein","Intel My WiFi Technologie: Nein","Intel Anti-Theft Technologie: Nein","Intel Hyper-Threading Technologie: Nein","Intel® Turbo-Boost-Technologie: Nein","Verbesserte Intel SpeedStep Technologie: Ja","Intel Clear Video HD Technology: Nein","Intel Clear Video Technology: Nein","Intel® InTru™-3D-Technik: Nein","Intel® Insider™: Nein","Intel® Quick Sync Video Technology: Nein","Intel Flex Memory Access: Nein","Intel AES New Instructions: Nein","Intel Trusted Execution Technology: Nein","Intel Enhanced Halt State: Ja","Intel VT-x mit Extended Page Tables (EPT): Nein","Intel Demand Based Switching: Nein","Intel Clear Video Technology für MID: Nein","Intel® 64: Ja","Execute Disable Bit: Ja","Leerlauf Zustände: Ja","Thermal-Überwachungstechnologien: Nein","Processor package size: 35 x 35 mm","Prozessor-Code: SLA2U","Eingebettete Optionen verfügbar: Nein","Intel Virtualization Technology für adressierten E/A (VT-d): Nein","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nein","Intel FDI Technology: Nein","Intel Rapid Storage Technology: Nein","Intel Fast Memory Access: Nein","Processor ARK ID: 36932","Conflict-Free processor: Nein","Batterie","Anzahl Batteriezellen: 6","Sicherheit","Kabelsperre-Slot: Ja","Slot-Typ Kabelsperre: Kensington","Gewicht & Abmessungen","Gewicht: 1,68 kg","Breite: 290 mm","Tiefe: 212 mm","Höhe: 28 mm","Weitere Spezifikationen","Wireless-Technologien: IEEE 802.11a/b/g","Infrarotport: Nein","Typ: PC","Anzeige: LCD","TV-IN Port: Nein","Internes Modem: Ja","Modemgeschwindigkeit: 56 Kbit/s","Modem: V.92"