"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92" "","","1424673","","Acer","TT.G54E0.HS7","1424673","","Mga Server","156","Altos","G540","Altos G540","20240307153452","ICECAT","1","87239","https://images.icecat.biz/img/norm/high/659834-4628.jpg","293x386","https://images.icecat.biz/img/norm/low/659834-4628.jpg","https://images.icecat.biz/img/gallery_mediums/img_659834_medium_1480933226_712_7799.jpg","https://images.icecat.biz/thumbs/659834.jpg","","","Acer Altos G540 server Tore Intel Xeon 5000 E5405 2 GHz 2 GB DDR2-SDRAM 610 W","","Acer Altos G540, 2 GHz, E5405, 2 GB, DDR2-SDRAM, 610 W, Tore","Acer Altos G540. Pamilya ng processor: Intel Xeon 5000, Prikwensiya ng processor: 2 GHz, Modelo ng processor: E5405. Panloob na memory: 2 GB, Uri ng panloob na memory: DDR2-SDRAM, Layout ng memory (mga puwang x laki): 2 x 1 GB. Uri ng optical drive: DVD-ROM. Supply ng kuryente: 610 W. Uri ng chassis: Tore","","https://images.icecat.biz/img/norm/high/659834-4628.jpg","293x386","","","","","","","","","","Processor","Pamilya ng processor: Intel Xeon 5000","Gumagawa ng processor: Intel","Modelo ng processor: E5405","Prikwensiya ng processor: 2 GHz","Mga core ng processor: 4","Cache ng processor: 12 MB","Bilang ng mga naka-install na processor: 1","Thermal Design Power (TDP): 80 W","Uri ng cache ng processor: L2","Maximum na bilang ng mga processor ng SMP: 2","Processor sa harap na bahagi ng bus: 1333 MHz","Socket ng processor: LGA 771 (Socket J)","Lithography ng processor: 45 nm","Mga thread ng processor: 4","Mga mode ng pagpapatakbo ng processor: 64-bit","Paghakbang: E0","Pagkakapantay-pantay ng FSB: Y","Uri ng bus: FSB","Codename ng processor: Harpertown","Tcase: 67 °C","Suportado ng processor ng ECC: N","Ipatupad ang Disable Bit: Y","Idle States: N","Thermal Monitoring Technologies: Y","Laki ng package ng processor: 37.5 x 37.5 milimetro","Code ng processor: SLBBP","Available ang mga naka-embed na opsyon: N","Bilang ng Processing Die Transistors: 820 M","Multiplier ng CPU (bus/core ratio): 6","Sukat ng Processing Die: 214 milimetro²","Serye ng processor: Intel Xeon 5400 Series","Walang salungatan na processor: N","Memory","Panloob na memory: 2 GB","Uri ng panloob na memory: DDR2-SDRAM","Maximum na panloob na memory: 32 GB","Mga puwang ng memory: 8x DIMM","ECC: Y","Layout ng memory (mga puwang x laki): 2 x 1 GB","Storage","Uri ng optical drive: DVD-ROM","Network","Mga feature ng networking: Gigabit Ethernet","Mga port at interface","Mga port ng Ethernet LAN (RJ-45).: 2","Dami ng USB 2.0 port: 6","Dami ng PS/2 port: 2","Dami ng mga port ng VGA (D-Sub).: 1","Dami ng mga parallel port: 1","Dami ng mga serial port: 1","Disenyo","Uri ng chassis: Tore","Software","Mga katugmang operating system: Windows Server 2003 Enterprise x64 Edition, Windows Server 2003 Standard Edition, Windows Server 2003 Enterprise Edition, Windows Server 2003 Standard x64, SUSE Linux Enterprise Server 9, Red Hat Enterprise Linux 4.0 (EM64T), SUSE Linux Enterprise Server 9 (EM64T)Edition, Red Hat Enterprise Linux 4.0, Novell NetWare 6.5","Naka-bundle na software: Easybuild, Advanced Server Manager v7.1","Mga espesyal na feature ng processor","Intel Rapid Storage Technology: N","Pinahusay na Intel SpeedStep Technology: N","Intel® Wireless Display (Intel® WiDi): N","Intel Virtualization Technology para sa Nakadirektang I/O (VT-d): N","Intel® Anti-Theft Technology (Intel® AT): N","Intel® Hyper Threading Technology (Intel® HT Technology): N","Intel® My WiFi Technology (Intel® MWT): N","Intel® Turbo Boost Technology: N","Intel® Quick Sync Video Technology: N","Intel® InTru™ 3D Technology: N","Intel® Clear Video HD Technology (Intel® CVT HD): N","Intel® Insider™: N","Intel Flex Memory Access: N","Intel® AES Bagong Mga Tagubilin (Intel® AES-NI): N","Intel Trusted Execution Technology: N","Intel Enhanced Halt State: N","Intel VT-x na may Extended Page Tables (EPT): N","Intel Demand Based Switching: N","Intel Clear Video Technology: N","Intel® Clear Video Technology para sa Mga Mobile Internet Device (Intel CVT para sa MID): N","Intel 64: Y","Intel Virtualization Technology (VT-x): Y","Intel Dual Display Capable Technology: N","Intel FDI Technology: N","Intel Fast Memory Access: N","Processor ARK ID: 33079","Kuryente","Supply ng kuryente: 610 W","Timbang at sukat","Lapad: 212 milimetro","Lalim: 550 milimetro","Height: 445 milimetro","Timbang: 32 kilo","Mga feature","Uri ng Mga Larawang Mapa:
"