"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71" "","","1424340","","Lenovo","UM129UK","1424340","","Laptops","151","ThinkPad","Z","ThinkPad Z60t","20240307153452","ICECAT","","15785","https://images.icecat.biz/img/norm/high/565275-345.jpg","800x780","https://images.icecat.biz/img/norm/low/565275-345.jpg","https://images.icecat.biz/img/gallery_mediums/img_565275_medium_1480939853_8187_26509.jpg","https://images.icecat.biz/thumbs/565275.jpg","","","Lenovo ThinkPad Z60t 35,6 cm (14"") 1 GB DDR2-SDRAM 100 GB Intel® GMA 900 Windows XP Professional","ThinkPad Z60t, P M 760(2.0GHz), 1GB RAM, 100GB 5400rpm HD, 14in 1280x768 LCD, Intel 900, CDRW/DVDRW, 802.11abg wireless, Bluetooth/Modem, 1Gb Ethernet, UltraNav, Secure chip, IEEE 1394, Fingerprint reader, 7c Li-Ion batt, WinXP Pro, Titanium Top Cover","Lenovo ThinkPad Z60t, 2 GHz, 35,6 cm (14""), 1280 x 768 pixels, 1 GB, 100 GB, Windows XP Professional","Lenovo ThinkPad Z60t. Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14""), Display resolution: 1280 x 768 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 100 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 900. Operating system installed: Windows XP Professional. Weight: 2,16 kg","The thin and light design of the Z60t is one that will turn heads. This portable system offers a 14"" widescreen with the option of either black or titanium models. Designed with mobility in mind, the Z60t is the thinnest and lightest 14"" wide notebook in its class.","https://images.icecat.biz/img/norm/high/565275-345.jpg","800x780","","","","","","","","","","Display","Display diagonal: 35,6 cm (14"")","Display resolution: 1280 x 768 pixels","HD type: Not supported","Native aspect ratio: 5:3","Processor","Processor frequency: 2 GHz","Processor front side bus: 533 MHz","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR2-SDRAM","Storage","Total storage capacity: 100 GB","Optical drive type: DVD±RW","HDD interface: SATA","HDD speed: 5400 RPM","Compatible memory cards: SD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: Intel® GMA 900","Maximum graphics card memory: 0,128 GB","Audio","Audio system: Intel High Definition Audio","Number of built-in speakers: 2","Camera","Front camera: No","Network","Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet","Bluetooth: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: ThinkPad UltraNav","Software","Operating system installed: Windows XP Professional","Bundled software: ThinkVantage Access Connections, ThinkVantage Productivity Center, PC Doctor diagnostics, Symantec Client Security 3.0 (with 90 days of virus definitions), ThinkVantage Rescue and Recovery, Adobe Acrobat Reader","Battery","Number of battery cells: 7","Battery life (max): 4,5 h","Security","Cable lock slot: Yes","Cable lock slot type: IBM","Weight & dimensions","Weight: 2,16 kg","Width: 334 mm","Depth: 228 mm","Height: 27 mm","Other features","Infrared data port: Yes","Dimensions (WxDxH): 334 x 228 x 27 mm","Display: LCD","TV-in port: No","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: V.92"