"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39" "","","1423926","","iiyama","T1530SR","1423926","","Computer Monitors","222","ProLite","","ProLite T1530SR","20240307153452","ICECAT","1","12388","https://images.icecat.biz/img/norm/high/1312918-3512.jpg","974x950","https://images.icecat.biz/img/norm/low/1312918-3512.jpg","https://images.icecat.biz/img/gallery_mediums/img_1312918_medium_1480988668_3075_5955.jpg","https://images.icecat.biz/thumbs/1312918.jpg","","","iiyama ProLite T1530SR computer monitor 38.1 cm (15"") 1024 x 768 pixels Touchscreen Black","ProLite T1530SR - 15"", TFT-LCD, 1024x768","iiyama ProLite T1530SR, 38.1 cm (15""), 1024 x 768 pixels, 16 ms, Black","iiyama ProLite T1530SR. Display diagonal: 38.1 cm (15""), Display resolution: 1024 x 768 pixels, Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 120°. Product colour: Black","ProLite T1530SR is based on the latest 5 Wire Resistive technology. Price / performance ratio is ideal for the budget conscious user while quality and specification is certainly not compromised. The display inputs include both Analogue and Digital (DVI) with Touchscreen connectivity via either USB or RS-232 which offers greater than typical flexibility. A solid and steady base supports the TouchScreen with an adjustable stand offering full 90 degree angles. Extensive Touch Utilities allow for 4 point calibration and either 9/25 point linerization. An incredibly powerful Touch solution.","https://images.icecat.biz/img/norm/high/1312918-3512.jpg|https://images.icecat.biz/img/gallery/img_1312918_high_1470929312_9971_10692.jpg|https://images.icecat.biz/img/gallery/img_1312918_high_1470929313_6802_10692.jpg|https://images.icecat.biz/img/gallery/img_1312916_high_1470929315_6622_10692.jpg","974x950|956x950|910x950|483x950","|||","","","","","","","","","Display","Display diagonal: 38.1 cm (15"")","Display resolution: 1024 x 768 pixels","Touchscreen: Yes","Screen shape: Flat","Contrast ratio (typical): 500:1","Display number of colours: 16.78 million colours","Response time: 16 ms","Aspect ratio: 5:4","Viewing angle, horizontal: 120°","Viewing angle, vertical: 120°","Pixel pitch: 0.297 x 0.297 mm","Horizontal scan range: 31 - 60 kHz","Vertical scan range: 60 - 75 Hz","Display brightness: 280 cd/m²","Performance","NVIDIA G-SYNC: No","AMD FreeSync: No","Compatible operating systems: Windows 95 / 98 / 2000 / ME / XP","Design","Product colour: Black","Certification: CE, TÜV-SUD, FCC-B, UL / C-UL, VCCI-B","Ports & interfaces","Number of upstream ports: 1","VGA (D-Sub) ports quantity: 1","DVI port: Yes","DVI-D ports quantity: 1","RS-232 ports: 1","Ergonomics","Tilt angle range: -5 - 90°","Power","Power consumption (typical): 23 W","Packaging content","Cables included: USB","Weight & dimensions","Weight (without stand): 4.3 kg","Other features","Dimensions (WxDxH): 351 x 140 x 314.5 mm","Speakers: 2"