"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81"
"","","1423921","","Acer","LX.FR90U.070","1423921","","Laptops","151","Ferrari","1100","Ferrari 1100-704G25Mi","20240307153452","ICECAT","1","30509","https://images.icecat.biz/img/norm/high/1315366-2944.jpg","691x554","https://images.icecat.biz/img/norm/low/1315366-2944.jpg","https://images.icecat.biz/img/gallery_mediums/img_1315366_medium_1480988945_2058_5955.jpg","https://images.icecat.biz/thumbs/1315366.jpg","","","Acer Ferrari 1100-704G25Mi TL-66 30,7 cm (12.1"") 4 GB DDR2-SDRAM 250 GB AMD Radeon X1270 Windows Vista Ultimate","Genuine Windows Vista® Ultimate, AMD® Turion™ 64 x2 Mobile Technology TL-66 (2.3 GHz, 2 x 512 KB L2 cache), 12.1"" WXGA LCD TFT, ATI Radeon™ X1270 integrated 3D graphics with up to 960 MB of HyperMemory™ (64 MB of dedicated GDDR2 VRAM, up to 896 MB of shared system memory), 4092MB (2*2GB) of DDR2 Memory, 250GB HDD, DVD-SuperMulti (slot loading), 3rd WiFi AGN, 5-in-1 Memory Card Reader, 6 Cell Battery, 0.3MP Intergrated Crystal Eye Webcam, Bluetooth, Acer Xpress VoIP phone and Acer Video Conference Manager pack, Bio-Protection fingerprint solution","Acer Ferrari 1100-704G25Mi, 2,3 GHz, 30,7 cm (12.1""), 1280 x 800 pixels, 4 GB, 250 GB, Windows Vista Ultimate","Acer Ferrari 1100-704G25Mi. Processor model: TL-66, Processor frequency: 2,3 GHz. Display diagonal: 30,7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon X1270. Operating system installed: Windows Vista Ultimate. Weight: 1,95 kg","The Ferrari 1100 takes ultra-portability into the fast lane. Driven by the revolutionary performance of dual-core processing power and wrapped in an exclusive, ultra-lightweight case, the Ferrari 1100 combines the unique style of race-bred innovation with the leading edge of mobile technology to bring your digital media to life wherever you are.\r\n\r\nDesigned for ultra-performance \r\nBeneath the carbon fibre casing of the Ferrari 1100 lays the latest AMD Turion 64 X2 dual-core mobile technology that not only sets the Ferrari 1100 apart from the competition for mobile performance and long-lasting battery life but also adds style, strength and lightweight flexibility to your mobile world. For an even greater mobile multimedia experience, the Ferrari 1100 also features an integrated slot-loading DVD SuperMulti DL and Dolby certified technology for cinema style surround sound capabilities. \r\n \r\nFaster, sleeker, lighter, safer \r\nThe Ferrari 1100 takes mobile communication to entirely new levels, combining full wired and wireless Draft-n connectivity options with an Acer Crystal Eye video camera concealed at the top of the 12.1” WXGA display for real-time video conferencing on the move. With Acer DASP technology providing system shock protection along 3-axes and Acer Bio-Protection fingerprint solution for enhanced network and data security, the Ferrari 1100 is a faster, sleeker, lighter and safer way to take your digital world with you.","https://images.icecat.biz/img/norm/high/1315366-2944.jpg|https://images.icecat.biz/img/gallery/img_1315366_high_1470874643_7526_29052.jpg|https://images.icecat.biz/img/gallery/img_1315366_high_1470874645_5625_29052.jpg|https://images.icecat.biz/img/gallery/img_1315366_high_1470874647_5889_29052.jpg|https://images.icecat.biz/img/gallery/img_1315366_high_1470874652_2945_29052.jpg","691x554|795x687|716x556|1152x1134|1180x1134","||||","","","","","","","","","Display","Display diagonal: 30,7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor model: TL-66","Processor frequency: 2,3 GHz","Processor cache: 1 MB","Processor cache type: L2","Memory","Internal memory: 4 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory layout (slots x size): 2 x 2 GB","Storage","Total storage capacity: 250 GB","Optical drive type: DVD±RW","HDD interface: SATA","Card reader integrated: Yes","Graphics","Discrete graphics card: Yes","Discrete graphics card model: AMD Radeon X1270","Maximum graphics card memory: 0,96 GB","Audio","Audio system: High Definition Audio","Number of built-in speakers: 2","Camera","Front camera resolution (numeric): 0,3 MP","Network","Networking features: Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: No","CardBus PCMCIA slots quantity: 1","CardBus PCMCIA slot type: Type II","SmartCard slot: Yes","Modem (RJ-11) ports: 1","TV-out: Yes","TV-out type: S-Video","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Ultimate","Bundled software: Acer Empowering Technology (Acer eNet, ePower, eAudio, ePresentation, eDataSecurity, eLock, eRecovery, eSettings Management), Acer Bio-Protection, Acer GridVista, Acer Launch Manager, Acer Video Conference Manager, Microsoft Office Ready 2007 (Office Professional 2007), Adobe Reader, CyberLink PowerDVD, NTI CD Maker","Battery","Number of battery cells: 6","Battery life (max): 4 h","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Password protection type: BIOS","Weight & dimensions","Weight: 1,95 kg","Width: 304 mm","Depth: 228 mm","Height: 34 mm","Other features","Wireless technology: IEEE 802.11a/g/n","Infrared data port: Yes","Type: PC","Display: LCD","Wake-on-Ring ready: Yes","TV-in port: No","Wake-on-LAN ready: Yes","Internal modem: Yes","Modem speed: 56 Kbit/s","Modem type: ITU V.92","Keyboard","Keyboard function keys: 12"