"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","Short Marketing Text","SEO Title","SEO Description","SEO Keywords","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32"
"","","1421575","","BenQ","9H.0BGLN.P8E","1421575","4718755200113","Computer Monitors","222","","","E900WaP","20240307153452","ICECAT","","7058","https://images.icecat.biz/img/norm/high/1421574-7645.jpg","543x480","https://images.icecat.biz/img/norm/low/1421574-7645.jpg","https://images.icecat.biz/img/norm/medium/1421574-7645.jpg","https://images.icecat.biz/thumbs/1421574.jpg","","","BenQ E900WaP computer monitor 48.3 cm (19"") 1440 x 900 pixels Black","E900WaP","BenQ E900WaP, 48.3 cm (19""), 1440 x 900 pixels, 5 ms, Black","BenQ E900WaP. Display diagonal: 48.3 cm (19""), Display resolution: 1440 x 900 pixels, Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black","Glare Panel Technology offers more saturated colors\r\nTraditional LCDs have a matte anti-glare finish to scatter reflected light. This has the side effect of scattering the light from the display, increasing blur and reducing contrast ratio, colour intensity, and viewing angle. \r\n\r\nTherefore, BenQ E900WAP offers a glare display which creates more saturated colours, deeper blacks, brighter whites, and sharper images than traditional matte displays. This makes E900WAP the ideal device for viewing photos, watching movies, or even just general computer usage such as web browsing. Also, in extremely bright conditions where no direct light is facing the screen, the display of E900WAP can become more readable than traditional matte displays because they don't disperse the light around the screen.\r\n\r\nGet a look at a multimedia display that’s a real looker too \r\nThe BenQ E Series LCD monitor not only makes an excellent display for photo browsing, personal productivity applications, and multimedia playback, but it also includes a wealth of extras that you wouldn’t expect in such an affordable package. \r\n\r\nSimply beautiful \r\nThe BenQ E Series offers a refined and distinctive design aesthetic. A clean, uncluttered look demonstrates an ethos of stylish simplicity that allows an E Series monitor to blend-in harmoniously in any environment. It’s all accomplished with a touch of flair, highlighted by an intriguing blue glow that emanates from under the screen area when the monitor is in standby mode. \r\n\r\nMade for multimedia \r\nWith the rich array of options for enjoying audio and video content both online and off, multimedia support is always a plus in a monitor. With BenQ’s E Series you get elegantly integrated multimedia features in a remarkably affordable package. An E Series monitor is equipped with high-quality speakers that are artfully embedded inside, preserving the pristine appearance of the housing.\r\n\r\nOutfitted for versatility \r\nDespite their affordability, the E Series incorporates technology that you’d expect to find only in high-end models, making the E Series suited for a variety of demanding usage scenarios. \r\n\r\nSenseye+Photo Technology\r\nBenQ’s exclusive Senseye® technology gives four preset modes—Standard, Dynamic, Movie, Photo—that provide instant optimized settings for different usage scenarios. Senseye+Photo is an enhanced version that adds sRGB mode to support industry-standard sRGB color space, allowing you to obtain consistent results when you view and manipulate images on an E Series monitor and on other sRGB-compliant devices.","","","","","https://images.icecat.biz/img/norm/high/1421574-7645.jpg|https://images.icecat.biz/img/gallery/1421575_7670.jpg|https://images.icecat.biz/img/gallery/1421575_4326.jpg|https://images.icecat.biz/img/gallery/1421575_7585.jpg","543x480|217x480|250x480|585x480","|||","","","","","","","","","","","Display","Display diagonal: 48.3 cm (19"")","Display resolution: 1440 x 900 pixels","Touchscreen: No","Response time: 5 ms","Contrast ratio (typical): 700:1","Display brightness (typical): 300 cd/m²","Viewing angle, horizontal: 160°","Viewing angle, vertical: 160°","Pixel pitch: 0.283 x 0.283 mm","Horizontal scan range: 31 - 83 kHz","Vertical scan range: 55 - 76 Hz","Multimedia","RMS rated power: 2 W","Design","Product colour: Black","Ports & interfaces","VGA (D-Sub) ports quantity: 1","Ergonomics","Cable lock slot: Yes","VESA mounting interfaces: 100 x 100 mm","Cable lock slot type: Kensington","Power","Power consumption (typical): 45 W","Weight & dimensions","Width (with stand): 391.6 mm","Depth (with stand): 179.4 mm","Height (with stand): 448 mm","Weight (with stand): 3.78 kg","Other features","Display viewable area (HxV): 408.24 x 255.15 mm","Video Dot Rate: 135 MHz"