"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9" "","","1420488","","Zalman","ZMNC2000SILVER","1420488","","Laptop Cooling Pads","1689","","","ZM-NC2000 Silver","20220216154506","ICECAT","","14072","https://images.icecat.biz/img/norm/high/1420488-2036.jpg","600x500","https://images.icecat.biz/img/norm/low/1420488-2036.jpg","https://images.icecat.biz/img/gallery_mediums/img_1420488_medium_1480995946_4774_5955.jpg","https://images.icecat.biz/thumbs/1420488.jpg","","","Zalman ZM-NC2000 Silver laptop cooling pad","ZM-NC2000 Silver - Notebook cooler","Zalman ZM-NC2000 Silver, 1100 RPM, Silver, Aluminium, Acrylonitrile butadiene styrene (ABS), 1,46 kg, 400 x 318 x 42,5 mm","Zalman ZM-NC2000 Silver. Rotational speed: 1100 RPM. Product colour: Silver, Material: Aluminium, Acrylonitrile butadiene styrene (ABS). Weight: 1,46 kg. Dimensions (WxDxH): 400 x 318 x 42,5 mm","Aerodynamically-designed notebook cooler with minimized noise and enhanced user convenience.\r\n\r\n-Sleek design incorporating a high quality 3mm thick aluminum panel with a fine curvature and great cooling performance.\r\n-One-body design composed of different materials provides a sleek appearance. \r\n-Premium aluminum treated with D.S.A. Surface Processing.* D.S.A.( Diamond Cutting, Sand Blasting, Anodizing).\r\n-The Rubber Grip Strip prevents the notebook from sliding.\r\n-Ergonomically designed to minimize user fatigue.\r\n-Two centrifugal fans for consistent high air pressure and fast cooling performance.\r\n-928 high capacity vent holes evenly distribute the flow of cold air to cool the entire notebook. \r\n-Optimized ventilation structure and aerodynamic design provide excellent performance even during low noise level operation.\r\n-Cools the notebook allowing its internal fan to operate quietly at low RPM, making it ideal for quiet environments such as libraries and offices.\r\n-Reduces the notebook’s temperature and noise level simultaneously.\r\n*Test Environment : Samsung Sense X10+ Maximum Load, ZM-NC2000 operating on minimum RPM.\r\n-Powered by the notebook’s USB port, eliminating the need for a separate power adaptor.\r\n-Fan speed adjustable to accommodate the user's environment.\r\n-USB Cable Storage Box: The USB cable can be stored while being carried or when not in use in order to prevent possible loss.\r\n-2 Step Foot: Height can be adjusted according to user preference with the use of the Riser for user convenience and wrist protection.\r\n-USB Ports on Both Sides: The length of the USB cable is minimized by having USB ports located on both the left and right sides of the product, which provides user convenience. ","https://images.icecat.biz/img/norm/high/1420488-2036.jpg|https://images.icecat.biz/img/gallery/img_1420488_high_1470898564_2518_29052.jpg|https://images.icecat.biz/img/gallery/img_1420488_high_1470898565_321_29052.jpg|https://images.icecat.biz/img/gallery/1420488_8592.jpg|https://images.icecat.biz/img/gallery/1420488_1498.jpg|https://images.icecat.biz/img/gallery/1420488_472.jpg|https://images.icecat.biz/img/gallery/1420488_4483.jpg|https://images.icecat.biz/img/gallery/1420488_4967.jpg","600x500|600x500|600x500|648x240|648x240|648x240|648x240|648x240","|||||||","","","","","","","","","Performance","Rotational speed: 1100 RPM","Design","Product colour: Silver","Material: Aluminium, Acrylonitrile butadiene styrene (ABS)","Weight & dimensions","Weight: 1,46 kg","Other features","Dimensions (WxDxH): 400 x 318 x 42,5 mm"