"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21" "","","141740","","APC","SYCF80KH","141740","","Power Distribution Units (PDUs)","984","","","Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19","20190404044426","ICECAT","","132884","https://images.icecat.biz/img/norm/high/141740-1575.jpg","500x500","https://images.icecat.biz/img/norm/low/141740-1575.jpg","https://images.icecat.biz/img/gallery_mediums/img_141740_medium_1480926803_1874_26422.jpg","https://images.icecat.biz/thumbs/141740.jpg","","","APC Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19 power distribution unit (PDU) Black","Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19","APC Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19, Black, IEC 309 32A, (20) IEC 320 C13 (4) IEC 320 C19 , 230 V, 230 V, 56 x 44 x 1245 mm","APC Rack PDU, Metered, Zero U, 32A, 230V, (20)C13 & (4)C19. Product colour: Black. Input connection type: IEC 309 32A, Output connections: (20) IEC 320 C13 (4) IEC 320 C19 . Nominal input voltage: 230 V, Output voltage: 230 V. Dimensions (WxDxH): 56 x 44 x 1245 mm, Weight: 5.68 kg. Package dimensions (WxDxH): 152 x 127 x 2134 mm, Package weight: 6.59 kg","The most user-friendly network interface for monitoring current\r\nAPC's Metered Rack Power Distribution Units (PDUs) provide power distribution as well as equips on-site installers with the ability to monitor the aggregate current draw as equipment is connected to the unit. These Metered Rack PDUs also have alarm thresholds that when exceeded alert users of potential problems. These features help eliminate the possibility of an overloaded circuit. ","https://images.icecat.biz/img/norm/high/141740-1575.jpg","500x500","","","","","","","","","","","","Design","Product colour: Black","Ports & interfaces","Input connection type: IEC 309 32A","Output connections: (20) IEC 320 C13 \n(4) IEC 320 C19\n","Power","Nominal input voltage: 230 V","Output voltage: 230 V","Weight & dimensions","Dimensions (WxDxH): 56 x 44 x 1245 mm","Weight: 5.68 kg","Packaging data","Package dimensions (WxDxH): 152 x 127 x 2134 mm","Package weight: 6.59 kg","Operational conditions","Operating temperature (T-T): -25 - 65 °C","Storage temperature (T-T): 0 - 45 °C","Operating relative humidity (H-H): 0 - 95%","Storage relative humidity (H-H): 0 - 95%","Ports & interfaces","I/O ports: (20) IEC 320 C13 \n(4) IEC 320 C19 \nIEC 309 32A"