"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42"
"","","1413489","","StarTech.com","ICUSB2324","1413489","0065030825177|065030825177","Interface Hubs","243","","","4 Port USB to RS232 Serial DB9 Adapter Hub","20230419093426","ICECAT","1","121753","https://images.icecat.biz/img/gallery/1413489_8271750295.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/1413489_8271750295.jpg","https://images.icecat.biz/img/gallery_mediums/1413489_8271750295.jpg","https://images.icecat.biz/img/gallery_thumbs/1413489_8271750295.jpg","http://objects.icecat.biz/objects/mmo_1413489_1521035065_7619_23244.pdf","http://objects.icecat.biz/objects/mmo_1413489_1521035075_1778_11629.pdf","StarTech.com ICUSB2324 interface hub USB Silver","StarTech.com USB to Serial Adapter Hub - 4 Port - Bus Powered - DB9 (9-pin) - USB Serial - FTDI USB to Serial Adapter","StarTech.com ICUSB2324, USB, Serial, Silver, Plastic, CE, FCC, RoHS, 1 W","StarTech.com ICUSB2324. Host interface: USB, Hub interfaces: Serial. Product colour: Silver, Housing material: Plastic, Certification: CE, FCC, RoHS. Power consumption (typical): 1 W, Power consumption (max): 1,5 W. Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10..., Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow..., Other operating systems supported: Windows XP Embedded. Width: 66,5 mm, Depth: 150 mm, Height: 26 mm","Add four RS232 serial ports to any notebook or desktop computer using a single USB port
This 4 Port USB to RS232 Serial Hub lets you connect up to four RS232 serial devices to your Mac or PC laptop or desktop computer through a single USB port, as though the computer offered built-on DB9M serial connectors.
The RS232 Serial Hub is compactly designed to preserve valuable workspace, and is bus-powered to eliminate the need for an external power adapter.
A cost-effective solution that bridges the compatibility gap between modern USB-capable computers and legacy RS232 serial peripherals, this dependable USB/RS232 Serial Adapter hub is backed by StarTech.com's Lifetime Warranty.
The StarTech.com Advantage
- Add four additional RS-232 serial ports to any computer with a free USB port
- Provides serial connectivity to legacy free systems lacking RS-232 serial ports
- Supports wakeup and power management modes","https://images.icecat.biz/img/gallery/1413489_8271750295.jpg|https://images.icecat.biz/img/gallery/1413489_2514062131.jpg|https://images.icecat.biz/img/gallery/1413489_6303038262.jpg|https://images.icecat.biz/img/gallery/1413489_7251754441.jpg","2000x2000|2000x2000|2000x2000|2000x2000","|||","","","","","","","","","Ports & interfaces","Ports quantity: 4","Host interface: USB","Hub interfaces: Serial","RS-232 ports: 4","Features","Product colour: Silver","Housing material: Plastic","Plug and Play: Yes","Certification: CE, FCC, RoHS","Power","Power consumption (typical): 1 W","Power consumption (max): 1,5 W","System requirements","Windows operating systems supported: Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows CE, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64","Mac operating systems supported: Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura","Linux operating systems supported: Yes","Other operating systems supported: Windows XP Embedded","Weight & dimensions","Width: 66,5 mm","Depth: 150 mm","Height: 26 mm","Weight: 110 g","Packaging data","Package width: 150 mm","Package depth: 220 mm","Package height: 53 mm","Package weight: 378 g","Packaging content","Cables included: USB","Manual: Yes","Drivers included: Yes","Operational conditions","Operating temperature (T-T): 0 - 55 °C","Storage temperature (T-T): -20 - 85 °C","Operating relative humidity (H-H): 5 - 95%","Performance","Baud rate: 921,6 Kbit/s","Logistics data","Harmonized System (HS) code: 84719000","Other features","Chipset: FTDI - FT232RL"