"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32" "","","1413452","","StarTech.com","A50FBLCSC5","1413452","0065030827201|065030827201","InfiniBand & Fibre Optic Cables","953","","","5m (15ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber, 100G Networks, LOMMF/VCSEL, <0.3dB Low Insertion Loss, LSZH Fiber Patch Cord","20240312113737","ICECAT","1","44608","https://images.icecat.biz/img/gallery/1413449_9918629101.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/1413449_9918629101.jpg","https://images.icecat.biz/img/gallery_mediums/1413449_9918629101.jpg","https://images.icecat.biz/img/gallery_thumbs/1413449_9918629101.jpg","http://objects.icecat.biz/objects/mmo_1413452_1677849916_8406_2713.pdf","","StarTech.com A50FBLCSC5 InfiniBand/fibre optic cable 5 m LC SC Turquoise","StarTech.com 5m (15ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber, 100G Networks, LOMMF/VCSEL, Low Insertion Loss, LSZH Fiber Patch Cord (A50FBLCSC5)","StarTech.com A50FBLCSC5, 5 m, OM3, LC, SC","StarTech.com A50FBLCSC5. Cable length: 5 m, Fibre optic type: OM3, Connector 1: LC, Connector 2: SC, Core diameter: 50 µm, Full duplex","Perfect for fiber cable runs between multiple backbone switches, hubs and routers as well as higher end networking equipment, this high speed 10 Gigabit Multimode Duplex Fiber Cable is terminated with LC and SC connectors, and is composed of 50/125 micron OM3 aqua fiber to deliver reliable data transfers at blinding speeds. Suited for a broad range of environments, A50FBLCSC5 is housed in a flame retardant, LSZH (Low-Smoke, Zero-Halogen) cable jacket, taking safety to a new level by ensuring minimal smoke, toxicity and corrosion in the event of a fire – making it the best choice for a wide range of environments, including industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.The StarTech.com Advantage","https://images.icecat.biz/img/gallery/1413449_9918629101.jpg|https://images.icecat.biz/img/gallery/1413452_0435530599.jpg|https://images.icecat.biz/img/gallery/1413449_6811004537.jpg","2000x2000|2000x2000|2000x2000","||","","","","","","","","","Features","Cable length: 5 m","Connector 1: LC","Connector 2: SC","Connector 1 gender: Male","Connector 2 gender: Male","Product colour: Turquoise","Jacket material: Low smoke zero halogen (LSZH)","Fibre optic type: OM3","Full duplex: Yes","Core diameter: 50 µm","Cladding diameter: 125 µm","Fiber mode structure: Multi-mode","Wavelengths supported: 850 nm","Data transfer rate: 10 Gbit/s","Technical details","Sustainability certificates: RoHS","Doesn't contain: Halogen","Weight & dimensions","Cable diameter: 3 mm","Weight: 77 g","Packaging data","Package width: 200 mm","Package depth: 220 mm","Package height: 21 mm","Package weight: 86 g","Logistics data","Master (outer) case width: 442 mm","Harmonized System (HS) code: 85447000","Master (outer) case length: 408 mm","Master (outer) case height: 395 mm","Quantity per master (outer) case: 160 pc(s)"