"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31" "","","1413450","","StarTech.com","A50FBLCSC10","1413450","0065030827218|065030827218","InfiniBand & Fibre Optic Cables","953","","","10m (30ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Full Duplex 50/125µm Zipcord Fiber, 100G Networks, LOMMF/VCSEL, <0.3dB Low Insertion Loss, LSZH Fiber Patch Cord","20240312113737","ICECAT","1","28845","https://images.icecat.biz/img/gallery/1413449_9918629101.jpg","2000x2000","https://images.icecat.biz/img/gallery_lows/1413449_9918629101.jpg","https://images.icecat.biz/img/gallery_mediums/1413449_9918629101.jpg","https://images.icecat.biz/img/gallery_thumbs/1413449_9918629101.jpg","http://objects.icecat.biz/objects/mmo_1413450_1677849917_8008_2485.pdf","","StarTech.com A50FBLCSC10 InfiniBand/fibre optic cable 10 m LC SC Turquoise","StarTech.com 10m (30ft) LC/UPC to SC/UPC OM3 Multimode Fiber Optic Cable, Duplex 50/125µm Zipcord Fiber, 100G, LOMMF/VCSEL, Below 0.3dB Insertion Loss, LSZH Fiber Patch Cord (A50FBLCSC10)","StarTech.com A50FBLCSC10, 10 m, OM3, LC, SC","StarTech.com A50FBLCSC10. Cable length: 10 m, Fiber optic type: OM3, Connector 1: LC, Connector 2: SC, Core diameter: 50 µm, Full duplex","LSZH Jacket | Aramid Fiber Sheath | Ideal for SANs, data servers, SFP+Perfect for fiber cable runs between multiple backbone switches, hubs and routers as well as higher end networking equipment, this high speed 10 Gigabit Multimode Duplex Fiber Cable is terminated with LC and SC connectors, and is composed of 50/125 micron OM3 aqua fiber to deliver reliable data transfers at blinding speeds. Suited for a broad range of environments, A50FBLCSC10 is housed in a flame retardant, LSZH (Low-Smoke, Zero-Halogen) cable jacket, taking safety to a new level by ensuring minimal smoke, toxicity and corrosion in the event of a fire – making it the best choice for a wide range of environments, including industrial settings, central offices and schools, as well as residential settings where building codes are a consideration.The StarTech.com Advantage","https://images.icecat.biz/img/gallery/1413449_9918629101.jpg|https://images.icecat.biz/img/gallery/1413449_1705007678.jpg|https://images.icecat.biz/img/gallery/1413449_6811004537.jpg","2000x2000|2000x2000|2000x2000","||","","","","","","","","","Features","Cable length: 10 m","Connector 1: LC","Connector 2: SC","Connector 1 gender: Male","Connector 2 gender: Male","Product color: Turquoise","Jacket material: Low smoke zero halogen (LSZH)","Fiber optic type: OM3","Full duplex: Yes","Core diameter: 50 µm","Cladding diameter: 125 µm","Fiber mode structure: Multi-mode","Wavelengths supported: 850 nm","Data transfer rate: 10 Gbit/s","Technical details","Sustainability certificates: RoHS","Doesn't contain: Halogen","Weight & dimensions","Cable diameter: 3 mm","Packaging data","Package width: 25 mm","Package depth: 203 mm","Package height: 220 mm","Package weight: 100 g","Logistics data","Master (outer) case width: 352 mm","Harmonized System (HS) code: 85447000","Master (outer) case length: 478 mm","Master (outer) case height: 314 mm","Quantity per master (outer) case: 80 pc(s)"