"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150" "","","1413205","","Sony","VGN-CR320E/R","1413205","","Laptops","151","VAIO","CR","VAIO CR320E/R, Red","20201201161706","ICECAT","","79714","https://images.icecat.biz/img/norm/high/1413205-3820.jpg","343x299","https://images.icecat.biz/img/norm/low/1413205-3820.jpg","https://images.icecat.biz/img/gallery_mediums/img_1413205_medium_1480995799_2735_5955.jpg","https://images.icecat.biz/thumbs/1413205.jpg","","","Sony VAIO CR320E/R, Red Intel® Core™2 Duo T7250 35,8 cm (14.1"") 2 GB DDR2-SDRAM 250 GB Intel® GMA X3100 Windows Vista Home Premium Rood","","Sony VAIO CR320E/R, Red, Intel® Core™2 Duo, 2 GHz, 35,8 cm (14.1""), 1280 x 800 Pixels, 2 GB, 250 GB","Sony VAIO CR320E/R, Red. Processorfamilie: Intel® Core™2 Duo, Processormodel: T7250, Frequentie van processor: 2 GHz. Beeldschermdiagonaal: 35,8 cm (14.1""), Resolutie: 1280 x 800 Pixels. Intern geheugen: 2 GB, Intern geheugentype: DDR2-SDRAM. Totale opslagcapaciteit: 250 GB. Discreet grafische adapter model: Intel® GMA X3100. Inclusief besturingssysteem: Windows Vista Home Premium. Kleur van het product: Rood. Gewicht: 2,5 kg","","https://images.icecat.biz/img/norm/high/1413205-3820.jpg|https://images.icecat.biz/img/gallery/img_1413205_high_1470917026_8116_29052.jpg","343x299|396x295","|","","","","","","","","","Design","Kleur van het product: Rood","Beeldscherm","Beeldschermdiagonaal: 35,8 cm (14.1"")","Resolutie: 1280 x 800 Pixels","Oorspronkelijke beeldverhouding: 16:10","Processor","Processorfamilie: Intel® Core™2 Duo","Processorfabrikant: Intel","Processormodel: T7250","Frequentie van processor: 2 GHz","Aantal processorkernen: 2","Processor aantal threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Fitting 478","Front-side bus processor: 800 MHz","Processor lithografie: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T7000 Series","Codenaam processor: Merom","Bus type: FSB","FSB Parity: Nee","Stepping: M0","Thermal Design Power (TDP): 35 W","Tcase: 68 °C","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing die grootte: 143 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: Nee","Geheugen","Intern geheugen: 2 GB","Maximum intern geheugen: 4 GB","Intern geheugentype: DDR2-SDRAM","Kloksnelheid geheugen: 667 MHz","Geheugenlayout: 2 x 1 GB","Opslagmedia","Totale opslagcapaciteit: 250 GB","Harde schijf-interface: SATA","Rotatiesnelheid harde schijf: 5400 RPM","Geïntegreerde geheugenkaartlezer: Ja","Compatibele geheugenkaarten: MS Duo, SD","Grafisch","Discrete graphics card: Ja","Discreet grafische adapter model: Intel® GMA X3100","Maximum graphics card memory: 0,358 GB","Audio","Audiosysteem: Sony Sound Reality","Camera","Resolutie camera voorzijde (numeriek): 1,3 MP","Video capturing speed: 30 fps","Optische drive","Leessnelheid CD: 24x","Schrijfsnelheid CD: 24x","Herschrijfsnelheid CD: 16x","DVD-R schrijfsnelheid: 8x","DVD-R Double Layer schrijfsnelheid: 4x","DVD-RW schrijfsnelheid: 6x","DVD+R leessnelheid: 8x","DVD+R schrijfsnelheid: 8x","DVD+R Double Layer schrijfsnelheid: 6x","DVD+RW schrijfsnelheid: 8x","DVD-RAM leessnelheid: 5x","DVD-RAM schrijfsnelheid: 5x","Netwerk","Netwerkfuncties: Fast Ethernet, WLAN","Bluetooth: Ja","Bluetooth-versie: 2.0+EDR","Poorten & interfaces","Aantal USB 2.0-poorten: 3","Aantal Ethernet LAN (RJ-45)-poorten: 1","DVI-poort: Nee","VGA (D-Sub)poort(en): 1","Aantal IEEE 1394-/Firewire-poorten: 1","Hoofdtelefoonuitgangen: 1","S/PDIF-uitgang: Nee","Microfoon, line-in ingang: Ja","Basisstationaansluiting: Nee","Charging port type: DC-in ingang","ExpressCard slot: Ja","Type CardBus PCMCIA-slot: Nee","SmartCard-slot: Nee","Modem (RJ-11) poort: 1","TV-uit: Ja","TV-out type: S-Video","Toetsenbord","Aanwijsapparaat: Touchpad","Toetsenbordindeling: QWERTY","Aantal toetsen, toetsenbord: 82","Software","Inclusief besturingssysteem: Windows Vista Home Premium","Trial-software: Norton 360 All-In-One Security, Microsoft Works SE 9.0","Meegeleverde software: Click to Disc, LocationFree Player","Processor speciale functies","Intel Wireless Display Technology: Nee","Intel My WiFi Technology: Nee","Intel Anti-Theft Technology: Nee","Intel Hyper-Threading Technology: Nee","Intel® Turbo Boost Technology: Nee","Enhanced Intel SpeedStep Technology: Ja","Intel Clear Video HD Technology: Nee","Intel Clear Video Technology: Nee","Intel® InTru™ 3D Technology: Nee","Intel® Insider™: Nee","Intel® Quick Sync Video Technology: Nee","Intel Flex Memory Access: Nee","Intel AES New Instructions: Nee","Intel Trusted Execution Technology: Nee","Intel Enhanced Halt State: Nee","Intel VT-x with Extended Page Tables (EPT): Nee","Intel Demand Based Switching: Nee","Intel Clear Video Technology for MID: Nee","Intel® 64: Ja","Execute Disable Bit: Ja","Thermal Monitoring Technologies: Nee","Processor package size: 35 x 35 mm","Processorcode: SLA49","Ingebouwde opties beschikbaar: Nee","Intel Virtualization Technology for Directed I/O (VT-d): Nee","Intel Virtualization Technology (VT-x): Ja","Intel Dual Display Capable Technology: Nee","Intel FDI Technology: Nee","Intel Rapid Storage Technology: Nee","Intel Fast Memory Access: Nee","Processor ARK ID: 31728","Conflict-Free processor: Nee","Beveiliging","Bevestigingsmogelijkheid voor kabelslot: Ja","Kabelslot sleuf type: Kensington","Gewicht en omvang","Gewicht: 2,5 kg","Breedte: 335 mm","Diepte: 249 mm","Hoogte (voorzijde): 2,1 cm","Hoogte (achterzijde): 3,8 cm","Overige specificaties","Draadloze technologie: 802.11a/b/g/n","Inclusief AC-adapter: Ja","Infrarood datapoort: Nee","Soort: PC","Beeldscherm: LCD","Stroomvoorziening: 86W+10%","Type accu/batterij: VGP-BPS9/S","TV-in-poort: Nee","Intern modem: Ja","Modemtype: V92/V.90","Toetsenbord","Toetsenbord, toetsaanslag: 2 mm","Afstand tussen toetsen: 1,91 cm"