"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23"
"","","1412562","","Seagate","ST930817SM-25PK","1412562","","Internal Hard Drives","219","EE25 Series","","EE25.2 Series™ 30GB SATA 25pk","20240307153452","ICECAT","","7469","https://images.icecat.biz/img/norm/high/941528-9048.jpg","106x106","https://images.icecat.biz/img/norm/low/941528-9048.jpg","https://images.icecat.biz/img/gallery_mediums/img_941528_medium_1480985279_8362_5647.jpg","https://images.icecat.biz/thumbs/941528.jpg","","","Seagate EE25 Series EE25.2 Series™ 30GB SATA 25pk 2.5"" Serial ATA","EE25.2 Series™ 30GB SATA 25pk","Seagate EE25 Series EE25.2 Series™ 30GB SATA 25pk, 2.5"", 30 GB, 5400 RPM","Seagate EE25 Series EE25.2 Series™ 30GB SATA 25pk. HDD size: 2.5"", HDD capacity: 30 GB, HDD speed: 5400 RPM","Hard Drives in Extreme Settings\r\nEntertainment, navigation and productivity/control data live side by side in emerging applications that are exposed to extreme conditions but expected to be accessible on demand. Automotive, marine and aircraft systems increasingly carry audio and video content; military systems and ruggedized computers deliver (literally) mission-critical information; and all require the hard drive’s capacity and value, even in hostile, extreme environments.\r\nThe second generation of 2.5-inch EE25 Series™ drives from Seagate® is designed for the temperature, vibration, humidity and other environmental requirements of these applications.\r\n- Operating temperature specifications of –30°C to 85°C make the EE25 Series drive resistant to environmental conditions that would cause lesser drives to fail.\r\n- Operating altitude as high as 16,400 feet (5000 meters) and as low as –1000 feet (–305 meters)below sea level.\r\n- Delivers reliability in environments with operating vibration up to 2.2 Gs\r\n- RunOn™ technology reliably delivers multimedia content under high-vibration, highhumidity, extreme-temperature conditions.\r\n\r\nMarkets and Applications\r\n- Automotive, military, aerospace, marine, industrial and commercial applications requiring storage solutions capable of operating in extreme environments.\r\n- Embedded fanless computing systems (EE25 Series drives do not need add-on heaters or cooling devices.)\r\nPartnership—Seagate Design Service Centers assist OEMs with integrating the drive into hardened computing and entertainment systems designed for use in extreme environments.\r\n\r\nReliable Performance in Extreme Environments\r\nThe second-generation Seagate EE25 Series drive provides affordable, rugged digital storage with high reliability, in capacities up to 80 GB, with full operating capability from –30°C to +85°C and 2-G vibration robustness from 5 to 500 Hz, at altitudes from –1000 to 16,400 feet (–305 to 5000 meters). The EE25.2 Series drive, available in native PATA and SATA configurations, helps avoid the high costs of solid-state storage. The world of rugged storage is expanding quickly; take advantage of the growth with this extreme-environment hard drive.","https://images.icecat.biz/img/norm/high/941528-9048.jpg","106x106","","","","","","","","","","Features","HDD size: 2.5""","HDD capacity: 30 GB","HDD speed: 5400 RPM","Interface: Serial ATA","Storage drive buffer size: 8 MB","Average seek time: 11 ms","Average latency: 5,5 ms","Power","Operating voltage: 5 V","Operational conditions","Operating temperature (T-T): 30 - 85 °C","Storage temperature (T-T): 40 - 95 °C","Operating relative humidity (H-H): 5 - 90%","Storage relative humidity (H-H): 5 - 95%","Non-operating altitude: 15000","Weight & dimensions","Width: 69,8 mm","Height: 9,5 mm","Depth: 100,2 mm","Weight: 102 g","Other features","Internal: Yes"