"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81"
"","","1412243","","Samsung","700DXN","1412243","","Signage Displays","2672","","","700DXN","20221021101432","ICECAT","","63350","https://images.icecat.biz/img/norm/high/1412243-3540.jpg","421x337","https://images.icecat.biz/img/norm/low/1412243-3540.jpg","https://images.icecat.biz/img/gallery_mediums/img_1412243_medium_1480995708_944_5955.jpg","https://images.icecat.biz/thumbs/1412243.jpg","","","Samsung 700DXN Signage Display Digital signage flat panel 177,8 cm (70"") LCD 600 cd/m² Full HD Black Windows XP Embedded","700DXN - 70"", 600 cd/m², 1500:1 (DC 5000:1), 1920 x 1080, 16.7 Mil.","Samsung 700DXN, Digital signage flat panel, 177,8 cm (70""), LCD, 1920 x 1080 pixels","Samsung 700DXN. Product design: Digital signage flat panel. Display diagonal: 177,8 cm (70""), Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 600 cd/m², HD type: Full HD. Operating system installed: Windows XP Embedded. Product colour: Black","MagicNet pro\nOur most sophisticated MagicNet technology ever incorporates a 1.8GHz dual-core processor, 512 MB RAM, 4 GB flash memory and embedded Windows XP, enabling the 700DXn to store and execute files locally, function as a web browser and more. Powerful software makes it easy to create a montage of multimedia and deploy via WAN from a single PC.\n\nhigh readability\n600 nits brightness and a DC 3000:1 dynamic contrast that adjusts intensity based on the picture allows placement even in the brightest locations.\n\nvideo wall\nWith the supplied Multi Display Control software and built-in RS232C interface, you can control huge video walls of up to 5 x 5 (up to 25 monitors) as a single system.\n\nremote system diagnosis\nMagicNet Pro also provides for remote monitor supervision and management of network performance, disk capacity, RAM and CPU statistics, temperature, lamp status, fan speed and more. You can even deploy 700DXn software updates remotely.\n\npivot technology\nThe 700DXn can be mounted in either landscape or portrait orientation, or set up to pivot 90 degrees between the two. The flexibility to display information and images in their ideal layout makes it easy to communicate more clearly than ever.\n\nintegrated cooling fan\nBecause overheating can impact both reliability and image quality, the 700DXn features a built-in cooling fan to deliver worry-free performance. Improved heat dissipation features lead to lower temperatures of up to 7º F. Lower temperatures mean longer component life and usage times of up to 20 hours a day.","https://images.icecat.biz/img/norm/high/1412243-3540.jpg|https://images.icecat.biz/img/gallery/img_1412243_high_1470887607_334_29052.jpg","421x337|362x338","|","","","","","","","","","Display","Display diagonal: 177,8 cm (70"")","Display technology: LCD","Display resolution: 1920 x 1080 pixels","Display brightness: 600 cd/m²","HD type: Full HD","Response time: 8 ms","Contrast ratio (typical): 1500:1","Contrast ratio (dynamic): 5000:1","Viewing angle, horizontal: 178°","Viewing angle, vertical: 178°","Pixel pitch: 0,807 x 0,807 mm","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Colour gamut: 72%","Ports & interfaces","HDMI ports quantity: 1","DVI port: Yes","USB port: No","Ethernet LAN: Yes","DVI-D ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","Ethernet LAN data rates: 10,100,1000 Mbit/s","Component video (YPbPr/YCbCr) in: 1","Audio","Built-in speaker(s): Yes","RMS rated power: 30 W","Design","Product design: Digital signage flat panel","Product colour: Black","VESA mounting: Yes","Panel mounting interface: 800 x 400 mm","Bezel width (bottom): 5,5 cm","Bezel width (side): 5,5 cm","Bezel width (top): 5,5 cm","Performance","TV tuner integrated: No","Power","Power consumption (typical): 800 W","Power consumption (standby): 1 W","AC input voltage: 100-240 V","AC input frequency: 50 - 60 Hz","Computer system","Computer system: Yes","Computer system type: Thin client","Processor family: AMD Athlon 64","Processor model: 3400+","Processor frequency: 1,8 GHz","Operating system installed: Windows XP Embedded","Weight & dimensions","Width: 1668,8 mm","Depth: 137,2 mm","Height: 990,6 mm","Weight: 104 kg","Width (with stand): 1668,8 mm","Depth (with stand): 500,4 mm","Height (with stand): 1094,7 mm","Weight (with stand): 130 kg","Packaging data","Package width: 1826,3 mm","Package depth: 609,6 mm","Package height: 1353,8 mm","Packaging content","Cables included: AC, VGA","Operational conditions","Operating temperature (T-T): 10 - 40 °C","Operating relative humidity (H-H): 10 - 80%","Certificates","Certification: TUV, NEMKO, GOST, CE, TUV GS, CCC, BSMI, UL, CB","Other features","Manual: Yes","Audio system: Realtek ALC2622","Aspect ratio: 16:9","Cable lock slot: No","Display: LCD","HDD capacity: 4 GB","Internal memory type: DDR2","Motherboard chipset: AMD RS690T","Motherboard southbridge: AMD SB600","S-Video inputs quantity: 1","User Guide on CD-ROM: Yes","Built-in camera: No"