"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67" "","","1411878","","Ricoh","406131","1411878","","Multifunction Printers","304","Aficio","","SP C221SF","20210707144946","ICECAT","1","15525","https://images.icecat.biz/img/norm/high/1411878-6046.jpg","220x220","https://images.icecat.biz/img/norm/low/1411878-6046.jpg","https://images.icecat.biz/img/gallery_mediums/img_1411878_medium_1480995703_0043_5955.jpg","https://images.icecat.biz/thumbs/1411878.jpg","","","Ricoh Aficio SP C221SF Laser A4 2400 x 600 DPI 21 ppm","Aficio SP C221SF - 21 ppm","Ricoh Aficio SP C221SF, Laser, Colour printing, 2400 x 600 DPI, Colour copying, Mono scanning, A4","Ricoh Aficio SP C221SF. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 300 DPI. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4","No matter what tasks you handle on a daily basis, the RICOH Aficio SP C221SF can help you accelerate workflow, accomplish a wider range of jobs and energize documents with vibrant business color. This desktop color laser multifunction printer (MFP) offers powerful, four-in-one performance enhanced with capabilities normally reserved for much more expensive systems. It delivers proven technology in a convenient, compact design. This smart, sleek system is simple to operate, easy to maintain and very affordable to own.","https://images.icecat.biz/img/norm/high/1411878-6046.jpg","220x220","","","","","","","","","","Printing","Print technology: Laser","Printing: Colour printing","Duplex printing: Yes","Maximum resolution: 2400 x 600 DPI","Print speed (black, normal quality, A4/US Letter): 21 ppm","Print speed (colour, normal quality, A4/US Letter): 21 ppm","Warm-up time: 51 s","Time to first page (black, normal): 14 s","Time to first page (colour, normal): 14 s","Copying","Copying: Colour copying","Maximum copy resolution: 600 x 300 DPI","Copy speed (black, normal quality, A4): 20 cpm","Copy speed (colour, normal quality, A4): 10 cpm","Maximum number of copies: 99 copies","Copier resize: 25 - 400%","Scanning","Scanning: Mono scanning","Scanner type: Flatbed scanner","Maximum scan resolution: 9600 x 9600 DPI","Maximum scan area: 216 x 297 mm","Fax","Faxing: Mono faxing","Modem speed: 33.6 Kbit/s","Fax memory: 100 pages","Auto-redialing: Yes","Fax speed dialing (max numbers): 50","Fax broadcasting: 100 locations","Error Correction Mode (ECM): Yes","Features","Digital sender: No","Input & output capacity","Total output capacity: 150 sheets","Auto document feeder (ADF): Yes","Auto document feeder (ADF) input capacity: 35 sheets","Maximum input capacity: 751 sheets","Paper handling","Maximum ISO A-series paper size: A4","Paper tray media types: Envelopes, Glossy paper, Labels, Plain paper, Recycled paper","ISO A-series sizes (A0...A9): A4","ISO B-series sizes (B0...B9): B5","Non-ISO print media sizes: Executive","Ports & interfaces","Standard interfaces: USB 2.0","USB port: Yes","Network","Ethernet LAN: Yes","Supported network protocols (IPv4): TCP/IP, IPP","Performance","Internal memory: 128 MB","Processor frequency: 400 MHz","Mac compatibility: Yes","Design","Market positioning: Business","Power","Power consumption (average operating): 1300 W","Weight & dimensions","Weight: 30 kg","Other features","Standard input trays: 251","Dimensions (WxDxH): 420 x 493 x 476 mm","Power requirements: 120 V, 60 Hz","Compatible operating systems: Windows 2000/XP/Server 2003/ Vista\nCitrix Server\nMac OS X v10.2 +","All-in-one functions: Copy, Fax, Scan","Colour all-in-one functions: Copy, Print","Scan speed: 5 sec/page"