"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26" "","","1407067","","NETGEAR","RND4210-100NAS","1407067","","NAS & Storage Servers","932","","","ReadyNAS NV+ Desktop Network Storage 2 TB","20240118173450","ICECAT","","11564","https://images.icecat.biz/img/norm/high/1407067-2655.jpg","280x280","https://images.icecat.biz/img/norm/low/1407067-2655.jpg","https://images.icecat.biz/img/gallery_mediums/img_1407067_medium_1480995580_0235_5955.jpg","https://images.icecat.biz/thumbs/1407067.jpg","","","NETGEAR ReadyNAS NV+ Desktop Network Storage 2 TB","ReadyNAS NV+ Desktop Network Storage 2 TB","NETGEAR ReadyNAS NV+ Desktop Network Storage 2 TB, 2 TB","NETGEAR ReadyNAS NV+ Desktop Network Storage 2 TB. Total installed storage capacity: 2 TB, Storage drive capacity: 2,05 TB, Storage drive interface: Serial ATA. Internal memory: 0,25 GB. Power consumption (typical): 55 W. Weight: 4,6 kg. Certification: FCC, UL, CE, C-tick, RoHS","- 4 Hot Swappable HDD in a small 8 inch high desktop design (2 HDD included, 2 open slots for future expansion)\r\n- HDD are initialized and system is pre-configured in X-RAID mode for immediate use\r\n- X-RAID™ technology plus RAID 0, 1, 5\r\n\r\nRobust Features Coupled with Easy Management\r\n- Serves files easily\r\n- Backs up data effortlessly\r\n- Streams music and video quickly\r\n- Shares printers with ease\r\n- Works with Windows®, Mac®, and Linux®\r\n\r\nReadyNAS™ NV+ was designed specifically for home offices, small businesses and workgroups. Never before has there been available a cost-conscience Network Attached Storage (NAS) appliance packed with robust high-end server features, including Gigabit Ethernet, hardware RAID, system monitoring capabilities and built-in backup. ReadyNAS couples out of the box deployment and easy management with robust file serving and data redundancy.\r\n\r\nEasy Deployment and Management\r\nWith an easy web browser interface and setup wizard, ReadyNAS can be configured with minimal effort — saving you valuable time. Traditional file servers can take hours to configure and, even once up and running, don’t have built-in system monitoring and email alerts. Available with ReadyNAS, automatic alerts give you the peace of mind that things are running smoothly because if trouble should arise, you will be notified.\r\n\r\nRAID\r\nSupporting hardware accelerated RAID (Redundant Array of Independent Disks) levels 0, 1, 5 and ReadyNAS’s own X-RAID™ technology, ReadyNAS ensures full data redundancy with protection against hardware failure – something previously only available in high end servers. If one drive fails, the data volumes can still be rebuilt with the remaining drives. Without RAID, once a failure occurs, you risk losing all of the data stored on the drive.\r\n\r\nX-RAID Technology\r\nReadyNAS’s patent pending X-RAID technology automates the volume expansion for you as you scale from 1 HDD to 4 HDD. Most NAS devices on the market aren’t future-proof. You can’t add or replace disks for larger capacity. ReadyNAS allows you to start with one disk, then add the additional drives over time, without reconfiguring the system and shuffling the data. Additionally, as disk capacity becomes larger and cheaper, you can replace all four disks, oneby- one, while X-RAID automatically manages the RAID details for you.\r\n\r\nBackup\r\nA sound backup strategy is important and relying on manually copying your important files is tedious and error-prone. With the help of EMC® Retrospect® backup and recovery software, you can set automatic backups of all of your network clients – whether they are Windows, Mac or Linux – to your ReadyNAS. Additionally, ReadyNAS includes an integrated backup manager that enables one-button backup from your NAS appliance to external USB HDD for offsite rotation, or to remote servers, if needed.\r\n\r\nFile Serving and Media Streaming\r\nReadyNAS is a single centralized source for all of your digital data. The variety of digital devices and hard drives that currently house the data in your home and office can make locating a particular file quite arduous. ReadyNAS can bring all of that data together for fast and easy file serving to multiple clients simultaneously. If it’s video or other high-definition media you are working with, you can use your ReadyNAS for streaming to multiple devices at the same time.\r\n\r\nAdvanced System Design\r\nThe industrial design and ultra compact form factor of the ReadyNAS makes it perfect for any home office or small business. Standing only eight inches tall and five inches wide, it can fit in any entertainment center or on any desk without taking up much space or making much noise. ReadyNAS also offers low power consumption and a special energy-saving mode that allows you to automate startup and shutdown.","https://images.icecat.biz/img/norm/high/1407067-2655.jpg|https://images.icecat.biz/img/gallery/img_1407067_high_1470884500_4973_29052.jpg","280x280|280x280","|","","","","","","","","","Storage","Total installed storage capacity: 2 TB","Number of storage drives installed: 2","Storage drive capacity: 2,05 TB","Storage drive interface: Serial ATA","RAID levels: 0, 1, 5","Memory","Internal memory: 0,25 GB","Network","DHCP client: Yes","Ports & interfaces","USB 2.0 ports quantity: 3","Power","Power consumption (typical): 55 W","Weight & dimensions","Weight: 4,6 kg","Operational conditions","Operating temperature (T-T): 0 - 40 °C","Operating relative humidity (H-H): 20 - 80%","Certificates","Certification: FCC, UL, CE, C-tick, RoHS","Other features","Dimensions (WxDxH): 132 x 222 x 200 mm","Power requirements: 100-240 VAC; 50/60Hz","Compatible operating systems: Windows, Mac, Linux/UNIX","Networking features: 10/ 100/ 1000 Ethernet"