"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44"
"","","1402421","","ASUS","P5BV-C","1402421","","Motherboards","164","","","P5BV-C","20180621204642","ICECAT","","31289","https://images.icecat.biz/img/norm/high/15743_1402421-4648.jpg","360x303","https://images.icecat.biz/img/norm/low/15743_1402421-4648.jpg","https://images.icecat.biz/img/gallery_mediums/img_1402421_medium_1480995323_8367_5955.jpg","https://images.icecat.biz/thumbs/1402421.jpg","","","ASUS P5BV-C motherboard Intel® 3200 LGA 775 (Socket T) ATX","P5BV-C","ASUS P5BV-C, Intel, LGA 775 (Socket T), 8 GB, 0, 1, 5, 10, 32 MB, Broadcom BCM5721","ASUS P5BV-C. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 32 MB. LAN controller: Broadcom BCM5721, Networking features: Dual Gigabit Ethenet","45nm Ready Serverboard with Rich Expansion capability\r\nASUS new platform sever board – the P5BV supports the latest 45nm Multi-Core Intel® Xeon® processor at FSB1333MHz based on the Intel® 3200 MCH and Intel® ICH7R chipset, features up to 8GB DDR2 800/667 memory capacity and PCI-E expansion slots support.\r\n\r\nAll New 1P Platform with Latest Technology\r\n- Single Quad-Core/Dual-Core Intel® Xeon® 3200/3000 Series Processors Support.\r\n- Upgradeable to next-generation 45nm Intel® Xeon® processors.\r\n- FSB 1333MHz support.\r\n- Up to 8GB DDR2 800/667 Unbuffered ECC/non-ECC memory capacity.\r\n\r\nReliable Network Connection\r\n- Two server class Gigabit Ethernet Controllers provide high bandwidth network connection.\r\n- Support “Teaming” function for “Load-balance” & “Fail-over”: even if one port fails, the networking connection will not be affected in any way.\r\n\r\nQuad-SATA RAID – High Storage Capacity and Data Protection\r\nExpandable with 4 SATA HDDs; support RAID 1, 10, 5 (for Windows).\r\n\r\nFlexible Expansion Choices\r\n- Support one PCI-Ex16 (x8 link) and one PCI-Ex8 (x4 link) for higher bandwidth.\r\n- Protect users´ investment by supporting two PCI 32 bit/33Mhz and two PCI-X slots for legacy device.","https://images.icecat.biz/img/norm/high/15743_1402421-4648.jpg","360x303","","","","","","","","","","Processor","Processor manufacturer: Intel","Processor socket: LGA 775 (Socket T)","Memory","Number of memory slots: 4","Maximum internal memory: 8 GB","ECC: Yes","Non-ECC: Yes","Storage controllers","RAID levels: 0, 1, 5, 10","Graphics","Maximum graphics card memory: 32 MB","Internal I/O","USB 2.0 connectors: 1","Number of SATA connectors: 4","Number of Parallel ATA connectors: 1","ATX Power connector (24-pin): Yes","Chassis intrusion connector: Yes","Rear panel I/O ports","USB 2.0 ports quantity: 2","Ethernet LAN (RJ-45) ports: 2","VGA (D-Sub) ports quantity: 1","PS/2 ports quantity: 2","Serial ports quantity: 1","Network","LAN controller: Broadcom BCM5721","Networking features: Dual Gigabit Ethenet","Features","Motherboard form factor: ATX","Motherboard chipset: Intel® 3200","Power source type: ATX","Operational conditions","Storage temperature (T-T): -40 - 70 °C","Operating temperature (T-T): 10 - 35 °C","Other features","Controller 2nd interface type: UltraATA 33/66/100","Controller interface type: Serial ATA I/II","Graphics controller: XGI Z9s","Floppy disk drive connector: Yes","Special features: SmartFan I","Expansion slots","Expansion slots: 3x PCI 32-bit/33 MHz\n1x PCI-E x16\n1x PCI-E x8","Other features","Manageability features: ASWM 2.0"