"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132"
"","","1400898","","ASUS","U6SG-2P013E","1400898","","Laptops","151","","","U6SG-2P013E, EN","20201201161706","ICECAT","","7011","https://images.icecat.biz/img/norm/high/1400898-9533.jpg","379x386","https://images.icecat.biz/img/norm/low/1400898-9533.jpg","https://images.icecat.biz/img/gallery_mediums/img_1400898_medium_1480995260_6066_5955.jpg","https://images.icecat.biz/thumbs/1400898.jpg","","","ASUS U6SG-2P013E, EN Intel® Core™2 Duo T7250 30.7 cm (12.1"") 3 GB DDR2-SDRAM 250 GB NVIDIA GeForce 9300M G Windows Vista Business","U6SG-2P013E, Intel Core 2 Duo T7250, 3072MB DDR2 RAM, 250GB SATA HDD, DVD Super Multi, 12.1"" TFT, 1.3M Webcam, Bluetooth 2.0, TPM, FPR, 3+6 cell Battery, Windows Vista Business, Brown Leather","ASUS U6SG-2P013E, EN, Intel® Core™2 Duo, 2 GHz, 30.7 cm (12.1""), 1280 x 800 pixels, 3 GB, 250 GB","ASUS U6SG-2P013E, EN. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 30.7 cm (12.1""), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 9300M G. Operating system installed: Windows Vista Business. Weight: 1.57 kg","Simplistic Design\r\nThe beauty of the U6Sg is complimented with its simple and clean lines. The contour gives the notebook as structured appearance with sturdiness.\r\n\r\nExquisite Detailing\r\nThe leather bound palm rest adds yet another dimension to the U6Sg design with a softness that personalizes the tactile computing experience. The leather further extends down the front edge of the notebook furthering the comfort zone beyond limit. \r\n\r\nTrue Brilliance\r\nFrom afar, U6Sg's mocha sheen gives off a fashionesque effect that compliments any sophisticated metropolitan. The high-shine cover, Voile, made by a 13-step process shines with underlying shimmering fibers gets its name from the equally delicate luminous fabric.\r\n\r\nLED backlight panel Solution\r\nThe U6Sg screen adopts a special LED backlight panel that is half the width of and 1/3 lighter than the traditional LCD panel. It operates with lowers power consumption and offers better luminance for a pleasant viewing experience.\r\n\r\nLive Video Communication\r\nThe high-resolution webcam module is one of the smallest lenses available that integrates seamlessly into the U6Sg's LCD panel and together with a built-in high quality microphone wire-free video conferencing is possible anywhere.\r\n\r\nExtensive Wire-Free Connectivity\r\nBuilt-in WLAN 802.11 a/b/g/n ensures wireless Internet access wherever reception is available. Bluetooth 2.0 enhanced data rate provides data transfers at a rate that is three times faster than the standard Bluetooth for increased connectivity and synchronization between digital devices.\r\n\r\nVisual Feast\r\nThe 12.1-inch glare-type widescreen with exclusive Splendid Color Enhancement Engine displays vivid colors and sharp details for the most enjoyable viewing experience. \r\n\r\nSolid Privacy Protection\r\nThe notebook offers a smart balance of mobility and performance with comprehensive security feature that protects. Data security is uncompromised with built-in fingerprint scanner that reads from the live layer of skin, preventing common skin surface conditions from impairing scanner accuracy. Embedded TPM is a hardware solution that helps to avoid attacks by hackers looking to capture passwords and encryption keys to sensitive data.\r\n\r\nASUS LifeFrame3- Easy Image Recording and Capturing\r\nThe exclusive imaging software not only offers easy to use recording and capturing functions with high-quality audio and video, it also guards security with motion triggered image capture when set to the Monitor mode. With a total of 6 function modes and a host of fun editing features, the LifeFrame3 keeps your memories alive for anytime browse and playback!","https://images.icecat.biz/img/norm/high/1400898-9533.jpg","379x386","","","","","","","","","","","","Display","Display diagonal: 30.7 cm (12.1"")","Display resolution: 1280 x 800 pixels","Native aspect ratio: 16:10","Processor","Processor family: Intel® Core™2 Duo","Processor manufacturer: Intel","Processor model: T7250","Processor frequency: 2 GHz","Processor cores: 2","Processor threads: 2","Processor cache: 2 MB","Processor cache type: L2","Processor socket: Socket 478","Processor front side bus: 800 MHz","Processor lithography: 65 nm","Processor operating modes: 64-bit","Processor series: Intel Core 2 Duo T7000 Series","Processor codename: Merom","Bus type: FSB","FSB Parity: No","Stepping: M0","Thermal Design Power (TDP): 35 W","Tcase: 68 °C","Tjunction: 100 °C","Number of Processing Die Transistors: 291 M","Processing Die size: 143 mm²","CPU multiplier (bus/core ratio): 10","ECC supported by processor: No","Memory","Internal memory: 3 GB","Maximum internal memory: 4 GB","Internal memory type: DDR2-SDRAM","Memory clock speed: 667 MHz","Storage","Total storage capacity: 250 GB","Optical drive type: DVD Super Multi","HDD interface: SATA","HDD speed: 5400 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, MS Duo, MS Pro, MS Pro Duo, SD, xD","Graphics","Discrete graphics card: Yes","Discrete graphics card model: NVIDIA GeForce 9300M G","Audio","Audio system: Intel HDA (azalia)","Audio system direct 3D sound: Yes","Camera","Front camera resolution (numeric): 1.3 MP","Network","Networking features: WLAN, Gigabit Ethernet","Bluetooth: Yes","Bluetooth version: 2.0+EDR","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 4","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: Yes","Microphone in: Yes","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","Modem (RJ-11) ports: 1","TV-out: No","Performance","Motherboard chipset: Intel® PM965 Express","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows Vista Business","Bundled software: Y","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): No","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: No","Processor package size: 35 x 35 mm","Processor code: SLA49","Embedded options available: No","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 31728","Conflict-Free processor: No","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Fingerprint reader: Yes","Trusted Platform Module (TPM): Yes","Password protection type: BIOS","Weight & dimensions","Weight: 1.57 kg","Width: 300 mm","Depth: 220 mm","Height: 31.6 mm","Other features","Wireless technology: IEEE 802.11a/g/n","AC adapter included: Yes","Infrared data port: No","Type: PC","TV-in port: No","HDD user password: Yes","Internal modem: Yes","Audio system full duplex: Yes","Modem speed: 56 Kbit/s","Modem type: V.92"