"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174","Spec 175","Spec 176","Spec 177" "","","13858082","","HP","SN968UC","13858082","","Laptops","151","EliteBook","8000","8460p","20240307153452","ICECAT","","51963","https://images.icecat.biz/img/norm/high/9589152-3608.jpg","400x400","https://images.icecat.biz/img/norm/low/9589152-3608.jpg","https://images.icecat.biz/img/gallery_mediums/img_9589152_medium_1481632833_7963_14316.jpg","https://images.icecat.biz/thumbs/9589152.jpg","","","HP EliteBook 8460p Intel® Core™ i5 i5-2450M 35.6 cm (14"") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Professional Platinum","EliteBook 8460p - Intel Core i5-2540M (2.6GHz, 3MB L3), 320GB HDD SATAII 7200rpm, 4GB DDR3 1333MHz, Intel GMA HD 3000 Graphics, 14"" TFT LCD LED-backlit, DVD SuperMulti DL, Gigabit LAN, SD/MMC, Express Card/54, 1 x eSATA/USB 2.0, 1 x VGA, Windows 7 Pro 64-bit","HP EliteBook 8460p, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14""), 4 GB, 320 GB, Windows 7 Professional","HP EliteBook 8460p. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14""). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product color: Platinum. Weight: 2.07 kg","Business masterpiece. Build projects, inspire teams and impress clients with a vibrant 14.0-inch diagonal HD display and graphics performance options. Outstanding battery-life and a rugged design make this the mobile professional's essential tool.\n\nFeaturing Genuine Windows® 7 Professional and/or other operating systems\n\nEquipped to get the job done\n- Gain strong processor capabilities, wireless functionality and a 14.0-inch diagonal HD display.\n\nProfessional performance\n- Create documents, spreadsheets and presentations without slow load times, freeze-ups or stalls. This streamlined workhorse helps you complete projects fast and efficiently.\n\nAmazing battery life\n- Fly for hours, give a presentation and still have enough power to check email at the hotel, thanks to industry-leading battery life — up to 32.5 hours.\n\nMilitary-standard durability\n- Don’t worry about bumps, drops or scuffs. The purposeful design of the HP EliteBooks translates into true business-rugged notebooks. The sleek platinum casing and military-grade testing for drop, vibration, dust, altitude and high temperature helps ensure your notebook can survive rough travels and tough work locations.\n\nGraphics options\n- Create presentations, display detailed images and produce basic visuals with your choice of graphics options.\n\nEasy charging and docking\n- Get charging equipment that works across all your notebooks. Perfect for shared work environments, all HP Business Notebooks can be charged on the HP 90W or the HP 120W Advanced Docking Station—so your business can do more with less.","https://images.icecat.biz/img/norm/high/9589152-3608.jpg|https://images.icecat.biz/img/gallery/13858159_2278.jpg|https://images.icecat.biz/img/gallery/13858159_8345.jpg|https://images.icecat.biz/img/gallery/13858159_5499.jpg|https://images.icecat.biz/img/gallery/13858159_9159.jpg|https://images.icecat.biz/img/gallery/13858159_432.jpg|https://images.icecat.biz/img/gallery/13858159_5667.jpg|https://images.icecat.biz/img/gallery/13858159_1122.jpg|https://images.icecat.biz/img/gallery/13858159_5977.jpg|https://images.icecat.biz/img/gallery/13858159_6892.jpg|https://images.icecat.biz/img/gallery/13858159_6455.jpg|https://images.icecat.biz/img/gallery/13858159_5054.jpg|https://images.icecat.biz/img/gallery/13858159_74.jpg|https://images.icecat.biz/img/gallery/13858159_457.jpg","400x400|449x401|463x391|695x392|474x394|838x353|842x412|739x281|849x422|839x404|843x408|752x403|844x472|776x381","|||||||||||||","","","","","","","","","Design","Product color: Platinum","Form factor: Clamshell","Housing material: Aluminum","Country of origin: China","Display","Display diagonal: 35.6 cm (14"")","Touchscreen: No","HD type: Not supported","LED backlight: Yes","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-2450M","Processor frequency: 2.5 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.1 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2400 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 25","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 16 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drive type: DVD Super Multi DL","Total HDDs capacity: 320 GB","Number of HDDs installed: 1","HDD capacity: 320 GB","HDD interface: SATA II","HDD speed: 7200 RPM","Card reader integrated: Yes","Compatible memory cards: MMC, SD","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1300 MHz","On-board graphics card ID: 0x116","Audio","Audio system: SRS Premium","Built-in speaker(s): Yes","Number of built-in speakers: 2","Built-in microphone: Yes","Network","Networking features: Gigabit LAN","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 1","USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 2","eSATA/USB 2.0 ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Firewire (IEEE 1394) ports: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Combo headphone/mic port: No","Docking connector: Yes","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: Yes","Modem (RJ-11) ports: 1","Headphone connectivity: 3.5 mm","TV-out: No","Performance","Motherboard chipset: Intel® QM67 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Spill-resistant keyboard: Yes","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5x37.5 (rPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR04Z","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 53452","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery technology: Lithium-Ion (Li-Ion)","Power","AC adapter frequency: 50 - 60 Hz","AC adapter input voltage: 100 - 240 V","Security","Cable lock slot: No","Trusted Platform Module (TPM): Yes","Operational conditions","Operating temperature (T-T): 5 - 35 °C","Certificates","Wi-Fi certified: Yes","Certification: UL, CSA, FCC, ICES, NZ A-Tick, CCC, VCCI, KCC, BSMI, CE, ACPI","Sustainability","Sustainability certificates: RoHS, EPEAT Gold, ENERGY STAR","Weight & dimensions","Weight: 2.07 kg","Width: 338 mm","Depth: 231.3 mm","Height: 31.8 mm","Width (imperial): 33.8 cm (13.3"")","Depth (imperial): 23.1 cm (9.11"")","Height (imperial): 3.18 cm (1.25"")","Other features","AC adapter included: Yes","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: LCD","Ethernet interface type: Gigabit Ethernet","Internal modem: Yes","Intel segment tagging: Enterprise"