"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130","Spec 131","Spec 132","Spec 133","Spec 134","Spec 135","Spec 136","Spec 137","Spec 138","Spec 139","Spec 140","Spec 141","Spec 142","Spec 143","Spec 144","Spec 145","Spec 146","Spec 147","Spec 148","Spec 149","Spec 150","Spec 151","Spec 152","Spec 153","Spec 154","Spec 155","Spec 156","Spec 157","Spec 158","Spec 159","Spec 160","Spec 161","Spec 162","Spec 163","Spec 164","Spec 165","Spec 166","Spec 167","Spec 168","Spec 169","Spec 170","Spec 171","Spec 172","Spec 173","Spec 174"
"","","13854624","","Lenovo","NYG43MZ","13854624","","Laptops","151","ThinkPad","X","X220","20240723212716","ICECAT","","10866","https://images.icecat.biz/img/norm/high/13601955-2475.jpg","1366x1032","https://images.icecat.biz/img/norm/low/13601955-2475.jpg","https://images.icecat.biz/img/norm/medium/13601955-2475.jpg","https://images.icecat.biz/thumbs/13601955.jpg","","","Lenovo ThinkPad X220 Intel® Core™ i5 i5-2520M 31.8 cm (12.5"") 4 GB DDR3-SDRAM 128 GB SSD Windows 7 Professional Black","Intel Core i5-2520M (3M Cache, 2.50 GHz), 4GB 1333MHz DDR3 RAM, 128GB SSD, 12.5"" HD (1366x768) TFT, Intel HD, 4-in-1, ExpressCard, DisplayPort, 802.11b/g/n, Gigabit Ethernet, Windows 7 Professional","Lenovo ThinkPad X220, Intel® Core™ i5, 2.5 GHz, 31.8 cm (12.5""), 1366 x 768 pixels, 4 GB, 128 GB","Lenovo ThinkPad X220. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2520M, Processor frequency: 2.5 GHz. Display diagonal: 31.8 cm (12.5""), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 1.5 kg","The Fastest Ultraportable Around.\n\nWhen your need for speed and your need for mobility converge, look to the ThinkPad X220 laptop to rise to the occasion. The same full-powered 2nd generation Intel® Core™ processors that fuel many 14"" and 15"" laptops are built right into the X220's slim — it's 2mm thinner than previous generations — frame. Energize graphics-intense programs with two-times-faster Intel HD Graphics, and instantly increase your startup and shutdown times with Lenovo Enhanced Experience 2.0 for Windows® 7.\n\nBattery That Lasts as Long as You Do.\n\nStay unplugged and on-the-go all day with a multitude of battery options for your X220 laptop. Get up to 15 hours with ThinkPad 29++ slice battery, but if that isn't long enough to keep your engine roaring, also attach the slim, external ThinkPad 19+ slice battery for up to 23 hours of juice. Continue to optimize your X220's lasting performance with our Low Power Multimedia Mode and Power Manager utilities.\n\nIntelligent Design.\n\nWe went feather-light on the weight (starting at under three pounds), but we still loaded the X220 laptop with heavy usability features. Type more comfortably and accurately with a 45% larger, buttonless touchpad design on our industry-leading Thinkpad keyboard. Rely on our premium durability standards and Active Protection System™ to provide a rock-solid machine, which now includes a redesigned hinge with stronger magnetic-latching support. IT managers will also appreciate the laptop's common docking feature, because it allows for shared work areas with other ThinkPad T, L, X and W series laptops.\n\nEnhanced Communication Tools.\n\nBoost efficiency and productivity in your business day by making use of our outstanding multimedia and communications tools. Give flawless video presentations with a 720p HD webcam, and choose between two HD microphone configurations for crystal-clear VoIP meetings: Private Chat mode eliminates background noise when one person is talking, while Conference Call mode picks up sounds from across a room when your table is full. Multitasking during a Web chat? Keyboard noise suppression minimizes key clicks from being heard, and LED indicators on our mute buttons ensure your microphone/speaker is turned off when necessary.\n\nAccessories.\n\nWhen you're not relying on your battery for long-lasting power, plug in the equally ultraportable Lenovo 90W Ultraslim AC/DC Combo Adapter, which comes with a dual charging cable so you can simultaneously power both your laptop and peripheral devices. Take the Kensington MicroSaver Cable Lock on the road with you to secure your X220. And when you're in the office, snap your system into the ThinkPad Ultrabase for a wide array of expansion capabilities. For best value, add accessories when you purchase a system.","https://images.icecat.biz/img/norm/high/13601955-2475.jpg|https://images.icecat.biz/img/gallery/13874787_1668.jpg|https://images.icecat.biz/img/gallery/13874787_7027.jpg|https://images.icecat.biz/img/gallery/13874787_4627.jpg|https://images.icecat.biz/img/gallery/13874787_7278.jpg|https://images.icecat.biz/img/gallery/13874787_1044.jpg|https://images.icecat.biz/img/gallery/13874787_5777.jpg","1366x1032|940x475|940x475|940x475|940x475|940x475|940x475","||||||","","","","","","","","","","","Design","Product colour: Black","Form factor: Clamshell","Display","Display diagonal: 31.8 cm (12.5"")","Display resolution: 1366 x 768 pixels","LED backlight: Yes","Native aspect ratio: 16:9","Display brightness: 200 cd/m²","Contrast ratio (typical): 300:1","Processor","Processor family: Intel® Core™ i5","Processor manufacturer: Intel","Processor model: i5-2520M","Processor frequency: 2.5 GHz","Processor generation: 2nd gen Intel® Core™ i5","Processor cores: 2","Processor threads: 4","Processor boost frequency: 3.2 GHz","System bus rate: 5 GT/s","Processor cache: 3 MB","Processor cache type: Smart Cache","Processor socket: Socket 988","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Core i5-2500 Mobile Series","Processor codename: Sandy Bridge","Bus type: DMI","FSB Parity: No","Stepping: J1","Thermal Design Power (TDP): 35 W","Tjunction: 100 °C","Maximum number of PCI Express lanes: 16","PCI Express slots version: 2.0","PCI Express configurations: 1x16, 2x8, 1x8+2x4","CPU multiplier (bus/core ratio): 25","ECC supported by processor: No","Memory","Internal memory: 4 GB","Maximum internal memory: 8 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 1333 MHz","Memory slots: 2x SO-DIMM","Storage","Total storage capacity: 128 GB","Storage media: SSD","Optical drive type: No","Number of SSDs installed: 1","SSD capacity: 128 GB","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC, SDXC","Graphics","On-board graphics card: Yes","Discrete graphics card: No","Discrete graphics card model: Not available","On-board graphics card model: Intel® HD Graphics 3000","On-board graphics card family: Intel® HD Graphics","On-board graphics card base frequency: 650 MHz","On-board graphics card dynamic frequency (max): 1300 MHz","On-board graphics card ID: 0x116","Audio","Audio system: HDA","Built-in speaker(s): Yes","Number of built-in speakers: 2","Speaker power: 1 W","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 1.3 MP","Front camera resolution: 1280 x 720 pixels","Network","Wi-Fi: Yes","Networking features: Gigabit Ethernet, WLAN","Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100,1000 Mbit/s","Bluetooth: No","Cabling technology: 10/100/1000Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","Ethernet LAN (RJ-45) ports: 1","DisplayPorts quantity: 1","DVI port: No","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","S/PDIF out port: No","Microphone in: Yes","Combo headphone/mic port: No","Docking connector: No","Charging port type: DC-in jack","ExpressCard slot: Yes","CardBus PCMCIA slot type: No","SmartCard slot: No","S-Video port: No","TV-out: No","Performance","Motherboard chipset: Intel® QM67 Express","Keyboard","Numeric keypad: No","Pointing device: Touchpad","Full-size keyboard: No","Keyboard number of keys: 89","Software","Operating system installed: Windows 7 Professional","Operating system architecture: 64-bit","Processor special features","Intel® Wireless Display (Intel® WiDi): Yes","Intel® My WiFi Technology (Intel® MWT): Yes","Intel® Anti-Theft Technology (Intel® AT): Yes","Intel® Identity Protection Technology (Intel® IPT): Yes","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: 2.0","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): Yes","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: Yes","Intel® Insider™: Yes","Intel® Quick Sync Video Technology: Yes","Intel Flex Memory Access: Yes","Intel® Smart Cache: Yes","Intel® AES New Instructions (Intel® AES-NI): Yes","Intel Trusted Execution Technology: Yes","Intel Enhanced Halt State: Yes","Intel VT-x with Extended Page Tables (EPT): Yes","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Idle States: Yes","Thermal Monitoring Technologies: Yes","Processor package size: 37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)","Supported instruction sets: AVX","Processor code: SR048","CPU configuration (max): 1","Embedded options available: No","Graphics & IMC lithography: 32 nm","Intel Virtualization Technology for Directed I/O (VT-d): Yes","Intel Identity Protection Technology version: 1.00","Intel Virtualization Technology (VT-x): Yes","Intel Dual Display Capable Technology: Yes","Intel FDI Technology: Yes","Intel Rapid Storage Technology: No","Intel Fast Memory Access: Yes","Processor ARK ID: 52229","Conflict-Free processor: No","Integrated 4G WiMAX: Yes","Battery","Battery capacity: 62.4 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 9.2 h","Power","AC adapter frequency: 50 - 60 Hz","Security","Cable lock slot: Yes","Cable lock slot type: Kensington","Trusted Platform Module (TPM): Yes","Password protection type: Yes","Certificates","Compliance certificates: RoHS","Sustainability","Sustainability certificates: ENERGY STAR","Weight & dimensions","Weight: 1.5 kg","Width: 305 mm","Depth: 206.5 mm","Height (front): 1.9 cm","Height (rear): 3.56 cm","Other features","AC adapter included: Yes","LightScribe: No","Infrared data port: No","Graphics card family: Intel","Type: PC","Display: LCD"