"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93","Spec 94","Spec 95","Spec 96","Spec 97","Spec 98","Spec 99","Spec 100","Spec 101","Spec 102","Spec 103","Spec 104","Spec 105","Spec 106","Spec 107","Spec 108","Spec 109","Spec 110","Spec 111","Spec 112","Spec 113","Spec 114","Spec 115","Spec 116","Spec 117","Spec 118","Spec 119","Spec 120","Spec 121","Spec 122","Spec 123","Spec 124","Spec 125","Spec 126","Spec 127","Spec 128","Spec 129","Spec 130" "","","13851417","","ASUS","1011CX-WHI023S","13851417","","Laptops","151","","","1011CX-WHI023S","20240307153452","ICECAT","","12670","https://images.icecat.biz/img/norm/high/13519032-9559.jpg","500x500","https://images.icecat.biz/img/norm/low/13519032-9559.jpg","https://images.icecat.biz/img/gallery_mediums/img_13519032_medium_1481796057_1679_1176.jpg","https://images.icecat.biz/thumbs/13519032.jpg","","","ASUS 1011CX-WHI023S netbook Intel Atom® N2600 25,6 cm (10.1"") 1 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter White","Intel Atom N2600 (1M Cache, 1.6 GHz), 1GB DDR3, 320GB HDD, Intel HD Graphics, 10.1"" LED Backlight WSVGA (1024x600), 802.11 b/g/n, 1250g, White","ASUS 1011CX-WHI023S, Intel Atom®, 1,6 GHz, 25,6 cm (10.1""), 1024 x 600 pixels, 1 GB, 320 GB","ASUS 1011CX-WHI023S. Product type: Netbook. Processor family: Intel Atom®, Processor model: N2600, Processor frequency: 1,6 GHz. Display diagonal: 25,6 cm (10.1""), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: White. Weight: 1,25 kg","Eee PC 1011CX\nStylish outlook with All Day Computing\n\n- Genuine Windows® 7 Starter;\n- New Intel® Atom™ Cedar Trail processor for unprecedented performance;\n- Enjoy all-day-computing with 11 hours of battery life;\n- Stylish seashell design with a unique black and white textured finish;\n- Comfortable user experience with extremely large touch pad and ergonomic chiclet keyboard;\n- Instant boot up through dual OS – Express Gate and Windows 7.\n\nBeautiful Design and Powerful Performance\nThe ASUS Eee PC 1011CX, with its 10.1” LED backlit screen (1024x600), has a stylish seashell design with a completely new textured finished for an easy grip. The new Intel® Atom™ Cedar Trail N2600 processor offers 3x better graphic performance, supports Full HD video playback, and improves battery life. The fan-less design on the 1011CX ensures it operates in silence.\n\nNo More Waiting – Instant on in Two Seconds\nExclusive ASUS Super Hybrid Engine II (SHE II) with Instant on enables 2-second resume from sleep, with up to 17 days of standby time. SHE II also offers two different power modes, giving you the option to maximize performance or conserve battery life. Built-in data security measures will automatically save and secure your data in the hard drive should the battery level fall below 5%.\n\nThe energy-efficient Intel® Atom™ Cedar Trail processor and SHE II technology gives the ASUS Eee PC 1011CX up to 11 hours of battery life. You can enjoy all day computing without worrying about the need to recharge.\n\nEasy Sharing with DLNA and HDMI\nStay connected through a variety of ways with the Eee PC 1011CX. With built in 802.11b/g/n Wi-Fi, staying online while on-the-go has never been easier. With DLNA support, enjoy music, photos, and videos by streaming them to any DLNA compatible devices like flat-panel TVs. Videos can also be viewed on HDTVs through the 1011CX’s built-in HDMI port.\n\nInstant Boot up Using Express Gate\nASUS Express Gate lets you get online in an instant without the need to boot up Windows. This is great if you just want to surf the web, chat on IM, or check email.\n\nExclusive Eee Docking Cloud Computing Service\nThe 1011CX also comes with the ASUS-exclusive Eee Docking platform, which serves as a convenient, one-stop solution that grants you easy access to digital content, services, and other useful software. Enhance your Eee PC experience by streaming or downloading a wide variety of digital content; sharing photos, music, videos or documents across all your computers; or simply make use of a host of apps that make your computing experience that much easier.","https://images.icecat.biz/img/norm/high/13519032-9559.jpg","500x500","","","","","","","","","","Design","Product type: Netbook","Product colour: White","Display","Display diagonal: 25,6 cm (10.1"")","Display resolution: 1024 x 600 pixels","LED backlight: Yes","Native aspect ratio: 5:3","Processor","Processor family: Intel Atom®","Processor manufacturer: Intel","Processor model: N2600","Processor frequency: 1,6 GHz","Processor cores: 2","Processor threads: 4","System bus rate: 2,5 GT/s","Processor cache: 1 MB","Processor cache type: L2","Processor socket: BGA 559","Processor lithography: 32 nm","Processor operating modes: 64-bit","Processor series: Intel Atom N2600 Series","Processor codename: Cedarview","Bus type: DMI","FSB Parity: No","Stepping: B3","Thermal Design Power (TDP): 3,5 W","ECC supported by processor: No","Memory","Internal memory: 1 GB","Maximum internal memory: 2 GB","Internal memory type: DDR3-SDRAM","Memory clock speed: 800 MHz","Memory form factor: On-board","Memory layout (slots x size): 1 x 1 GB","Memory slots: 1x SO-DIMM","Storage","Total storage capacity: 320 GB","Storage media: HDD","Optical drive type: No","HDD capacity: 320 GB","HDD interface: SATA","HDD size: 2.5""","Card reader integrated: Yes","Compatible memory cards: MMC, SD, SDHC","Graphics","On-board graphics card: Yes","On-board graphics card base frequency: 400 MHz","Audio","Audio system: HD","Number of built-in speakers: 2","Built-in microphone: Yes","Camera","Front camera resolution (numeric): 0,3 MP","Network","Wi-Fi: Yes","Networking features: Fast Ethernet","Ethernet LAN: Yes","Ethernet LAN data rates: 10,100 Mbit/s","Bluetooth: No","Cabling technology: 10/100Base-T(X)","Ports & interfaces","USB 2.0 ports quantity: 3","HDMI ports quantity: 1","Ethernet LAN (RJ-45) ports: 1","VGA (D-Sub) ports quantity: 1","Headphone outputs: 1","Microphone in: Yes","Charging port type: DC-in jack","TV-out: No","Performance","Motherboard chipset: Intel NM10","GPS (satellite): No","Keyboard","Pointing device: Touchpad","Software","Operating system installed: Windows 7 Starter","Drivers included: Yes","Processor special features","Intel® Wireless Display (Intel® WiDi): No","Intel® My WiFi Technology (Intel® MWT): No","Intel® Anti-Theft Technology (Intel® AT): No","Intel® Hyper Threading Technology (Intel® HT Technology): Yes","Intel® Turbo Boost Technology: No","Enhanced Intel SpeedStep Technology: Yes","Intel® Clear Video HD Technology (Intel® CVT HD): No","Intel Clear Video Technology: No","Intel® InTru™ 3D Technology: No","Intel® Insider™: No","Intel® Quick Sync Video Technology: No","Intel Flex Memory Access: No","Intel® AES New Instructions (Intel® AES-NI): No","Intel Trusted Execution Technology: No","Intel Enhanced Halt State: No","Intel VT-x with Extended Page Tables (EPT): No","Intel Demand Based Switching: No","Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID): No","Intel 64: Yes","Execute Disable Bit: Yes","Thermal Monitoring Technologies: Yes","Supported instruction sets: SSE2, SSE3, SSSE3","Processor code: SR0W2","Physical Address Extension (PAE): Yes","Embedded options available: Yes","Intel Virtualization Technology for Directed I/O (VT-d): No","Intel Virtualization Technology (VT-x): No","Intel Dual Display Capable Technology: No","Intel FDI Technology: No","Intel Rapid Storage Technology: No","Intel Fast Memory Access: No","Processor ARK ID: 58916","Conflict-Free processor: No","Battery","Battery capacity: 48 Wh","Battery technology: Lithium-Ion (Li-Ion)","Number of battery cells: 6","Battery life (max): 11 h","Weight & dimensions","Weight: 1,25 kg","Width: 262 mm","Depth: 178 mm","Height (front): 2,3 cm","Height (rear): 3,6 cm","Other features","Wireless technology: 802.11 b/g/n","Graphics card family: Intel","Display: TFT","Graphics card: HD Graphics","Features","Images Type Map:
"