"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58","Spec 59","Spec 60","Spec 61","Spec 62","Spec 63","Spec 64","Spec 65","Spec 66","Spec 67","Spec 68","Spec 69","Spec 70","Spec 71","Spec 72","Spec 73","Spec 74","Spec 75","Spec 76","Spec 77","Spec 78","Spec 79","Spec 80","Spec 81","Spec 82","Spec 83","Spec 84","Spec 85","Spec 86","Spec 87","Spec 88","Spec 89","Spec 90","Spec 91","Spec 92","Spec 93"
"","","13850785","","Philips","42PFL4307H/12","13850785","8712581643621","TVs","1584","4000 series","","Smart LED TV 42PFL4307H/12","20240308090754","ICECAT","1","203263","https://images.icecat.biz/img/gallery/img_13354748_high_1482440169_0344_3788.jpg","2400x2400","https://images.icecat.biz/img/gallery_lows/img_13354748_low_1482440172_0717_3788.jpg","https://images.icecat.biz/img/gallery_mediums/img_13354748_medium_1482440170_796_3788.jpg","https://images.icecat.biz/img/gallery_thumbs/img_13354748_thumb_1482440173_218_3788.jpg","","","Philips 4000 series 42PFL4307H/12 TV 106.7 cm (42"") Full HD Smart TV Black 360 cd/m²","42"", 3D, LED, 1920 x 1080, 200 Hz, 360 cd/m2, 500000:1, Smart TV, 2 x 10W, DVB-C/T, 4 x HDMI, 3 x USB, 12.8kg, Black","Philips 4000 series 42PFL4307H/12, 106.7 cm (42""), 1920 x 1080 pixels, Full HD, 3D compatibility, Smart TV, Black","Philips 4000 series 42PFL4307H/12. Display diagonal: 106.7 cm (42""), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D compatibility. Smart TV. Display brightness: 360 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN connection. Product colour: Black","Enjoy a great TV night in brilliant LED on the Philips 42PFL4307 Full HD LED TV. Powered by the Pixel Plus HD engine, enjoy a world of content with Smart TV Plus in clear, vivid details. Be part of the action with the most comfortable 3D!\nEnjoy a world of content with Smart TV Plus\n- Easy wireless connection with optional wireless USB adaptor\n- A wealth of online apps, videos to rent and catch-up TV\n- Control the TV with your smart phone, tablet or keyboard\n- With DLNA, enjoy photos, music and movies on your TV\n- Find, schedule, record & pause TV\nYour entertainment in brilliant detail\n- Easy 3D Clarity 400 for a comfortable 3D movie experience\n- Unique Two Player Full Screen Gaming mode for your 2D games\n- Full HD TV with Pixel Plus HD for better details and clarity\n- Brilliant LED images with incredible contrast\n- 200Hz Perfect Motion Rate (PMR) for superb motion sharpness\nComplete digital connectivity made simple\n- 3 USB slots for fantastic multimedia playback\n- Seamless connectivity with 4 HDMI inputs and Easylink","https://images.icecat.biz/img/gallery/img_13354748_high_1482440169_0344_3788.jpg|https://images.icecat.biz/img/gallery/img_13850785_high_1482441615_5702_19424.jpg|https://images.icecat.biz/img/gallery/img_13354736_high_1482440155_2743_29816.jpg|https://images.icecat.biz/img/gallery/img_13191139_high_1482440085_0249_3785.jpg|https://images.icecat.biz/img/gallery/img_13191138_high_1493243130_4569_19012.jpg","2400x2400|2196x1596|1867x1458|1772x1715|509x2400","||||","","","","","","","","","Display","Display diagonal: 106.7 cm (42"")","HD type: Full HD","Display resolution: 1920 x 1080 pixels","Native aspect ratio: 16:9","Display brightness: 360 cd/m²","Screen format adjustments: 16:9, Auto, Zoom","Supported video modes: 1080i, 1080p, 720p","Supported graphics resolutions: 1920 x 1080 (HD 1080)","Native refresh rate: 60 Hz","Contrast ratio (dynamic): 500000:1","Display diagonal (metric): 107 cm","TV Tuner","Analog signal format system: NTSC, PAL, SECAM","Digital signal format system: DVB-C, DVB-T","Smart TV","Smart TV: Yes","Internet TV: Yes","Timeshift: Yes","Audio","Number of speakers: 2","RMS rated power: 20 W","Auto volume leveler: Yes","Network","Wi-Fi: No","Ethernet LAN connection: Yes","Design","Product colour: Black","VESA mounting: Yes","VESA mounting interfaces: 400 x 400 mm","On/off switch: Yes","Performance","Game mode: Yes","Teletext function: Yes","Teletext: 1200 pages","Video formats supported: AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9","Audio formats supported: AAC, MP3, WMA","Image formats supported: JPG","Smartphone remote support: Yes","USB recording: Yes","Ports & interfaces","HDMI ports quantity: 4","PC in (D-Sub): Yes","USB 2.0 ports quantity: 3","Common interface (CI): No","Common interface Plus (CI+): Yes","VGA (D-Sub) ports quantity: 1","Ethernet LAN (RJ-45) ports quantity: 1","Component video (YPbPr/YCbCr) in: 1","PC Audio in: Yes","Digital audio optical out: 1","Headphone outputs: 1","SCART ports quantity: 1","RF ports quantity: 1","Consumer Electronics Control (CEC): Anynet+","Management Features","Electronic Programme Guide (EPG): Yes","On Screen Display (OSD): Yes","Sleep timer: Yes","Firmware upgradeable: Yes","Energy Management","Power consumption: 43 W","Power consumption (standby): 0.15 W","AC input voltage: 220 - 240 V","AC input frequency: 50 - 60 Hz","Operational Conditions","Operating temperature range (T-T): 5 - 40 °C","Weight & Dimensions","Width (with stand): 977.2 mm","Depth (with stand): 240 mm","Height (with stand): 628.7 mm","Weight (with stand): 16 kg","Width (without stand): 977.2 mm","Depth (without stand): 42.9 mm","Height (without stand): 589 mm","Weight (without stand): 12.8 kg","Package dimensions (WxDxH): 1184 x 154 x 683 mm","Packaging Data","Quick start guide: Yes","Package weight: 19.5 kg","Packaging Content","Desktop stand: Yes","Cables included: AC","Handheld remote control: Yes","Other features","3D compatibility: Yes","Batteries included: Yes","3D glasses included: Yes","3D glasses quantity: 2","Built-in speakers: Yes","Annual energy consumption: 60 kWh","Digital Living Network Alliance (DLNA) certified: Yes","Energy efficiency class (old): A+"