"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Bullet Points","EPREL ID","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53" "","","13850340","","Samsung","SUD-2080FP","13850340","","Security Cameras","1557","","","SUD-2080","20240307153452","ICECAT","","24878","https://images.icecat.biz/img/norm/high/7062775-5455.jpg","400x400","https://images.icecat.biz/img/norm/low/7062775-5455.jpg","https://images.icecat.biz/img/gallery_mediums/img_7062775_medium_1481543968_6924_14419.jpg","https://images.icecat.biz/thumbs/7062775.jpg","","","Samsung SUD-2080 Dome IP security camera Indoor & outdoor Ceiling","1/3"" Super HAD CCD, 600/700 TV lines, 0.15 Lux, 52dB, 3.9x, 3.5W, 435g","Samsung SUD-2080, IP security camera, Indoor & outdoor, Wired, Ceiling, Ivory, Dome","Samsung SUD-2080. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Ivory, Form factor: Dome. Minimum illumination: 0.000002 lx, Angle of rotation: 348°, Lens viewing angle, horizontal: 94.4°. Sensor type: CCD, Optical sensor size: 25.4 / 3 mm (1 / 3""). Optical zoom: 3.9x, Digital zoom: 16x, Focal length range: 2.8 - 10 mm","SUD-2080/2080F is a high resolution WDR dome camera that is equipped with both Unshielded Twisted Pair (UTP) and analog BNC video outputs. The UTP signal can be used with Samsung’s multi-camera UTP power supply for single cable installations, but it also is compatible with NVT and Nitek products. With UTP, cameras can be located up to 3000 feet away without fear of ground loops, and the signal is transmitted via CAT-5 cable. This camera is equipped with a 3.9x varifocal lens, true day & night capability with ICR, wide dynamic range, digital image stabilization and multiple voltage inputs.","https://images.icecat.biz/img/norm/high/7062775-5455.jpg","400x400","","","","","","","","","","","","Performance","Type: IP security camera","Placement supported: Indoor & outdoor","Connectivity technology: Wired","PTZ control: Yes","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Alarm input/output: Yes","Design","Mounting type: Ceiling","Product colour: Ivory","Form factor: Dome","Camera","Minimum illumination: 0.000002 lx","Angle of rotation: 348°","Lens viewing angle, horizontal: 94.4°","Lens viewing angle, vertical: 69.2°","Tilt angle range: 0 - 73°","Pan range: 0 - 352°","Camera shutter speed: 1/200 s","Image sensor","Sensor type: CCD","Optical sensor size: 25.4 / 3 mm (1 / 3"")","Lens system","Optical zoom: 3.9x","Digital zoom: 16x","Focal length range: 2.8 - 10 mm","Focus adjustment: 2.8","Night vision","Night vision: Yes","LED type: IR","Video","Number of TV lines: 600","Audio","Frequency range: 15.625 - 50 Hz","Signal-to-Noise Ratio (SNR): 52 dB","Network","Ethernet LAN: No","Ports & interfaces","RS-485 ports: 1","Power","AC input voltage: 12 V","Power consumption (typical): 3.5 W","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Operating relative humidity (H-H): 0 - 90%","Weight & dimensions","Height: 115 mm","Diameter: 14 cm","Weight: 435 g","Packaging content","Manual: Yes","User guide: Yes"