"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36" "","","13850292","","Samsung","SRD-1650DC 1TB","13850292","","Digital Video Recorders (DVR)","1685","","","SRD-1650DC 1TB","20240307153452","ICECAT","","61036","https://images.icecat.biz/img/norm/high/13850289-1963.jpg","4257x1122","https://images.icecat.biz/img/norm/low/13850289-1963.jpg","https://images.icecat.biz/img/norm/medium/13850289-1963.jpg","https://images.icecat.biz/thumbs/13850289.jpg","","","Samsung SRD-1650DC 1TB digital video recorder (DVR) Black","16ch DVR, H.264, 400fps, DVD RW, VGA, HDMI, 3x USB 2.0, HDD 1TB, RS485, 1x (RJ-45 10/100 Base-T), 2x E-SATA, 65W, 7.5Kg, Black","Samsung SRD-1650DC 1TB, Black, AVI, H.264, 16 channels, 6 h, NTSC, PAL, Embedded LINUX","Samsung SRD-1650DC 1TB. Product colour: Black, Video compression formats: AVI, H.264, Channels quantity: 16 channels. Ethernet interface type: Gigabit Ethernet, Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP. Hard drive interface: Serial ATA II, Hard drive capacity: 1 TB. Optical drive type: DVD-RW. Power requirements: 100 - 240V AC ±10%, 50/60Hz, Power consumption (typical): 65 W","- 16ch real-time DVR\n- Video (H.264) / Audio (ADPCM)\n- Up to 480 (NTSC) / 400 (PAL)ips recording rate\n- Up to 16ch audio inputs and 1ch audio outputs\n- Combined BNC and VGA/HDMI video output for main display\n- SRD-1650 : Max 6 internal HDD (HDD x 6)\n- SRD-1650D : Max 5 internal HDD (HDD x 5)\n- HDD & DVD SATA interface , DDNS\n- Built-in web viewer, DVD-RW (SRD-1650D)\n- PTZ control via Coaxial cable (SRD-1650DC)","https://images.icecat.biz/img/norm/high/13850289-1963.jpg","4257x1122","","","","","","","","","","Performance","Product colour: Black","Video compression formats: AVI, H.264","Channels quantity: 16 channels","Maximum recording time: 6 h","Analog signal format system: NTSC, PAL","Operating system installed: Embedded LINUX","Ports & interfaces","HDMI ports quantity: 1","VGA (D-Sub) output ports: 1","Audio input: 16","Audio output: 1","USB 2.0 ports quantity: 3","RS-485 ports: 1","eSATA ports quantity: 2","RS-232 ports: 1","Network","Ethernet interface type: Gigabit Ethernet","Ethernet LAN (RJ-45) ports: 1","Supported network protocols: TCP/IP, DHCP, PPPoE, SMTP, NTP, HTTP, DDNS, RTP, RTSP","Hard drive","Number of hard drives supported: 5","Hard drive interface: Serial ATA II","Hard drive capacity: 1 TB","Optical drive","Optical drive included: Yes","Optical drive type: DVD-RW","Power","Power requirements: 100 - 240V AC ±10%, 50/60Hz","Power consumption (typical): 65 W","Weight & dimensions","Dimensions (WxDxH): 440 x 430 x 88 mm","Weight: 7,5 kg","Display","Display resolution: 1280 x 1024 pixels","Display frame rate: 400 fps"