"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56" "","","13850170","","Samsung","SCO-2080RHP","13850170","","Security Cameras","1557","","","SCO-2080RH","20220720151701","ICECAT","","52178","https://images.icecat.biz/img/norm/high/13850170-4727.jpg","400x400","https://images.icecat.biz/img/norm/low/13850170-4727.jpg","https://images.icecat.biz/img/gallery_mediums/img_13850170_medium_1481808234_5072_1176.jpg","https://images.icecat.biz/thumbs/13850170.jpg","","","Samsung SCO-2080RH Bullet IP security camera Indoor & outdoor Ceiling/wall","1/3"" Super HAD CCD II, 600TV lines, 3.6x, Digital Zoom 16x, Coaxial control, RS-485, IP66, 15W, 1.7 kg","Samsung SCO-2080RH, IP security camera, Indoor & outdoor, Wired, Ceiling/wall, Gray, Bullet","Samsung SCO-2080RH. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling/wall, Product color: Gray, Form factor: Bullet. Minimum illumination: 0.0003 lx, Lens viewing angle, horizontal: 94.4°, Lens viewing angle, vertical: 69.2°. Sensor type: CCD, Optical sensor size: 1/3"". Optical zoom: 3.6x, Digital zoom: 16x, Focal length range: 2.8 - 10 mm","The SCO-2080RH is a high resolution IR LED camera that can capture images within 165 feet in no lighting conditions using built-in IR LED lamps. The SCO-2080RH features true Day/Night operation with ICR and SSNRIII to eliminate image noise in low light. It also offers remote control via RS-485 or coaxial cable enabling you to reach the camera's OSD. It comes with a built-in fan & heater for excellent performance in extreme weather environments (-58°F ~ 122°F).","https://images.icecat.biz/img/norm/high/13850170-4727.jpg","400x400","","","","","","","","","","Performance","Type: IP security camera","Placement supported: Indoor & outdoor","Connectivity technology: Wired","PTZ control: Yes","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Alarm input/output: Yes","Design","Mounting type: Ceiling/wall","Product color: Gray","Form factor: Bullet","Housing material: Aluminum","International Protection (IP) code: IP66","Camera","Minimum illumination: 0.0003 lx","Lens viewing angle, horizontal: 94.4°","Lens viewing angle, vertical: 69.2°","Camera shutter speed: 1/200 s","Image sensor","Sensor type: CCD","Optical sensor size: 1/3""","Lens system","Optical zoom: 3.6x","Digital zoom: 16x","Focal length range: 2.8 - 10 mm","Focus adjustment: 2.8","Normal focusing range: 0.2 m","Night vision","Night vision: Yes","Night vision distance: 50 m","LED type: IR","Infra-red wavelength: 850 nm","Video","Number of TV lines: 600","Audio","Signal-to-Noise Ratio (SNR): 52 dB","Network","Ethernet LAN: No","Ports & interfaces","RS-485 ports: 1","Power","AC input voltage: 12 V","Power consumption (typical): 15 W","Operational conditions","Operating temperature (T-T): -50 - 50 °C","Weight & dimensions","Depth: 15.1"" (383 mm)","Height: 11.2"" (284 mm)","Diameter: 4.49"" (11.4 cm)","Weight: 3.53 oz (100 g)","Packaging content","Manual: Yes","User guide: Yes","Other features","Dimensions (WxDxH): 4.49 x 11.2 x 15.1"" (114 x 284 x 383 mm)"