"Requested_prod_id","Requested_GTIN(EAN/UPC)","Requested_Icecat_id","ErrorMessage","Supplier","Prod_id","Icecat_id","GTIN(EAN/UPC)","Category","CatId","ProductFamily","ProductSeries","Model","Updated","Quality","On_Market","Product_Views","HighPic","HighPic Resolution","LowPic","Pic500x500","ThumbPic","Folder_PDF","Folder_Manual_PDF","ProductTitle","ShortDesc","ShortSummaryDescription","LongSummaryDescription","LongDesc","ProductGallery","ProductGallery Resolution","ProductGallery ExpirationDate","360","EU Energy Label","EU Product Fiche","PDF","Video/mp4","Other Multimedia","ProductMultimediaObject ExpirationDate","ReasonsToBuy","Spec 1","Spec 2","Spec 3","Spec 4","Spec 5","Spec 6","Spec 7","Spec 8","Spec 9","Spec 10","Spec 11","Spec 12","Spec 13","Spec 14","Spec 15","Spec 16","Spec 17","Spec 18","Spec 19","Spec 20","Spec 21","Spec 22","Spec 23","Spec 24","Spec 25","Spec 26","Spec 27","Spec 28","Spec 29","Spec 30","Spec 31","Spec 32","Spec 33","Spec 34","Spec 35","Spec 36","Spec 37","Spec 38","Spec 39","Spec 40","Spec 41","Spec 42","Spec 43","Spec 44","Spec 45","Spec 46","Spec 47","Spec 48","Spec 49","Spec 50","Spec 51","Spec 52","Spec 53","Spec 54","Spec 55","Spec 56","Spec 57","Spec 58" "","","13850168","","Samsung","SCD-3080BP","13850168","","Security Cameras","1557","","","SCD-3080B","20240307153452","ICECAT","","33850","https://images.icecat.biz/img/norm/high/12784309-7901.jpg","2348x2300","https://images.icecat.biz/img/norm/low/12784309-7901.jpg","https://images.icecat.biz/img/norm/medium/12784309-7901.jpg","https://images.icecat.biz/thumbs/12784309.jpg","","","Samsung SCD-3080B Dome IP security camera Indoor & outdoor Ceiling","1/3"" CCD, 600TV lines, 0.3Lux, Zoom 3.9x, 365g, Black","Samsung SCD-3080B, IP security camera, Indoor & outdoor, Wired, Ceiling, Black, Dome","Samsung SCD-3080B. Type: IP security camera, Placement supported: Indoor & outdoor, Connectivity technology: Wired. Mounting type: Ceiling, Product colour: Black, Form factor: Dome. Minimum illumination: 0,00002 lx, Angle of rotation: 348°, Lens viewing angle, horizontal: 94.4°. Sensor type: CCD, Optical sensor size: 25,4 / 3 mm (1 / 3""). Optical zoom: 3,9x, Digital zoom: 16x, Focal length range: 2.8 - 11 mm","Equipped with our latest SV-V DSP chipset, the SCD-3080 achieves vivid graphics at 600TV lines resolution. With low light levels of 0.3ux, it delivers crystal clear images even in the dark environment.\nIn addition, the SCD-3080's 3.9x varifocal lens (2.8 ~ 11mm) provides maximum flexibility for installation and also, there is built-in coaxial control compatibility, VPS (Virtual Progressive Scan) and intelligent\nvideo analytics for user convenience.","https://images.icecat.biz/img/norm/high/12784309-7901.jpg","2348x2300","","","","","","","","","","Performance","Type: IP security camera","Placement supported: Indoor & outdoor","Connectivity technology: Wired","PTZ control: Yes","Wide Dynamic Range (WDR): Yes","Day/night mode: Yes","Alarm input/output: Yes","Design","Mounting type: Ceiling","Product colour: Black","Form factor: Dome","Camera","Minimum illumination: 0,00002 lx","Angle of rotation: 348°","Lens viewing angle, horizontal: 94.4°","Lens viewing angle, vertical: 69.2°","Tilt angle range: 0 - 73°","Pan range: 0 - 352°","Camera shutter speed: 1/50 s","Image sensor","Sensor type: CCD","Optical sensor size: 25,4 / 3 mm (1 / 3"")","Lens system","Optical zoom: 3,9x","Digital zoom: 16x","Focal length range: 2.8 - 11 mm","Night vision","Night vision: Yes","Video","Number of TV lines: 600","Audio","Frequency range: 15,625 - 50 Hz","Signal-to-Noise Ratio (SNR): 52 dB","Network","Ethernet LAN: No","Wi-Fi: No","Ports & interfaces","Composite video out: 1","DC-in jack: Yes","Power","AC input voltage: 12 V","Power consumption (typical): 3,5 W","Power over Ethernet (PoE): No","Operational conditions","Operating temperature (T-T): -10 - 50 °C","Operating relative humidity (H-H): 0 - 90%","Weight & dimensions","Height: 92,7 mm","Diameter: 11,6 cm","Weight: 365 g","Packaging content","Manual: Yes","User guide: Yes","Other features","F-number (relative aperture): 1,2","Technical details","Sustainability certificates: RoHS"